☰
MC100E451FNG
MC100E451FNG
Obsolete
Description:  IC FF D-TYPE SNGL 6BIT 28PLCC
Manufacturer:  onsemi
History Price: $5.93000
In Stock: 21680
MC100E451FNG Specification
Specification
Part No
MC100E451FNG
Category
Logic - Flip Flops
Manufacturer
onsemi
Series
100E
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Master Reset
Type
D-Type
Output Type
Non-Inverted
Number of Elements
1
Number of Bits per Element
6
Clock Frequency
1.1 GHz
Max Propagation Delay @ V, Max CL
-
Trigger Type
Positive Edge
Current - Output High, Low
-
Voltage - Supply
-4.2V ~ -5.7V
Current - Quiescent (Iq)
101 mA
Input Capacitance
-
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
28-PLCC (11.51x11.51)
Package / Case
28-LCC (J-Lead)
MC100E451FNG PDF Datasheet
MC100E451FNG Related Parts
MC100E131FN
MC100E131FN
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNG
MC100E131FNG
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNR2
MC100E131FNR2
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNR2G
MC100E131FNR2G
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E151FN
MC100E151FN
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E151FNR2
MC100E151FNR2
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E151FNR2G
MC100E151FNR2G
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E431FN
MC100E431FN
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNG
MC100E431FNG
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNR2
MC100E431FNR2
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNR2G
MC100E431FNR2G
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E451FN
MC100E451FN
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E451FNG Compare Parts
  • MC100E451FNG vs MC14175BFELG
  • MC100E451FNG vs MC14175BDR2G
  • MC100E451FNG vs MC14175BDG
  • MC100E451FNG vs MC14175BD
  • MC100E451FNG vs MC14175BCPG
  • MC100E451FNG vs MC14175BCP
  • MC100E451FNG vs MC14174BDR2G
  • MC100E451FNG vs MC14174BDR2
  • MC100E451FNG vs MC14174BD
  • MC100E451FNG vs MC14174BCPG
  • MC100E451FNG vs MC14076BDR2G
  • MC100E451FNG vs MC14076BDR2
  • MC100E451FNG vs MC14076BDG
  • MC100E451FNG vs MC14076BD
  • MC100E451FNG vs MC14076BCPG
  • MC100E451FNG vs MC14076BCP
  • MC100E451FNG vs MC14027BFR1
  • MC100E451FNG vs MC14027BFL1
  • MC100E451FNG vs MC14027BF
  • MC100E451FNG vs MC14027BDR2G
  • MC100E451FNG vs MC14027BDR2
  • MC100E451FNG vs MC14027BDG
  • MC100E451FNG vs MC14027BD
  • MC100E451FNG vs MC14027BCPG
  • MC100E451FNG vs MC14013BFL2
  • MC100E451FNG vs MC14013BFL1
  • MC100E451FNG vs MC14013BFG
  • MC100E451FNG vs MC14013BFELG
  • MC100E451FNG vs MC14013BFEL
  • MC100E451FNG vs MC14013BF
  • MC100E451FNG vs MC14013BDTR2G
  • MC100E451FNG vs MC14013BDTR2
  • MC100E451FNG vs MC14013BDT
  • MC100E451FNG vs MC14013BDR2G
  • MC100E451FNG vs MC14013BDR2
  • MC100E451FNG vs MC14013BDG
  • MC100E451FNG vs MC14013BD
  • MC100E451FNG vs MC14013BCPG
  • MC100E451FNG vs MC1233L
  • MC100E451FNG vs MC1233F
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you