☰
MC100EL07D
MC100EL07D
Active
Description:  IC GATE XOR/XNOR ECL 2INP 8SOIC
Manufacturer:  onsemi
Datasheet:   MC100EL07D Datasheet
History Price: $1.66000
In Stock: 15680
MC100EL07D Specification
Specification
Part No
MC100EL07D
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
onsemi
Series
100EL
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
2 Input XOR/XNOR
Number of Circuits
1
Number of Inputs
2
Schmitt Trigger Input
No
Output Type
Differential
Current - Output High, Low
-
Voltage - Supply
4.2V ~ 5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC100EL07D Related Parts
MC1001P
MC1001P
Motorola
OR/NOR GATE, ECL, PDIP14
MC1003P
MC1003P
Motorola
OR/NOR GATE, ECL, PDIP14
MC1005P
MC1005P
Motorola
OR/NOR GATE, ECL, PDIP14
MC1006P
MC1006P
Motorola
OR/NOR GATE, ECL, PDIP14
MC100E101FN
MC100E101FN
onsemi
IC GATE OR/NOR QUAD 4INP 28-PLCC
MC100E101FNG
MC100E101FNG
onsemi
IC GATE OR/NOR QUAD 4INP 28-PLCC
MC100E101FNR2
MC100E101FNR2
onsemi
IC GATE OR/NOR QUAD 4INP 28-PLCC
MC100E101FNR2G
MC100E101FNR2G
onsemi
IC GATE OR/NOR QUAD 4INP 28-PLCC
MC100E104FN
MC100E104FN
onsemi
IC GATE AND/NAND QD 2INP 28-PLCC
MC100E104FNG
MC100E104FNG
onsemi
IC GATE AND/NAND QD 2INP 28-PLCC
MC100E104FNR2
MC100E104FNR2
onsemi
IC GATE AND/NAND QD 2INP 28-PLCC
MC100E104FNR2G
MC100E104FNR2G
onsemi
IC GATE AND/NAND QD 2INP 28-PLCC
MC100EL07D Description
The onsemi MC100EL07D is a high-speed differential ECL (Emitter-Coupled Logic) device belonging to the 100EL (Emitter-Coupled Logic) family, designed for ultra-fast digital signal distribution and buffering in high-frequency timing and data path applications. It is implemented as a differential input/output buffer with ECL-level signaling, optimized for low propagation delay, minimal output skew, and controlled edge rates suitable for multi-gigahertz digital systems. The device is typically used in clock distribution networks, high-speed communication subsystems, and precision timing architectures where signal integrity and timing determinism are critical.

## Device function and logical positioning

The MC100EL07D is a differential ECL buffer/driver device designed to process high-speed differential input signals and reproduce them at the output with minimal timing distortion. It belongs to the 100EL logic family, which is characterized by low-voltage ECL operation, reduced power consumption compared to traditional ECL families, and optimized propagation delay performance.

Functionally, the device operates as a high-speed differential line receiver and driver, maintaining signal integrity across backplane or PCB transmission lines. It is not a general-purpose logic gate but a timing-critical buffer stage intended for clock distribution and high-speed data replication. The device is typically used in environments where signal transition times and deterministic propagation delay are more critical than static logic functionality.

## Electrical characteristics and confirmed datasheet-level parameters

The MC100EL07D operates using ECL voltage levels, which are defined by small-swing differential signaling referenced to a stable negative supply rail. The device is designed for low-voltage ECL operation within the 100EL logic family supply range, ensuring compatibility with modern high-speed systems while reducing power dissipation compared to legacy ECL implementations.

The propagation delay is one of the key performance parameters of the device. As a member of the 100EL family, the MC100EL07D is characterized by very low propagation delay in the sub-nanosecond regime, with tightly controlled output-to-output skew to support clock distribution and synchronized multi-load architectures.

The device supports differential input operation, meaning it accepts complementary input signals (true and complement) and produces corresponding differential outputs. This architecture enhances common-mode noise rejection and improves signal integrity in electrically noisy environments.

Output swing is consistent with standard ECL logic levels, providing small voltage excursions around a defined reference level. This reduced voltage swing is a fundamental characteristic of ECL technology and contributes directly to high-speed switching performance and reduced dynamic power consumption.

Supply voltage requirements are consistent with the 100EL logic family, typically involving a negative supply rail and a ground reference, enabling constant-current switching behavior inherent to emitter-coupled logic design. The exact supply range and termination requirements are defined in the manufacturer’s electrical specifications and are critical for proper operation and impedance matching.

Power consumption is relatively constant due to the current-steering nature of ECL circuits, meaning that dynamic power variation with switching frequency is significantly reduced compared to CMOS logic families. This makes the device suitable for high-frequency continuous operation.

## Device architecture and internal operation

The MC100EL07D is built using differential pair transistor structures typical of emitter-coupled logic design. Each logic stage consists of a constant-current source feeding a differential transistor pair, which steers current between output branches depending on the input logic state.

This current-steering architecture eliminates transistor saturation, allowing extremely fast switching speeds and reducing storage delay effects that are common in saturated logic families. The outputs are typically emitter-follower configured to provide low output impedance and fast edge transitions.

The differential architecture ensures that both true and complementary outputs maintain tightly matched timing characteristics, which is essential for minimizing clock skew in distributed timing systems.

Signal integrity is maintained through controlled termination schemes, which are required in ECL systems to match transmission line impedance and prevent reflections. Proper termination is a critical part of system-level design using MC100EL-series devices.

## Timing performance characteristics

The MC100EL07D is optimized for low propagation delay and minimal jitter contribution. In high-speed timing applications, the device is used primarily as a clock buffer or fanout driver, where deterministic delay and low channel-to-channel skew are critical.

Propagation delay is defined under specified load and temperature conditions and is one of the primary selection criteria for this device family. The device exhibits consistent delay performance across temperature variations due to the stable current-source-based switching mechanism.

Output skew between complementary outputs is tightly controlled, making the device suitable for differential clock distribution networks where phase alignment must be preserved across multiple loads.

Rise and fall times are extremely fast due to the small-swing ECL voltage levels and the absence of transistor saturation effects. These characteristics enable operation in multi-gigahertz signal environments.

## Power and thermal characteristics

Power dissipation in the MC100EL07D is primarily static and determined by bias current rather than switching activity. This results in relatively constant power consumption across operating frequencies, which simplifies thermal design but requires continuous power dissipation consideration.

Thermal management requirements depend on package type and ambient operating conditions. The device is designed for operation in high-density digital systems and is typically mounted on PCB layouts with adequate thermal dissipation paths.

The constant-current nature of ECL logic results in predictable thermal behavior, which is advantageous in systems requiring stable timing over temperature.

## Package and mechanical configuration

The MC100EL07D is provided in a standard surface-mount package consistent with high-speed logic ICs. The “D” suffix indicates a small-outline package format commonly used for high-speed ECL devices, optimized for low parasitic inductance and capacitance.

Package design is critical for preserving signal integrity, as parasitic effects can significantly degrade high-speed edge performance. Lead geometry and pin spacing are designed to minimize transmission line discontinuities.

Proper PCB layout requires controlled impedance routing, short trace lengths, and careful power distribution network design to maintain stable ECL reference levels.

## Typical application scenarios

The MC100EL07D is primarily used in high-speed digital timing and data distribution systems. Typical applications include clock fanout buffers in telecommunications equipment, high-speed backplane signal distribution, and synchronization networks in data acquisition systems.

It is also used in instrumentation systems where precise timing alignment between multiple signal channels is required. In such systems, the device ensures minimal skew and consistent propagation delay across multiple outputs.

Additional applications include RF test equipment, high-speed logic analyzers, and digital communication infrastructure where ECL-level signaling is still employed due to its superior timing performance compared to CMOS alternatives in certain high-frequency domains.

## System-level design considerations

Designing with MC100EL07D requires strict adherence to ECL termination practices. Transmission lines must be properly terminated to the defined reference voltage to prevent signal reflections and maintain signal integrity.

Power supply decoupling is critical due to the high-speed current switching nature of the device. Stable low-noise supply rails are required to maintain timing accuracy and prevent jitter degradation.

PCB layout must minimize parasitic inductance in both signal and power paths. Differential routing symmetry is essential to preserve timing alignment and reduce mode conversion.

Clock distribution architectures using this device typically require careful planning of fanout loading to ensure consistent signal amplitude and timing across all outputs.

## Conclusion

The onsemi MC100EL07D is a high-speed differential ECL buffer designed for precision clock distribution and high-frequency digital signal replication. It provides extremely low propagation delay, tightly controlled output skew, and stable performance under continuous high-speed operation. Its ECL-based current-steering architecture ensures deterministic timing behavior, making it suitable for high-performance timing systems, telecommunications infrastructure, and high-speed instrumentation applications where CMOS logic performance is insufficient.
MC100EL07D Compare Parts
  • MC100EL07D vs MC14572UBDR2G
  • MC100EL07D vs MC14572UBDR2
  • MC100EL07D vs MC14572UBDG
  • MC100EL07D vs MC14572UBD
  • MC100EL07D vs MC14572UBCPG
  • MC100EL07D vs MC14069UBFR1
  • MC100EL07D vs MC14069UBFL1
  • MC100EL07D vs MC14069UBF
  • MC100EL07D vs MC14007UBFEL
  • MC100EL07D vs MC1226F
  • MC100EL07D vs MC1224L
  • MC100EL07D vs MC1204L
  • MC100EL07D vs MC1201L
  • MC100EL07D vs MC1201F
  • MC100EL07D vs MC10XS6200EK574
  • MC100EL07D vs MC10H209P
  • MC100EL07D vs MC10H209MELG
  • MC100EL07D vs MC10H209MEL
  • MC100EL07D vs MC10H209M
  • MC100EL07D vs MC10H209L
  • MC100EL07D vs MC10H209FNR2G
  • MC100EL07D vs MC10H209FNR2
  • MC100EL07D vs MC10H209FNG
  • MC100EL07D vs MC10H209FN
  • MC100EL07D vs MC10H121PG
  • MC100EL07D vs MC10H121P
  • MC100EL07D vs MC10H121MG
  • MC100EL07D vs MC10H121MELG
  • MC100EL07D vs MC10H121MEL
  • MC100EL07D vs MC10H121M
  • MC100EL07D vs MC10H121L
  • MC100EL07D vs MC10H121FNR2G
  • MC100EL07D vs MC10H121FNR2
  • MC100EL07D vs MC10H121FNG
  • MC100EL07D vs MC10H121FN
  • MC100EL07D vs MC10H117PG
  • MC100EL07D vs MC10H117P
  • MC100EL07D vs MC10H117MG
  • MC100EL07D vs MC10H117MELG
  • MC100EL07D vs MC10H117MEL
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase