☰
MC100EP58D
MC100EP58D
Obsolete
Description:  IC MULTIPLEXER 1 X 2:1 8SOIC
Manufacturer:  onsemi
Datasheet:   MC100EP58D Datasheet
History Price: $2.66000
In Stock: 240
MC100EP58D Specification
Specification
Part No
MC100EP58D
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
onsemi
Series
100EP
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
1 x 2:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Dual Supply
Voltage - Supply
?V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC100EP58D Related Parts
MC100E157FN
MC100E157FN
onsemi
IC MULTIPLEXER 1 X 2:1 28PLCC
MC100E157FNG
MC100E157FNG
onsemi
IC MULTIPLEXER 1 X 2:1 28PLCC
MC100E157FNR2
MC100E157FNR2
onsemi
IC MULTIPLEXER 1 X 2:1 28PLCC
MC100E157FNR2G
MC100E157FNR2G
onsemi
IC MULTIPLEXER 1 X 2:1 28PLCC
MC100E158FN
MC100E158FN
onsemi
IC MULTIPLEXER 5 X 2:1 28PLCC
MC100E158FNG
MC100E158FNG
onsemi
IC MULTIPLEXER 5 X 2:1 28PLCC
MC100E158FNR2
MC100E158FNR2
onsemi
IC MULTIPLEXER 5 X 2:1 28PLCC
MC100E158FNR2G
MC100E158FNR2G
onsemi
IC MULTIPLEXER 5 X 2:1 28PLCC
MC100E163FN
MC100E163FN
onsemi
IC MULTIPLEXER 1 X 8:1 28PLCC
MC100E163FNG
MC100E163FNG
onsemi
IC MULTIPLEXER 1 X 8:1 28PLCC
MC100E163FNR2
MC100E163FNR2
onsemi
IC MULTIPLEXER 1 X 8:1 28PLCC
MC100E163FNR2G
MC100E163FNR2G
onsemi
IC MULTIPLEXER 1 X 8:1 28PLCC
MC100EP58D Compare Parts
  • MC100EP58D vs MC14556BFEL
  • MC100EP58D vs MC14556BDR2G
  • MC100EP58D vs MC14556BDR2
  • MC100EP58D vs MC14556BD
  • MC100EP58D vs MC14556BCPG
  • MC100EP58D vs MC14556BCP
  • MC100EP58D vs MC14555BFELG
  • MC100EP58D vs MC14555BFEL
  • MC100EP58D vs MC14555BDR2G
  • MC100EP58D vs MC14555BDR2
  • MC100EP58D vs MC14555BDG
  • MC100EP58D vs MC14555BD
  • MC100EP58D vs MC14555BCPG
  • MC100EP58D vs MC14555BCP
  • MC100EP58D vs MC14532BF
  • MC100EP58D vs MC14532BDR2G
  • MC100EP58D vs MC14532BDR2
  • MC100EP58D vs MC14532BDG
  • MC100EP58D vs MC14532BD
  • MC100EP58D vs MC14532BCPG
  • MC100EP58D vs MC14532BCP
  • MC100EP58D vs MC14515BDWR2G
  • MC100EP58D vs MC14515BCPG
  • MC100EP58D vs MC14515BCP
  • MC100EP58D vs MC14514BDWR2G
  • MC100EP58D vs MC14514BCPG
  • MC100EP58D vs MC14514BCP
  • MC100EP58D vs MC14512BFL1
  • MC100EP58D vs MC14512BFEL
  • MC100EP58D vs MC14512BF
  • MC100EP58D vs MC14512BDR2G
  • MC100EP58D vs MC14512BDR2
  • MC100EP58D vs MC14512BDG
  • MC100EP58D vs MC14512BD
  • MC100EP58D vs MC14512BCPG
  • MC100EP58D vs MC14066BFR2
  • MC100EP58D vs MC14066BFR1
  • MC100EP58D vs MC14066BFL1
  • MC100EP58D vs MC14066BFG
  • MC100EP58D vs MC14066BFELG
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied