☰
MC10EL16DR2
MC10EL16DR2
Active
Description:  IC RECEIVER ECL DIFF 5V 8SOIC
Manufacturer:  onsemi
Datasheet:   MC10EL16DR2 Datasheet
History Price: $2.66000
In Stock: 24640
MC10EL16DR2 Specification
Specification
Part No
MC10EL16DR2
Category
Logic - Specialty Logic
Manufacturer
onsemi
Series
10EL
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Differential Receiver
Supply Voltage
4.2V ~ 5.7V
Number of Bits
1
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC10EL16DR2 PDF Datasheet
MC10EL16DR2 Related Parts
MC100E416FN
MC100E416FN
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNG
MC100E416FNG
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2
MC100E416FNR2
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2G
MC100E416FNR2G
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100EL16D
MC100EL16D
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DG
MC100EL16DG
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DR2
MC100EL16DR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DR2G
MC100EL16DR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DT
MC100EL16DT
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTG
MC100EL16DTG
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2
MC100EL16DTR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2G
MC100EL16DTR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC10EL16DR2 Compare Parts
  • MC10EL16DR2 vs MC14490FG
  • MC10EL16DR2 vs MC14490FELG
  • MC10EL16DR2 vs MC14490FEL
  • MC10EL16DR2 vs MC14490F
  • MC10EL16DR2 vs MC14490DWR2G
  • MC10EL16DR2 vs MC14490DWR2
  • MC10EL16DR2 vs MC14490DWG
  • MC10EL16DR2 vs MC14490DW
  • MC10EL16DR2 vs MC14008BF
  • MC10EL16DR2 vs MC14008BDR2G
  • MC10EL16DR2 vs MC14008BDR2
  • MC10EL16DR2 vs MC14008BD
  • MC10EL16DR2 vs MC14008BCPG
  • MC10EL16DR2 vs MC14007UBFELG
  • MC10EL16DR2 vs MC14007UBDR2G
  • MC10EL16DR2 vs MC14007UBDR2
  • MC10EL16DR2 vs MC14007UBDG
  • MC10EL16DR2 vs MC14007UBD
  • MC10EL16DR2 vs MC14007UBCPG
  • MC10EL16DR2 vs MC14007UBCP
  • MC10EL16DR2 vs MC1229L
  • MC10EL16DR2 vs MC1229F
  • MC10EL16DR2 vs MC1221F
  • MC10EL16DR2 vs MC10LVEP16DTR2G
  • MC10EL16DR2 vs MC10LVEP16DTR2
  • MC10EL16DR2 vs MC10LVEP16DTG
  • MC10EL16DR2 vs MC10LVEP16DT
  • MC10EL16DR2 vs MC10LVEP16DR2G
  • MC10EL16DR2 vs MC10LVEP16DR2
  • MC10EL16DR2 vs MC10LVEP16DG
  • MC10EL16DR2 vs MC10LVEP16D
  • MC10EL16DR2 vs MC10H334FNR2G
  • MC10EL16DR2 vs MC10H334FNR2
  • MC10EL16DR2 vs MC10H334FNG
  • MC10EL16DR2 vs MC10H334FN
  • MC10EL16DR2 vs MC10H332PG
  • MC10EL16DR2 vs MC10H332P
  • MC10EL16DR2 vs MC10H332FNR2G
  • MC10EL16DR2 vs MC10H332FNR2
  • MC10EL16DR2 vs MC10H332FNG
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality