☰
MC10ELT20DG
MC10ELT20DG
Obsolete
Description:  IC TRANSLTR UNIDIRECTIONAL 8SOIC
Manufacturer:  onsemi
Datasheet:   MC10ELT20DG Datasheet
History Price: $4.43000
In Stock: 22320
MC10ELT20DG Specification
Specification
Part No
MC10ELT20DG
Category
Logic - Translators, Level Shifters
Manufacturer
onsemi
Series
10ELT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Mixed Signal
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
1
Voltage - VCCA
-
Voltage - VCCB
-
Input Signal
TTL
Output Signal
PECL
Output Type
Differential
Data Rate
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC10ELT20DG Related Parts
MC100EL90DW
MC100EL90DW
onsemi
IC XLATOR TRIPLE ECL-PECL 20SOIC
MC100EL90DWG
MC100EL90DWG
onsemi
IC TRANSLATOR UNIDIR 20SOIC
MC100EL90DWR2
MC100EL90DWR2
onsemi
IC TRANSLATOR UNIDIR 20SOIC
MC100EL90DWR2G
MC100EL90DWR2G
onsemi
IC TRANSLATOR UNIDIR 20SOIC
MC100EL91DW
MC100EL91DW
onsemi
IC XLATOR TRIPLE PECL-ECL 20SOIC
MC100EL91DWG
MC100EL91DWG
onsemi
IC TRANSLATOR UNIDIR 20SOIC
MC100EL91DWR2
MC100EL91DWR2
onsemi
IC XLATOR TRPL ECL-PECL 20-SOIC
MC100EL91DWR2G
MC100EL91DWR2G
onsemi
IC TRANSLATOR UNIDIR 20SOIC
MC100ELT20D
MC100ELT20D
onsemi
IC TRNSLATR TTL-PECL DIFF 8-SOIC
MC100ELT20DG
MC100ELT20DG
onsemi
IC TRANSLTR UNIDIRECTIONAL 8SOIC
MC100ELT20DR2G
MC100ELT20DR2G
onsemi
IC TRANSLTR UNIDIRECTIONAL 8SOIC
MC100ELT20DT
MC100ELT20DT
onsemi
IC TRANSLATOR UNIDIR 8TSSOP
MC10ELT20DG Compare Parts
  • MC10ELT20DG vs MC14504BFL1
  • MC10ELT20DG vs MC14504BFG
  • MC10ELT20DG vs MC14504BFELG
  • MC10ELT20DG vs MC14504BFEL
  • MC10ELT20DG vs MC14504BF
  • MC10ELT20DG vs MC14504BDTR2G
  • MC10ELT20DG vs MC14504BDTR2
  • MC10ELT20DG vs MC14504BDTG
  • MC10ELT20DG vs MC14504BDT
  • MC10ELT20DG vs MC14504BDR2G
  • MC10ELT20DG vs MC14504BDG
  • MC10ELT20DG vs MC14504BDG
  • MC10ELT20DG vs MC14504BD
  • MC10ELT20DG vs MC14504BCPG
  • MC10ELT20DG vs MC1218L
  • MC10ELT20DG vs MC1218L
  • MC10ELT20DG vs MC1218F
  • MC10ELT20DG vs MC10H680FNR2G
  • MC10ELT20DG vs MC10H680FNR2
  • MC10ELT20DG vs MC10H680FNG
  • MC10ELT20DG vs MC10H680FN
  • MC10ELT20DG vs MC10H607FNG
  • MC10ELT20DG vs MC10H607FN
  • MC10ELT20DG vs MC10H606FNR2G
  • MC10ELT20DG vs MC10H606FNR2
  • MC10ELT20DG vs MC10H606FNG
  • MC10ELT20DG vs MC10H606FN
  • MC10ELT20DG vs MC10H605FNR2G
  • MC10ELT20DG vs MC10H605FNR2
  • MC10ELT20DG vs MC10H605FNG
  • MC10ELT20DG vs MC10H605FN
  • MC10ELT20DG vs MC10H604FNR2G
  • MC10ELT20DG vs MC10H604FNR2
  • MC10ELT20DG vs MC10H604FNG
  • MC10ELT20DG vs MC10H604FN
  • MC10ELT20DG vs MC10H603FNR2G
  • MC10ELT20DG vs MC10H603FNR2
  • MC10ELT20DG vs MC10H603FNG
  • MC10ELT20DG vs MC10H603FN
  • MC10ELT20DG vs MC10H602FNR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.