Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ onsemi MC10EP445FAR2
MC10EP445FAR2
Obsolete
Interface - Specialized
Description:
IC INTERFACE SPECIALIZED 32LQFP
Manufacturer:
onsemi
Datasheet:
MC10EP445FAR2 Datasheet
History Price: $8.43000
In Stock: 33520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC10EP445FAR2 Specification
Specification
Part No
MC10EP445FAR2
Category
Interface - Specialized
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Data Management
Interface
Differential
Voltage - Supply
3V ~ 5.5V
Package / Case
32-LQFP
Supplier Device Package
32-LQFP (7x7)
Mounting Type
Surface Mount
MC10EP445FAR2 PDF Datasheet
MC10EP445FAR2 Datasheet
Click and Download: MC10EP445FAR2 Datasheet
MC10EP445FAR2 Related Parts
MC100E445FN
onsemi
IC INTERFACE SPECIALIZED 28PLCC
MC100E445FNG
onsemi
IC INTERFACE SPECIALIZED 28PLCC
MC100E445FNR2
onsemi
IC INTERFACE SPECIALIZED 28PLCC
MC100E445FNR2G
onsemi
IC INTERFACE SPECIALIZED 28PLCC
MC100E446FN
onsemi
IC INTERFACE SPECIALIZED 28PLCC
MC100E446FNG
onsemi
IC INTERFACE SPECIALIZED 28PLCC
MC100E446FNR2
onsemi
IC INTERFACE SPECIALIZED 28PLCC
MC100E446FNR2G
onsemi
IC INTERFACE SPECIALIZED 28PLCC
MC100EP445FA
onsemi
IC CONV 8BIT SER/PAR ECL 32LQFP
MC100EP445FAG
onsemi
IC INTERFACE SPECIALIZED 32LQFP
MC100EP445FAG
Motorola
SERIAL IN PARALLEL OUT, 100E SER
MC100EP445FAR2
onsemi
IC INTERFACE SPECIALIZED 32LQFP
MC10EP445FAR2 Compare Parts
MC10EP445FAR2 vs MC10EP446MNG
MC10EP445FAR2 vs MC10EP446FAR2G
MC10EP445FAR2 vs MC10EP446FAR2
MC10EP445FAR2 vs MC10EP446FAG
MC10EP445FAR2 vs MC10EP446FA
MC10EP445FAR2 vs MC10EP445FAR2G
MC10EP445FAR2 vs MC10EP445FAG
MC10EP445FAR2 vs MC10EP445FA
MC10EP445FAR2 vs MC10E446FNR2G
MC10EP445FAR2 vs MC10E446FNR2
MC10EP445FAR2 vs MC10E446FNG
MC10EP445FAR2 vs MC10E446FN
MC10EP445FAR2 vs MC10E445FNR2G
MC10EP445FAR2 vs MC10E445FNR2
MC10EP445FAR2 vs MC10E445FNG
MC10EP445FAR2 vs MC10E445FN
MC10EP445FAR2 vs MC100EP446MNR4G
MC10EP445FAR2 vs MC100EP446MNG
MC10EP445FAR2 vs MC100EP446FAR2G
MC10EP445FAR2 vs MC100EP446FAR2
MC10EP445FAR2 vs MC100EP446FAG
MC10EP445FAR2 vs MC100EP446FA
MC10EP445FAR2 vs MC100EP445MNR4G
MC10EP445FAR2 vs MC100EP445MNG
MC10EP445FAR2 vs MC100EP445FAR2G
MC10EP445FAR2 vs MC100EP445FAR2
MC10EP445FAR2 vs MC100EP445FAG
MC10EP445FAR2 vs MC100EP445FAG
MC10EP445FAR2 vs MC100EP445FA
MC10EP445FAR2 vs MC100E446FNR2G
MC10EP445FAR2 vs MC100E446FNR2
MC10EP445FAR2 vs MC100E446FNG
MC10EP445FAR2 vs MC100E446FN
MC10EP445FAR2 vs MC100E445FNR2G
MC10EP445FAR2 vs MC100E445FNR2
MC10EP445FAR2 vs MC100E445FNG
MC10EP445FAR2 vs MC100E445FN
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right