☰
MC10EP89D
MC10EP89D
Active
Description:  IC DRIVER COAX CBL ECL 5V 8SOIC
Manufacturer:  onsemi
Datasheet:   MC10EP89D Datasheet
History Price: $2.40000
In Stock: 22480
MC10EP89D Specification
Specification
Part No
MC10EP89D
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
10EP
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
-
Number of Drivers/Receivers
1/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.2V ~ 5.7V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC10EP89D PDF Datasheet
MC10EP89D Related Parts
MC100E116FN
MC100E116FN
onsemi
IC LINE RECEIVER QUINT 28-PLCC
MC100E116FNG
MC100E116FNG
onsemi
IC LINE RECEIVER QUINT 28-PLCC
MC100E116FNR2
MC100E116FNR2
onsemi
IC LINE RECEIVER QUINT 28-PLCC
MC100E116FNR2G
MC100E116FNR2G
onsemi
IC LINE RECEIVER QUINT 28-PLCC
MC100E336FN
MC100E336FN
onsemi
REGISTERED BUS TRANSCEIVER
MC100ES6017EG
MC100ES6017EG
Renesas Electronics
IC RECEIVER 0/4 20SOIC
MC100ES6017EGR2
MC100ES6017EGR2
Renesas Electronics
IC RECEIVER 0/4 20SOIC
MC10114FN
MC10114FN
onsemi
TRIPLE RECEIVER 20-PIN PLLC RAIL
MC10114L
MC10114L
onsemi
TRIPLE RECEIVER 16-PIN CDIP RAIL
MC10114P
MC10114P
onsemi
TRIPLE RECEIVER 16-PIN PDIP RAIL
MC10115FN
MC10115FN
onsemi
LINE RECEIVER
MC10115FNR2
MC10115FNR2
onsemi
LINE RECEIVER
MC10EP89D Compare Parts
  • MC10EP89D vs MC14C88BP
  • MC10EP89D vs MC14C88BDR2
  • MC10EP89D vs MC1489PG
  • MC10EP89D vs MC1489P
  • MC10EP89D vs MC1489NG4
  • MC10EP89D vs MC1489NE4
  • MC10EP89D vs MC1489N
  • MC10EP89D vs MC1489MR1
  • MC10EP89D vs MC1489ML1
  • MC10EP89D vs MC1489MG
  • MC10EP89D vs MC1489MELG
  • MC10EP89D vs MC1489MEL
  • MC10EP89D vs MC1489M
  • MC10EP89D vs MC1489DR2G
  • MC10EP89D vs MC1489DR2
  • MC10EP89D vs MC1489DG
  • MC10EP89D vs MC1489D1013TR
  • MC10EP89D vs MC1489D
  • MC10EP89D vs MC1489APG
  • MC10EP89D vs MC1489AP
  • MC10EP89D vs MC1489AP
  • MC10EP89D vs MC1489AN
  • MC10EP89D vs MC1489AMR2
  • MC10EP89D vs MC1489AMR1
  • MC10EP89D vs MC1489AML2
  • MC10EP89D vs MC1489AML1
  • MC10EP89D vs MC1489AMG
  • MC10EP89D vs MC1489AMELG
  • MC10EP89D vs MC1489AMEL
  • MC10EP89D vs MC1489AM
  • MC10EP89D vs MC1489ADR2G
  • MC10EP89D vs MC1489ADR2
  • MC10EP89D vs MC1489ADG
  • MC10EP89D vs MC1489AD
  • MC10EP89D vs MC1488PG
  • MC10EP89D vs MC1488P
  • MC10EP89D vs MC1488P
  • MC10EP89D vs MC1488NG4
  • MC10EP89D vs MC1488NE4
  • MC10EP89D vs MC1488N
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much