☰
MC12093DR2
MC12093DR2
Active
Description:  IC PRESCALER 2/4/8 1.1GHZ 8-SOIC
Manufacturer:  onsemi
Datasheet:   MC12093DR2 Datasheet
History Price: Active
In Stock: 49840
MC12093DR2 Specification
Specification
Part No
MC12093DR2
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Prescaler
PLL
-
Input
-
Output
-
Number of Circuits
-
Ratio - Input:Output
-
Differential - Input:Output
-
Frequency - Max
1.1GHz
Divider/Multiplier
-
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC12093DR2 PDF Datasheet
MC12093DR2 Related Parts
MC100EL34D
MC100EL34D
onsemi
IC CLOCK GEN ECL 2/4/8 16SOIC
MC100EL34DG
MC100EL34DG
onsemi
IC CLOCK GENERATOR 16SOIC
MC100EL34DR2
MC100EL34DR2
onsemi
IC CLOCK GENERATOR 16SOIC
MC100EL34DR2G
MC100EL34DR2G
onsemi
IC CLOCK GENERATOR 16SOIC
MC100EL38DW
MC100EL38DW
onsemi
IC CLOCK GEN ECL 2 4/6 20SOIC
MC100EL38DWG
MC100EL38DWG
onsemi
IC CLOCK GENERATOR 20SOIC
MC100EL38DWR2
MC100EL38DWR2
onsemi
IC CLOCK GENERATOR 20SOIC
MC100EL38DWR2G
MC100EL38DWR2G
onsemi
IC CLOCK GENERATOR 20SOIC
MC100EL39DW
MC100EL39DW
onsemi
IC CLOCK GEN ECL 2/4 4/6 20SOIC
MC100EL39DWG
MC100EL39DWG
onsemi
IC CLOCK GENERATOR 20SOIC
MC100EL39DWR2
MC100EL39DWR2
onsemi
IC CLOCK GENERATOR 20SOIC
MC100EL39DWR2G
MC100EL39DWR2G
onsemi
BBG ECL CLOCK GEN CHIP
MC12093DR2 Compare Parts
  • MC12093DR2 vs MC145170DT2
  • MC12093DR2 vs MC145170D2R2
  • MC12093DR2 vs MC145170D2
  • MC12093DR2 vs MC145158DW2
  • MC12093DR2 vs MC145152DW2R2
  • MC12093DR2 vs MC145152DW2
  • MC12093DR2 vs MC145151DW2R2
  • MC12093DR2 vs MC145151DW2
  • MC12093DR2 vs MC14046BFR2
  • MC12093DR2 vs MC14046BFR1
  • MC12093DR2 vs MC14046BFL2
  • MC12093DR2 vs MC14046BFL1
  • MC12093DR2 vs MC14046BFG
  • MC12093DR2 vs MC14046BFELG
  • MC12093DR2 vs MC14046BFEL
  • MC12093DR2 vs MC14046BF
  • MC12093DR2 vs MC14046BDWR2G
  • MC12093DR2 vs MC14046BDWG
  • MC12093DR2 vs MC14046BCPG
  • MC12093DR2 vs MC12095MNR4G
  • MC12093DR2 vs MC12095DR2G
  • MC12093DR2 vs MC12095DG
  • MC12093DR2 vs MC12095D
  • MC12093DR2 vs MC12093MNR4G
  • MC12093DR2 vs MC12093DR2G
  • MC12093DR2 vs MC12093DG
  • MC12093DR2 vs MC12093D
  • MC12093DR2 vs MC12080DR2G
  • MC12093DR2 vs MC12080DG
  • MC12093DR2 vs MC12026ADR2G
  • MC12093DR2 vs MC12026ADR2
  • MC12093DR2 vs MC12026ADG
  • MC12093DR2 vs MC12026AD
  • MC12093DR2 vs MC10EP139DWR2G
  • MC12093DR2 vs MC10EP139DWR2
  • MC12093DR2 vs MC10EP139DWG
  • MC12093DR2 vs MC10EP139DW
  • MC12093DR2 vs MC10EP139DTR2G
  • MC12093DR2 vs MC10EP139DTR2
  • MC12093DR2 vs MC10EP139DTG
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.