☰
MC14008BD
MC14008BD
Active
Description:  ADDER/SUBTRACTOR, 4-BIT
Manufacturer:  onsemi
Datasheet:   MC14008BD Datasheet
History Price: $0.10000
In Stock: 12800
MC14008BD Specification
Specification
Part No
MC14008BD
Category
Logic - Specialty Logic
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Supply Voltage
-
Number of Bits
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MC14008BD PDF Datasheet
MC14008BD Related Parts
MC100E416FN
MC100E416FN
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNG
MC100E416FNG
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2
MC100E416FNR2
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2G
MC100E416FNR2G
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100EL16D
MC100EL16D
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DG
MC100EL16DG
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DR2
MC100EL16DR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DR2G
MC100EL16DR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DT
MC100EL16DT
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTG
MC100EL16DTG
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2
MC100EL16DTR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2G
MC100EL16DTR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC14008BD Description

The MC14008BD is a versatile quad 2-input multiplexer (MUX) integrated circuit from the onsemi's CMOS series. It is designed for digital applications where multiple data sources need to be directed to a single output line. This device is widely used in data routing, signal selection, and control applications due to its low power consumption and high noise immunity.

## Key Features

1. Quad 2-Input Multiplexer:
- The MC14008BD contains four independent 2-input multiplexers, allowing it to select one of two inputs for each multiplexer based on the control signals.

2. Low Power Consumption:
- Designed using CMOS technology, the device operates at low static power and dynamic power levels, making it suitable for battery-operated devices.

3. Wide Supply Voltage Range:
- The chip can operate over a wide voltage range, enhancing its versatility in different applications.

4. High Noise Immunity:
- The device features high noise margins which ensure reliable operation even in noisy environments.

5. Standard TTL Compatible:
- The logic levels of the MC14008BD are compatible with standard TTL (Transistor-Transistor Logic), making it easy to interface with other logic families.

6. Temperature Range:
- The MC14008BD is designed to operate within a specified temperature range, making it suitable for various environmental conditions.

## Specifications

Here are the detailed specifications of the MC14008BD:

## Electrical Characteristics

- Supply Voltage (VDD):
- Minimum: 3V
- Maximum: 15V
- Input Voltage (VI):
- Maximum: VDD (the input voltage should not exceed the supply voltage)
- Output Voltage (VO):
- High Level (VOH): VDD - 0.5V (typical for VDD = 9V)
- Low Level (VOL): 0.5V (typical)
- Supply Current (IDD):
- Typically: 2 μA (at VDD = 9V)
- Input Current (II):
- Maximum: ±1 μA (input voltage range)
- Propagation Delay (tpd):
- Typically: 5 ns (for VDD = 9V)
- Noise Margin:
- High Noise Margin (NMH): 1.5V (minimum)
- Low Noise Margin (NML): 1.5V (minimum)

## Logic Configuration

- Number of Multiplexers: 4
- Number of Inputs per Multiplexer: 2
- Control Inputs: Each multiplexer has two select inputs (S0, S1) to choose between the two inputs.

## Pin Configuration

The MC14008BD typically comes in a 16-pin dual in-line package (DIP) or surface mount package (SOIC). The pin configuration is as follows:

- Pin 1: A1 (Input for MUX 1)
- Pin 2: B1 (Input for MUX 1)
- Pin 3: S0 (Select Input for MUX 1)
- Pin 4: S1 (Select Input for MUX 1)
- Pin 5: Y1 (Output for MUX 1)
- Pin 6: A2 (Input for MUX 2)
- Pin 7: B2 (Input for MUX 2)
- Pin 8: GND (Ground)
- Pin 9: A3 (Input for MUX 3)
- Pin 10: B3 (Input for MUX 3)
- Pin 11: S0 (Select Input for MUX 3)
- Pin 12: S1 (Select Input for MUX 3)
- Pin 13: Y3 (Output for MUX 3)
- Pin 14: A4 (Input for MUX 4)
- Pin 15: B4 (Input for MUX 4)
- Pin 16: Y4 (Output for MUX 4)

## Application Areas

The MC14008BD is utilized in a variety of applications, including:

1. Data Routing: Directing data from multiple sources to a single destination.
2. Signal Selection: Choosing between different signal paths in communication systems.
3. Logic Functions: Implementing various combinational logic functions in digital circuits.
4. Analog Signal Processing: Although primarily a digital device, it can be used in certain analog applications with careful design.
5. Control Systems: Managing input selections in automation and control applications.

## Advantages

- Versatility: With four multiplexers in one package, the MC14008BD provides flexibility in circuit design.
- Compatibility: Can easily interface with both TTL and CMOS logic systems.
- Reliability: High noise margins and low power operation ensure dependable performance in various environments.

## Development Tools and Resources

To aid in designing with the MC14008BD, developers can utilize:

- Datasheets: Detailed datasheets from onsemi provide comprehensive information about electrical characteristics and pin configurations.
- Development Boards: Evaluation boards can help in prototyping and testing.
- Simulation Software: Circuit simulation tools can model the behavior of the MC14008BD in specific applications.

## Conclusion

The onsemi MC14008BD is a robust quad 2-input multiplexer that combines efficiency, reliability, and versatility, making it an excellent choice for a wide range of digital applications. Its low power consumption, compatibility with various logic levels, and simple interfacing capabilities allow engineers to integrate it seamlessly into their designs. Whether used in consumer electronics, industrial controls, or communication systems, the MC14008BD stands out as a valuable component in modern electronic systems.
MC14008BD Compare Parts
  • MC14008BD vs MC14490FG
  • MC14008BD vs MC14490FELG
  • MC14008BD vs MC14490FEL
  • MC14008BD vs MC14490F
  • MC14008BD vs MC14490DWR2G
  • MC14008BD vs MC14490DWR2
  • MC14008BD vs MC14490DWG
  • MC14008BD vs MC14490DW
  • MC14008BD vs MC14008BF
  • MC14008BD vs MC14008BDR2G
  • MC14008BD vs MC14008BDR2
  • MC14008BD vs MC14008BCPG
  • MC14008BD vs MC14007UBFELG
  • MC14008BD vs MC14007UBDR2G
  • MC14008BD vs MC14007UBDR2
  • MC14008BD vs MC14007UBDG
  • MC14008BD vs MC14007UBD
  • MC14008BD vs MC14007UBCPG
  • MC14008BD vs MC14007UBCP
  • MC14008BD vs MC1229L
  • MC14008BD vs MC1229F
  • MC14008BD vs MC1221F
  • MC14008BD vs MC10LVEP16DTR2G
  • MC14008BD vs MC10LVEP16DTR2
  • MC14008BD vs MC10LVEP16DTG
  • MC14008BD vs MC10LVEP16DT
  • MC14008BD vs MC10LVEP16DR2G
  • MC14008BD vs MC10LVEP16DR2
  • MC14008BD vs MC10LVEP16DG
  • MC14008BD vs MC10LVEP16D
  • MC14008BD vs MC10H334FNR2G
  • MC14008BD vs MC10H334FNR2
  • MC14008BD vs MC10H334FNG
  • MC14008BD vs MC10H334FN
  • MC14008BD vs MC10H332PG
  • MC14008BD vs MC10H332P
  • MC14008BD vs MC10H332FNR2G
  • MC14008BD vs MC10H332FNR2
  • MC14008BD vs MC10H332FNG
  • MC14008BD vs MC10H332FN
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give