☰
MC14012BD
MC14012BD
Obsolete
Description:  IC GATE NAND 2CH 4-INP 14SOIC
Manufacturer:  onsemi
Datasheet:   MC14012BD Datasheet
History Price: $0.09000
In Stock: 46000
MC14012BD Specification
Specification
Part No
MC14012BD
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
2
Number of Inputs
4
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
8.8mA, 8.8mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
MC14012BD PDF Datasheet
MC14012BD Related Parts
MC1007P
MC1007P
Motorola
NOR GATE, ECL, PDIP14
MC1008P
MC1008P
Motorola
NOR GATE, ECL, PDIP14
MC1009P
MC1009P
Motorola
NOR GATE, ECL, PDIP14
MC10101FN
MC10101FN
onsemi
OR/NOR GATE
MC10101P
MC10101P
onsemi
OR/NOR GATE
MC10101PG
MC10101PG
onsemi
OR/NOR GATE 4-ELEMENT 2-IN ECL 1
MC10102FNR2
MC10102FNR2
onsemi
NOR GATE, 10K SERIES, ECL
MC10102L
MC10102L
onsemi
OR/NOR GATE
MC10102P
MC10102P
onsemi
OR/NOR GATE
MC10103FN
MC10103FN
onsemi
OR/NOR GATE
MC10103L
MC10103L
onsemi
OR/NOR GATE
MC10103P
MC10103P
onsemi
OR/NOR GATE
MC14012BD Compare Parts
  • MC14012BD vs MC1910F
  • MC14012BD vs MC1908F
  • MC14012BD vs MC1906F
  • MC14012BD vs MC1906F
  • MC14012BD vs MC1905F
  • MC14012BD vs MC1903F
  • MC14012BD vs MC1902F
  • MC14012BD vs MC1901F
  • MC14012BD vs MC1900F
  • MC14012BD vs MC1672L
  • MC14012BD vs MC1672F
  • MC14012BD vs MC1664F
  • MC14012BD vs MC1662F
  • MC14012BD vs MC1660L
  • MC14012BD vs MC14584BFL1
  • MC14012BD vs MC14584BFG
  • MC14012BD vs MC14584BFELG
  • MC14012BD vs MC14584BFEL
  • MC14012BD vs MC14584BF
  • MC14012BD vs MC14584BDTR2G
  • MC14012BD vs MC14584BDTR2
  • MC14012BD vs MC14584BDT
  • MC14012BD vs MC14584BDR2G
  • MC14012BD vs MC14584BDR2
  • MC14012BD vs MC14584BDG
  • MC14012BD vs MC14584BCPG
  • MC14012BD vs MC14106BDTR2G
  • MC14012BD vs MC14106BDTR2
  • MC14012BD vs MC14106BDR2G
  • MC14012BD vs MC14106BDG
  • MC14012BD vs MC14106BCPG
  • MC14012BD vs MC14093BFELG
  • MC14012BD vs MC14093BFEL
  • MC14012BD vs MC14093BDTR2G
  • MC14012BD vs MC14093BDTR2
  • MC14012BD vs MC14093BDR2G
  • MC14012BD vs MC14093BDR2
  • MC14012BD vs MC14093BDG
  • MC14012BD vs MC14093BCPG
  • MC14012BD vs MC14082BFR2
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!