☰
MC14046BCPG
MC14046BCPG
Obsolete
Description:  IC PHASE LOCK LOOP 16DIP
Manufacturer:  onsemi
Datasheet:   MC14046BCPG Datasheet
History Price: Obsolete
In Stock: 1680
MC14046BCPG Specification
Specification
Part No
MC14046BCPG
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Phase Lock Loop (PLL)
PLL
Yes
Input
CMOS
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
2:2
Differential - Input:Output
No/No
Frequency - Max
1.9MHz
Divider/Multiplier
No/No
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
MC14046BCPG PDF Datasheet
MC14046BCPG Related Parts
MC100EL34D
MC100EL34D
onsemi
IC CLOCK GEN ECL 2/4/8 16SOIC
MC100EL34DG
MC100EL34DG
onsemi
IC CLOCK GENERATOR 16SOIC
MC100EL34DR2
MC100EL34DR2
onsemi
IC CLOCK GENERATOR 16SOIC
MC100EL34DR2G
MC100EL34DR2G
onsemi
IC CLOCK GENERATOR 16SOIC
MC100EL38DW
MC100EL38DW
onsemi
IC CLOCK GEN ECL 2 4/6 20SOIC
MC100EL38DWG
MC100EL38DWG
onsemi
IC CLOCK GENERATOR 20SOIC
MC100EL38DWR2
MC100EL38DWR2
onsemi
IC CLOCK GENERATOR 20SOIC
MC100EL38DWR2G
MC100EL38DWR2G
onsemi
IC CLOCK GENERATOR 20SOIC
MC100EL39DW
MC100EL39DW
onsemi
IC CLOCK GEN ECL 2/4 4/6 20SOIC
MC100EL39DWG
MC100EL39DWG
onsemi
IC CLOCK GENERATOR 20SOIC
MC100EL39DWR2
MC100EL39DWR2
onsemi
IC CLOCK GENERATOR 20SOIC
MC100EL39DWR2G
MC100EL39DWR2G
onsemi
BBG ECL CLOCK GEN CHIP
MC14046BCPG Compare Parts
  • MC14046BCPG vs MC145170DT2
  • MC14046BCPG vs MC145170D2R2
  • MC14046BCPG vs MC145170D2
  • MC14046BCPG vs MC145158DW2
  • MC14046BCPG vs MC145152DW2R2
  • MC14046BCPG vs MC145152DW2
  • MC14046BCPG vs MC145151DW2R2
  • MC14046BCPG vs MC145151DW2
  • MC14046BCPG vs MC14046BFR2
  • MC14046BCPG vs MC14046BFR1
  • MC14046BCPG vs MC14046BFL2
  • MC14046BCPG vs MC14046BFL1
  • MC14046BCPG vs MC14046BFG
  • MC14046BCPG vs MC14046BFELG
  • MC14046BCPG vs MC14046BFEL
  • MC14046BCPG vs MC14046BF
  • MC14046BCPG vs MC14046BDWR2G
  • MC14046BCPG vs MC14046BDWG
  • MC14046BCPG vs MC12095MNR4G
  • MC14046BCPG vs MC12095DR2G
  • MC14046BCPG vs MC12095DG
  • MC14046BCPG vs MC12095D
  • MC14046BCPG vs MC12093MNR4G
  • MC14046BCPG vs MC12093DR2G
  • MC14046BCPG vs MC12093DR2
  • MC14046BCPG vs MC12093DG
  • MC14046BCPG vs MC12093D
  • MC14046BCPG vs MC12080DR2G
  • MC14046BCPG vs MC12080DG
  • MC14046BCPG vs MC12026ADR2G
  • MC14046BCPG vs MC12026ADR2
  • MC14046BCPG vs MC12026ADG
  • MC14046BCPG vs MC12026AD
  • MC14046BCPG vs MC10EP139DWR2G
  • MC14046BCPG vs MC10EP139DWR2
  • MC14046BCPG vs MC10EP139DWG
  • MC14046BCPG vs MC10EP139DW
  • MC14046BCPG vs MC10EP139DTR2G
  • MC14046BCPG vs MC10EP139DTR2
  • MC14046BCPG vs MC10EP139DTG
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.