☰
MC14052BD
MC14052BD
Active
Description:  IC MUX/DEMUX DUAL 4X1 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14052BD Datasheet
History Price: Active
In Stock: 3920
MC14052BD Specification
Specification
Part No
MC14052BD
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
-
Multiplexer/Demultiplexer Circuit
-
Number of Circuits
-
On-State Resistance (Max)
-
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
-
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
-
Current - Leakage (IS(off)) (Max)
-
Crosstalk
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MC14052BD PDF Datasheet
MC14052BD Related Parts
MC14016BCPG
MC14016BCPG
onsemi
IC SWITCH SPST-NOX4 400OHM 14DIP
MC14016BD
MC14016BD
onsemi
IC SW SPST-NOX4 400OHM 14SOIC
MC14016BDG
MC14016BDG
onsemi
IC SW SPST-NOX4 400OHM 14SOIC
MC14016BDR2
MC14016BDR2
onsemi
IC SWITCH 1X1 14SOIC
MC14016BDR2G
MC14016BDR2G
onsemi
IC SW SPST-NOX4 400OHM 14SOIC
MC14016BF
MC14016BF
Motorola
IC SW SPSTX4 400OHM 14SOIC
MC14016BFELG
MC14016BFELG
onsemi
IC SW SPST-NOX4 400OHM SOEIAJ-14
MC14051BCPG
MC14051BCPG
onsemi
IC MUX 8:1 280OHM 16DIP
MC14051BD
MC14051BD
onsemi
IC MUX/DEMUX 8X1 16SOIC
MC14051BDG
MC14051BDG
onsemi
IC MUX 8:1 280OHM 16SOIC
MC14051BDR2
MC14051BDR2
onsemi
IC MUX/DEMUX 8X1 16SOIC
MC14051BDR2G
MC14051BDR2G
onsemi
IC MUX 8:1 280OHM 16SOIC
MC14052BD Compare Parts
  • MC14052BD vs MC14551BFELG
  • MC14052BD vs MC14551BFEL
  • MC14052BD vs MC14551BF
  • MC14052BD vs MC14551BDR2G
  • MC14052BD vs MC14551BDG
  • MC14052BD vs MC14551BD
  • MC14052BD vs MC14551BCPG
  • MC14052BD vs MC14067BDWR2G
  • MC14052BD vs MC14067BDWR2
  • MC14052BD vs MC14067BDWG
  • MC14052BD vs MC14067BCPG
  • MC14052BD vs MC14067BCP
  • MC14052BD vs MC14066BD
  • MC14052BD vs MC14053BFR1
  • MC14052BD vs MC14053BFL1
  • MC14052BD vs MC14053BFG
  • MC14052BD vs MC14053BFELG
  • MC14052BD vs MC14053BFEL
  • MC14052BD vs MC14053BF
  • MC14052BD vs MC14053BDTR2G
  • MC14052BD vs MC14053BDTR2
  • MC14052BD vs MC14053BDT
  • MC14052BD vs MC14053BDR2G
  • MC14052BD vs MC14053BDR2G
  • MC14052BD vs MC14053BDR2
  • MC14052BD vs MC14053BDG
  • MC14052BD vs MC14053BD
  • MC14052BD vs MC14053BCPG
  • MC14052BD vs MC14053BCL
  • MC14052BD vs MC14052BFR2
  • MC14052BD vs MC14052BFR1
  • MC14052BD vs MC14052BFL2
  • MC14052BD vs MC14052BFL1
  • MC14052BD vs MC14052BFG
  • MC14052BD vs MC14052BFELG
  • MC14052BD vs MC14052BFEL
  • MC14052BD vs MC14052BF
  • MC14052BD vs MC14052BDTR2G
  • MC14052BD vs MC14052BDTR2
  • MC14052BD vs MC14052BDT
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping