Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ onsemi MC14066BDR2
MC14066BDR2
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC MULTIPLEXER QUAD 4X1 14SOIC
Manufacturer:
onsemi
Datasheet:
MC14066BDR2 Datasheet
History Price: $0.09000
In Stock: 29760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14066BDR2 Specification
Specification
Part No
MC14066BDR2
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
onsemi
Series
4000B
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bilateral, FET Switches
Circuit
1 x 1:1
Independent Circuits
-
Current - Output High, Low
-
Voltage Supply Source
Dual Supply
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
MC14066BDR2 PDF Datasheet
MC14066BDR2 Datasheet
Click and Download: MC14066BDR2 Datasheet
MC14066BDR2 Related Parts
MC100E157FN
onsemi
IC MULTIPLEXER 1 X 2:1 28PLCC
MC100E157FNG
onsemi
IC MULTIPLEXER 1 X 2:1 28PLCC
MC100E157FNR2
onsemi
IC MULTIPLEXER 1 X 2:1 28PLCC
MC100E157FNR2G
onsemi
IC MULTIPLEXER 1 X 2:1 28PLCC
MC100E158FN
onsemi
IC MULTIPLEXER 5 X 2:1 28PLCC
MC100E158FNG
onsemi
IC MULTIPLEXER 5 X 2:1 28PLCC
MC100E158FNR2
onsemi
IC MULTIPLEXER 5 X 2:1 28PLCC
MC100E158FNR2G
onsemi
IC MULTIPLEXER 5 X 2:1 28PLCC
MC100E163FN
onsemi
IC MULTIPLEXER 1 X 8:1 28PLCC
MC100E163FNG
onsemi
IC MULTIPLEXER 1 X 8:1 28PLCC
MC100E163FNR2
onsemi
IC MULTIPLEXER 1 X 8:1 28PLCC
MC100E163FNR2G
onsemi
IC MULTIPLEXER 1 X 8:1 28PLCC
MC14066BDR2 Compare Parts
MC14066BDR2 vs MC14556BFEL
MC14066BDR2 vs MC14556BDR2G
MC14066BDR2 vs MC14556BDR2
MC14066BDR2 vs MC14556BD
MC14066BDR2 vs MC14556BCPG
MC14066BDR2 vs MC14556BCP
MC14066BDR2 vs MC14555BFELG
MC14066BDR2 vs MC14555BFEL
MC14066BDR2 vs MC14555BDR2G
MC14066BDR2 vs MC14555BDR2
MC14066BDR2 vs MC14555BDG
MC14066BDR2 vs MC14555BD
MC14066BDR2 vs MC14555BCPG
MC14066BDR2 vs MC14555BCP
MC14066BDR2 vs MC14532BF
MC14066BDR2 vs MC14532BDR2G
MC14066BDR2 vs MC14532BDR2
MC14066BDR2 vs MC14532BDG
MC14066BDR2 vs MC14532BD
MC14066BDR2 vs MC14532BCPG
MC14066BDR2 vs MC14532BCP
MC14066BDR2 vs MC14515BDWR2G
MC14066BDR2 vs MC14515BCPG
MC14066BDR2 vs MC14515BCP
MC14066BDR2 vs MC14514BDWR2G
MC14066BDR2 vs MC14514BCPG
MC14066BDR2 vs MC14514BCP
MC14066BDR2 vs MC14512BFL1
MC14066BDR2 vs MC14512BFEL
MC14066BDR2 vs MC14512BF
MC14066BDR2 vs MC14512BDR2G
MC14066BDR2 vs MC14512BDR2
MC14066BDR2 vs MC14512BDG
MC14066BDR2 vs MC14512BD
MC14066BDR2 vs MC14512BCPG
MC14066BDR2 vs MC14066BFR2
MC14066BDR2 vs MC14066BFR1
MC14066BDR2 vs MC14066BFL1
MC14066BDR2 vs MC14066BFG
MC14066BDR2 vs MC14066BFELG
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied