☰
MC14070BCPG
MC14070BCPG
Obsolete
Description:  IC GATE XOR 4CH 2-INP 14DIP
Manufacturer:  onsemi
Datasheet:   MC14070BCPG Datasheet
History Price: Obsolete
In Stock: 10720
MC14070BCPG Specification
Specification
Part No
MC14070BCPG
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
XOR (Exclusive OR)
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
8.8mA, 8.8mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
110ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
MC14070BCPG PDF Datasheet
MC14070BCPG Related Parts
MC1007P
MC1007P
Motorola
NOR GATE, ECL, PDIP14
MC1008P
MC1008P
Motorola
NOR GATE, ECL, PDIP14
MC1009P
MC1009P
Motorola
NOR GATE, ECL, PDIP14
MC10101FN
MC10101FN
onsemi
OR/NOR GATE
MC10101P
MC10101P
onsemi
OR/NOR GATE
MC10101PG
MC10101PG
onsemi
OR/NOR GATE 4-ELEMENT 2-IN ECL 1
MC10102FNR2
MC10102FNR2
onsemi
NOR GATE, 10K SERIES, ECL
MC10102L
MC10102L
onsemi
OR/NOR GATE
MC10102P
MC10102P
onsemi
OR/NOR GATE
MC10103FN
MC10103FN
onsemi
OR/NOR GATE
MC10103L
MC10103L
onsemi
OR/NOR GATE
MC10103P
MC10103P
onsemi
OR/NOR GATE
MC14070BCPG Compare Parts
  • MC14070BCPG vs MC1910F
  • MC14070BCPG vs MC1908F
  • MC14070BCPG vs MC1906F
  • MC14070BCPG vs MC1906F
  • MC14070BCPG vs MC1905F
  • MC14070BCPG vs MC1903F
  • MC14070BCPG vs MC1902F
  • MC14070BCPG vs MC1901F
  • MC14070BCPG vs MC1900F
  • MC14070BCPG vs MC1672L
  • MC14070BCPG vs MC1672F
  • MC14070BCPG vs MC1664F
  • MC14070BCPG vs MC1662F
  • MC14070BCPG vs MC1660L
  • MC14070BCPG vs MC14584BFL1
  • MC14070BCPG vs MC14584BFG
  • MC14070BCPG vs MC14584BFELG
  • MC14070BCPG vs MC14584BFEL
  • MC14070BCPG vs MC14584BF
  • MC14070BCPG vs MC14584BDTR2G
  • MC14070BCPG vs MC14584BDTR2
  • MC14070BCPG vs MC14584BDT
  • MC14070BCPG vs MC14584BDR2G
  • MC14070BCPG vs MC14584BDR2
  • MC14070BCPG vs MC14584BDG
  • MC14070BCPG vs MC14584BCPG
  • MC14070BCPG vs MC14106BDTR2G
  • MC14070BCPG vs MC14106BDTR2
  • MC14070BCPG vs MC14106BDR2G
  • MC14070BCPG vs MC14106BDG
  • MC14070BCPG vs MC14106BCPG
  • MC14070BCPG vs MC14093BFELG
  • MC14070BCPG vs MC14093BFEL
  • MC14070BCPG vs MC14093BDTR2G
  • MC14070BCPG vs MC14093BDTR2
  • MC14070BCPG vs MC14093BDR2G
  • MC14070BCPG vs MC14093BDR2
  • MC14070BCPG vs MC14093BDG
  • MC14070BCPG vs MC14093BCPG
  • MC14070BCPG vs MC14082BFR2
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!