Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ onsemi MC14094BD
MC14094BD
Active
Logic - Shift Registers
Description:
IC SHIFT REGISTER 8STAGE 16-SOIC
Manufacturer:
onsemi
Datasheet:
MC14094BD Datasheet
History Price: Active
In Stock: 39920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14094BD Specification
Specification
Part No
MC14094BD
Category
Logic - Shift Registers
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Tri-State
Number of Elements
1
Number of Bits per Element
8
Function
Serial to Parallel
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MC14094BD PDF Datasheet
MC14094BD Datasheet
Click and Download: MC14094BD Datasheet
MC14094BD Related Parts
MC100E141FN
onsemi
IC SHIFT REGISTER 8BIT 28-PLCC
MC100E141FNG
onsemi
IC SHIFT REGISTER 8BIT 28-PLCC
MC100E141FNR2
onsemi
IC SHIFT REGISTER 8BIT 28-PLCC
MC100E141FNR2G
onsemi
IC SHIFT REGISTER 8BIT 28-PLCC
MC100E142FN
onsemi
IC REGISTER SHFT 9BIT ECL 28PLCC
MC100E142FNG
onsemi
IC REGISTER SHFT 9BIT ECL 28PLCC
MC100E142FNR2
onsemi
IC REGISTER SHFT 9BIT ECL 28PLCC
MC100E142FNR2G
onsemi
IC REGISTER SHFT 9BIT ECL 28PLCC
MC100E143FN
onsemi
IC REGISTER HOLD 9BIT ECL 28PLCC
MC100E143FNG
onsemi
IC REGISTER HOLD 9BIT ECL 28PLCC
MC100E143FNR2
onsemi
IC REGISTER HOLD 9BIT ECL 28PLCC
MC100E143FNR2G
onsemi
IC REGISTER HOLD 9BIT ECL 28PLCC
MC14094BD Compare Parts
MC14094BD vs MC14559BDWR2
MC14094BD vs MC14559BCPG
MC14094BD vs MC14559BCP
MC14094BD vs MC14557BFL1
MC14094BD vs MC14557BF
MC14094BD vs MC14557BDWR2G
MC14094BD vs MC14557BDWR2
MC14094BD vs MC14557BDWG
MC14094BD vs MC14557BDW
MC14094BD vs MC14557BCPG
MC14094BD vs MC14549BDWR2G
MC14094BD vs MC14549BCPG
MC14094BD vs MC14517BDWR2G
MC14094BD vs MC14517BDWR2
MC14094BD vs MC14517BDWG
MC14094BD vs MC14517BCPG
MC14094BD vs MC14094BFG
MC14094BD vs MC14094BFELG
MC14094BD vs MC14094BFEL
MC14094BD vs MC14094BF
MC14094BD vs MC14094BDTR2G
MC14094BD vs MC14094BDTR2
MC14094BD vs MC14094BDR2G
MC14094BD vs MC14094BDR2
MC14094BD vs MC14094BDG
MC14094BD vs MC14094BCPG
MC14094BD vs MC14094BCL
MC14094BD vs MC14035BCP
MC14094BD vs MC14021BFR1
MC14094BD vs MC14021BFELG
MC14094BD vs MC14021BF
MC14094BD vs MC14021BDR2G
MC14094BD vs MC14021BDR2
MC14094BD vs MC14021BDG
MC14094BD vs MC14021BD
MC14094BD vs MC14021BCPG
MC14094BD vs MC14021BCP
MC14094BD vs MC14015BFR1
MC14094BD vs MC14015BFL1
MC14094BD vs MC14015BFELG
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller