☰
MC1489DR2
MC1489DR2
Obsolete
Description:  IC RECEIVER 0/4 14SOIC
Manufacturer:  onsemi
Datasheet:   MC1489DR2 Datasheet
History Price: $0.23000
In Stock: 38160
MC1489DR2 Specification
Specification
Part No
MC1489DR2
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
RS232
Number of Drivers/Receivers
0/4
Duplex
-
Receiver Hysteresis
250 mV
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
MC1489DR2 PDF Datasheet
MC1489DR2 Related Parts
MC100E116FN
MC100E116FN
onsemi
IC LINE RECEIVER QUINT 28-PLCC
MC100E116FNG
MC100E116FNG
onsemi
IC LINE RECEIVER QUINT 28-PLCC
MC100E116FNR2
MC100E116FNR2
onsemi
IC LINE RECEIVER QUINT 28-PLCC
MC100E116FNR2G
MC100E116FNR2G
onsemi
IC LINE RECEIVER QUINT 28-PLCC
MC100E336FN
MC100E336FN
onsemi
REGISTERED BUS TRANSCEIVER
MC100ES6017EG
MC100ES6017EG
Renesas Electronics
IC RECEIVER 0/4 20SOIC
MC100ES6017EGR2
MC100ES6017EGR2
Renesas Electronics
IC RECEIVER 0/4 20SOIC
MC10114FN
MC10114FN
onsemi
TRIPLE RECEIVER 20-PIN PLLC RAIL
MC10114L
MC10114L
onsemi
TRIPLE RECEIVER 16-PIN CDIP RAIL
MC10114P
MC10114P
onsemi
TRIPLE RECEIVER 16-PIN PDIP RAIL
MC10115FN
MC10115FN
onsemi
LINE RECEIVER
MC10115FNR2
MC10115FNR2
onsemi
LINE RECEIVER
MC1489DR2 Compare Parts
  • MC1489DR2 vs MC14C88BP
  • MC1489DR2 vs MC14C88BDR2
  • MC1489DR2 vs MC1489PG
  • MC1489DR2 vs MC1489P
  • MC1489DR2 vs MC1489NG4
  • MC1489DR2 vs MC1489NE4
  • MC1489DR2 vs MC1489N
  • MC1489DR2 vs MC1489MR1
  • MC1489DR2 vs MC1489ML1
  • MC1489DR2 vs MC1489MG
  • MC1489DR2 vs MC1489MELG
  • MC1489DR2 vs MC1489MEL
  • MC1489DR2 vs MC1489M
  • MC1489DR2 vs MC1489DR2G
  • MC1489DR2 vs MC1489DG
  • MC1489DR2 vs MC1489D1013TR
  • MC1489DR2 vs MC1489D
  • MC1489DR2 vs MC1489APG
  • MC1489DR2 vs MC1489AP
  • MC1489DR2 vs MC1489AP
  • MC1489DR2 vs MC1489AN
  • MC1489DR2 vs MC1489AMR2
  • MC1489DR2 vs MC1489AMR1
  • MC1489DR2 vs MC1489AML2
  • MC1489DR2 vs MC1489AML1
  • MC1489DR2 vs MC1489AMG
  • MC1489DR2 vs MC1489AMELG
  • MC1489DR2 vs MC1489AMEL
  • MC1489DR2 vs MC1489AM
  • MC1489DR2 vs MC1489ADR2G
  • MC1489DR2 vs MC1489ADR2
  • MC1489DR2 vs MC1489ADG
  • MC1489DR2 vs MC1489AD
  • MC1489DR2 vs MC1488PG
  • MC1489DR2 vs MC1488P
  • MC1489DR2 vs MC1488P
  • MC1489DR2 vs MC1488NG4
  • MC1489DR2 vs MC1488NE4
  • MC1489DR2 vs MC1488N
  • MC1489DR2 vs MC1488MR1
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)