☰
MC33025PG
MC33025PG
Obsolete
Description:  IC OFFLINE SW HALF-BRDG 16DIP
Manufacturer:  onsemi
Datasheet:   MC33025PG Datasheet
History Price: $2.72000
In Stock: 41200
MC33025PG Specification
Specification
Part No
MC33025PG
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Half-Bridge
Voltage - Start Up
9.2 V
Voltage - Supply (Vcc/Vdd)
8.4V ~ 30V
Duty Cycle
45%
Frequency - Switching
1MHz
Power (Watts)
-
Fault Protection
Current Limiting
Control Features
Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
Mounting Type
Through Hole
MC33025PG PDF Datasheet
MC33025PG Related Parts
MC33023DW
MC33023DW
onsemi
IC OFFLINE SWITCH FWD 16SOIC
MC33023DWG
MC33023DWG
onsemi
IC OFFLINE SWITCH FWD 16SOIC
MC33023DWR2
MC33023DWR2
onsemi
IC OFFLINE SWITCH FWD 16SOIC
MC33023DWR2G
MC33023DWR2G
onsemi
IC OFFLINE SWITCH FWD 16SOIC
MC33025DW
MC33025DW
onsemi
IC OFFLINE SW HALF-BRDG 16SOIC
MC33025DWG
MC33025DWG
onsemi
IC OFFLINE SW HALF-BRDG 16SOIC
MC33025DWR2
MC33025DWR2
onsemi
IC OFFLINE SW HALF-BRDG 16SOIC
MC33025DWR2G
MC33025DWR2G
onsemi
IC OFFLINE SW HALF-BRDG 16SOIC
MC33025P
MC33025P
onsemi
IC OFFLINE SW HALF-BRDG 16DIP
MC33362DW
MC33362DW
onsemi
IC OFFLINE SW MULT TOP 16SOIC
MC33362DWG
MC33362DWG
onsemi
IC OFFLINE SW MULT TOP 16SOIC
MC33362DWR2
MC33362DWR2
onsemi
IC OFFLINE SW MULT TOP 16SOIC
MC33025PG Compare Parts
  • MC33025PG vs MC34025P
  • MC33025PG vs MC34025DWR2G
  • MC33025PG vs MC34025DWR2
  • MC33025PG vs MC34025DWG
  • MC33025PG vs MC34025DW
  • MC33025PG vs MC34023PG
  • MC33025PG vs MC34023P
  • MC33025PG vs MC33364DR2G
  • MC33025PG vs MC33364DR2
  • MC33025PG vs MC33364DG
  • MC33025PG vs MC33364D2R2G
  • MC33025PG vs MC33364D2R2
  • MC33025PG vs MC33364D2G
  • MC33025PG vs MC33364D2
  • MC33025PG vs MC33364D1R2G
  • MC33025PG vs MC33364D1R2
  • MC33025PG vs MC33364D1G
  • MC33025PG vs MC33364D1
  • MC33025PG vs MC33364D
  • MC33025PG vs MC33363P
  • MC33025PG vs MC33363BDWR2G
  • MC33025PG vs MC33363BDWR2
  • MC33025PG vs MC33363BDWG
  • MC33025PG vs MC33363APG
  • MC33025PG vs MC33363AP
  • MC33025PG vs MC33363ADWR2G
  • MC33025PG vs MC33363ADWR2
  • MC33025PG vs MC33363ADWG
  • MC33025PG vs MC33363ADW
  • MC33025PG vs MC33362XDWR2G
  • MC33025PG vs MC33362DWR2G
  • MC33025PG vs MC33362DWR2
  • MC33025PG vs MC33362DWG
  • MC33025PG vs MC33362DW
  • MC33025PG vs MC33025P
  • MC33025PG vs MC33025DWR2G
  • MC33025PG vs MC33025DWR2
  • MC33025PG vs MC33025DWG
  • MC33025PG vs MC33025DW
  • MC33025PG vs MC33023DWR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!