Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ onsemi MC33340DR2
MC33340DR2
Obsolete
PMIC - Battery Chargers
Description:
IC BATT CHG MULTI-CHEM 8SOIC
Manufacturer:
onsemi
Datasheet:
MC33340DR2 Datasheet
History Price: Obsolete
In Stock: 41680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC33340DR2 Specification
Specification
Part No
MC33340DR2
Category
PMIC - Battery Chargers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Multi-Chemistry
Number of Cells
-
Current - Charging
-
Programmable Features
Timer
Fault Protection
Over Temperature, Over Voltage
Charge Current - Max
-
Battery Pack Voltage
-
Voltage - Supply (Max)
18V
Interface
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC33340DR2 PDF Datasheet
MC33340DR2 Datasheet
Click and Download: MC33340DR2 Datasheet
MC33340DR2 Related Parts
MC32BC3770CSR2
Freescale Semiconductor
IC BATT CHG LI-ION 1CELL 25WLCSP
MC33340D
onsemi
IC BATT CHG MULTI-CHEM 8SOIC
MC33340DG
onsemi
IC BATT CHG MULTI-CHEM 8SOIC
MC33340DR2G
onsemi
IC BATT CHG MULTI-CHEM 8SOIC
MC33340P
onsemi
IC BATT CHG MULTI-CHEM 8DIP
MC33340PG
onsemi
IC BATT CHG MULTI-CHEM 8DIP
MC33341D
onsemi
IC BATT CONTRLR FAST 8SOIC
MC33341DG
onsemi
IC BATT CHG 8SOIC
MC33341DR2
onsemi
IC BATT CONTRLR FAST 8SOIC
MC33341DR2G
onsemi
IC BATT CONTRLR FAST 8SOIC
MC33341P
onsemi
IC BATT FAST CHG CNTRLR 8DIP
MC33341PG
onsemi
IC BATT FAST CHG CNTRLR 8DIP
MC33340DR2 Compare Parts
MC33340DR2 vs MC34675AEPR2
MC33340DR2 vs MC34675AEPR2
MC33340DR2 vs MC34674DEPR2
MC33340DR2 vs MC34674DEPR2
MC33340DR2 vs MC34674CEPR2
MC33340DR2 vs MC34674BEPR2
MC33340DR2 vs MC34674AEPR2
MC33340DR2 vs MC34674AEPR2
MC33340DR2 vs MC34673AEPR2
MC33340DR2 vs MC34673AEPR2
MC33340DR2 vs MC34671AEPR2
MC33340DR2 vs MC33342PG
MC33340DR2 vs MC33342P
MC33340DR2 vs MC33342DR2G
MC33340DR2 vs MC33342DR2
MC33340DR2 vs MC33342DG
MC33340DR2 vs MC33342D
MC33340DR2 vs MC33341PG
MC33340DR2 vs MC33341P
MC33340DR2 vs MC33341DR2G
MC33340DR2 vs MC33341DR2
MC33340DR2 vs MC33341DG
MC33340DR2 vs MC33341D
MC33340DR2 vs MC33340PG
MC33340DR2 vs MC33340P
MC33340DR2 vs MC33340DR2G
MC33340DR2 vs MC33340DG
MC33340DR2 vs MC33340D
MC33340DR2 vs MC32BC3770CSR2
MC33340DR2 vs MC34676BEPR2
MC33340DR2 vs MC32BC3770CSR2
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!