Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi MC33565DR2
MC33565DR2
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.3V 200MA 8SOIC
Manufacturer:
onsemi
Datasheet:
MC33565DR2 Datasheet
History Price: $0.25000
In Stock: 15680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC33565DR2 Specification
Specification
Part No
MC33565DR2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
200mA
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
-
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-5 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC33565DR2 PDF Datasheet
MC33565DR2 Datasheet
Click and Download: MC33565DR2 Datasheet
MC33565DR2 Related Parts
MC33263NW-30R2
onsemi
IC REG LINEAR FIXED LDO REG
MC33263NW-38R2
onsemi
IC REG LINEAR FIXED LDO REG
MC33263NW-40R2
onsemi
IC REG LINEAR FIXED LDO REG
MC33263NW-47R2
onsemi
IC REG LINEAR FIXED LDO REG
MC33264D-3.8
onsemi
IC REG LINEAR FIXED LDO REG
MC33264D-5.0
onsemi
IC REG LINEAR FIXED LDO REG
MC33267D2T
onsemi
IC REG LINEAR FIXED LDO REG
MC33267D2TR4
onsemi
IC REG LINEAR FIXED LDO REG
MC33269D
onsemi
IC REG LIN POS ADJ 800MA 8SOIC
MC33269D-012
onsemi
IC REG LINEAR 12V 800MA 8SOIC
MC33269D-012G
onsemi
IC REG LINEAR 12V 800MA 8SOIC
MC33269D-3.3
onsemi
IC REG LINEAR 3.3V 800MA 8SOIC
MC33565DR2 Compare Parts
MC33565DR2 vs MC33765DTBR2
MC33565DR2 vs MC33765DTBG
MC33565DR2 vs MC33765DTB
MC33565DR2 vs MC33762DM-3030RG
MC33565DR2 vs MC33762DM-3030R2
MC33565DR2 vs MC33762DM-2828RG
MC33565DR2 vs MC33762DM-2828R2
MC33565DR2 vs MC33762DM-2525RG
MC33565DR2 vs MC33762DM-2525R2
MC33565DR2 vs MC33761SNT1-050G
MC33565DR2 vs MC33761SNT1-050
MC33565DR2 vs MC33761SNT1-030G
MC33565DR2 vs MC33761SNT1-030
MC33565DR2 vs MC33761SNT1-029G
MC33565DR2 vs MC33761SNT1-029
MC33565DR2 vs MC33761SNT1-028G
MC33565DR2 vs MC33761SNT1-028
MC33565DR2 vs MC33761SNT1-025G
MC33565DR2 vs MC33761SNT1-025
MC33565DR2 vs MC33565DR2G
MC33565DR2 vs MC33565DMR2G
MC33565DR2 vs MC33565DMR2
MC33565DR2 vs MC33565DG
MC33565DR2 vs MC33565D
MC33565DR2 vs MC33375ST-5.0T3G
MC33565DR2 vs MC33375ST-5.0T3
MC33565DR2 vs MC33375ST-3.3T3G
MC33565DR2 vs MC33375ST-3.3T3
MC33565DR2 vs MC33375ST-3.0T3G
MC33565DR2 vs MC33375ST-3.0T3
MC33565DR2 vs MC33375ST-2.5T3G
MC33565DR2 vs MC33375ST-2.5T3
MC33565DR2 vs MC33375ST-1.8T3G
MC33565DR2 vs MC33375ST-1.8T3
MC33565DR2 vs MC33375D-5.0R2G
MC33565DR2 vs MC33375D-5.0R2
MC33565DR2 vs MC33375D-5.0G
MC33565DR2 vs MC33375D-5.0
MC33565DR2 vs MC33375D-3.3R2G
MC33565DR2 vs MC33375D-3.3R2
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great