☰
MC33765DTBR2
MC33765DTBR2
Obsolete
Description:  IC REG LIN 2.8V QUAD 16TSSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 28080
MC33765DTBR2 Specification
Specification
Part No
MC33765DTBR2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
5
Voltage - Input (Max)
5.3V
Voltage - Output (Min/Fixed)
2.8V, 2.8V, 2.8V, 2.8V, 2.8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.17V @ 30mA, 1.7V @ 40mA, 1.7V @ 50mA, 0.3V @ 150mA, 0.17V @ 60mA
Current - Output
30mA, 40mA, 50mA, 150mA, 60mA
Current - Quiescent (Iq)
470 μA
Current - Supply (Max)
-
PSRR
60dB ~ 45dB (1kHz ~ 10kHz), 60dB ~ 22dB (1kHz ~ 100kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
MC33765DTBR2 PDF Datasheet
MC33765DTBR2 Related Parts
MC33263NW-30R2
MC33263NW-30R2
onsemi
IC REG LINEAR FIXED LDO REG
MC33263NW-38R2
MC33263NW-38R2
onsemi
IC REG LINEAR FIXED LDO REG
MC33263NW-40R2
MC33263NW-40R2
onsemi
IC REG LINEAR FIXED LDO REG
MC33263NW-47R2
MC33263NW-47R2
onsemi
IC REG LINEAR FIXED LDO REG
MC33264D-3.8
MC33264D-3.8
onsemi
IC REG LINEAR FIXED LDO REG
MC33264D-5.0
MC33264D-5.0
onsemi
IC REG LINEAR FIXED LDO REG
MC33267D2T
MC33267D2T
onsemi
IC REG LINEAR FIXED LDO REG
MC33267D2TR4
MC33267D2TR4
onsemi
IC REG LINEAR FIXED LDO REG
MC33269D
MC33269D
onsemi
IC REG LIN POS ADJ 800MA 8SOIC
MC33269D-012
MC33269D-012
onsemi
IC REG LINEAR 12V 800MA 8SOIC
MC33269D-012G
MC33269D-012G
onsemi
IC REG LINEAR 12V 800MA 8SOIC
MC33269D-3.3
MC33269D-3.3
onsemi
IC REG LINEAR 3.3V 800MA 8SOIC
MC33765DTBR2 Compare Parts
  • MC33765DTBR2 vs MC33765DTBG
  • MC33765DTBR2 vs MC33765DTB
  • MC33765DTBR2 vs MC33762DM-3030RG
  • MC33765DTBR2 vs MC33762DM-3030R2
  • MC33765DTBR2 vs MC33762DM-2828RG
  • MC33765DTBR2 vs MC33762DM-2828R2
  • MC33765DTBR2 vs MC33762DM-2525RG
  • MC33765DTBR2 vs MC33762DM-2525R2
  • MC33765DTBR2 vs MC33761SNT1-050G
  • MC33765DTBR2 vs MC33761SNT1-050
  • MC33765DTBR2 vs MC33761SNT1-030G
  • MC33765DTBR2 vs MC33761SNT1-030
  • MC33765DTBR2 vs MC33761SNT1-029G
  • MC33765DTBR2 vs MC33761SNT1-029
  • MC33765DTBR2 vs MC33761SNT1-028G
  • MC33765DTBR2 vs MC33761SNT1-028
  • MC33765DTBR2 vs MC33761SNT1-025G
  • MC33765DTBR2 vs MC33761SNT1-025
  • MC33765DTBR2 vs MC33565DR2G
  • MC33765DTBR2 vs MC33565DR2
  • MC33765DTBR2 vs MC33565DMR2G
  • MC33765DTBR2 vs MC33565DMR2
  • MC33765DTBR2 vs MC33565DG
  • MC33765DTBR2 vs MC33565D
  • MC33765DTBR2 vs MC33375ST-5.0T3G
  • MC33765DTBR2 vs MC33375ST-5.0T3
  • MC33765DTBR2 vs MC33375ST-3.3T3G
  • MC33765DTBR2 vs MC33375ST-3.3T3
  • MC33765DTBR2 vs MC33375ST-3.0T3G
  • MC33765DTBR2 vs MC33375ST-3.0T3
  • MC33765DTBR2 vs MC33375ST-2.5T3G
  • MC33765DTBR2 vs MC33375ST-2.5T3
  • MC33765DTBR2 vs MC33375ST-1.8T3G
  • MC33765DTBR2 vs MC33375ST-1.8T3
  • MC33765DTBR2 vs MC33375D-5.0R2G
  • MC33765DTBR2 vs MC33375D-5.0R2
  • MC33765DTBR2 vs MC33375D-5.0G
  • MC33765DTBR2 vs MC33375D-5.0
  • MC33765DTBR2 vs MC33375D-3.3R2G
  • MC33765DTBR2 vs MC33375D-3.3R2
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great