☰
MC34151P
MC34151P
Obsolete
Description:  IC GATE DRVR LOW-SIDE 8DIP
Manufacturer:  onsemi
Datasheet:   MC34151P Datasheet
History Price: Obsolete
In Stock: 42160
MC34151P Specification
Specification
Part No
MC34151P
Category
PMIC - Gate Drivers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
6.5V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.6V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
31ns, 32ns
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MC34151P PDF Datasheet
MC34151P Related Parts
MC33151D
MC33151D
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
MC33151DG
MC33151DG
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
MC33151DG
MC33151DG
onsemi
MC33151 - HIGH SPEED DUAL MOSFET
MC33151DR2
MC33151DR2
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
MC33151DR2G
MC33151DR2G
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
MC33151P
MC33151P
onsemi
IC GATE DRVR LOW-SIDE 8DIP
MC33151PG
MC33151PG
onsemi
IC GATE DRVR LOW-SIDE 8DIP
MC33151VDR2
MC33151VDR2
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
MC33151VDR2G
MC33151VDR2G
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
MC33152D
MC33152D
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
MC33152DG
MC33152DG
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
MC33152DR2
MC33152DR2
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
MC34151P Compare Parts
  • MC34151P vs MC34152P
  • MC34151P vs MC34152DR2G
  • MC34151P vs MC34152DR2
  • MC34151P vs MC34152DG
  • MC34151P vs MC34152D
  • MC34151P vs MC34151PG
  • MC34151P vs MC34151DR2G
  • MC34151P vs MC34151DR2
  • MC34151P vs MC34151DG
  • MC34151P vs MC34151D
  • MC34151P vs MC33GD3100EKR2
  • MC34151P vs MC33GD3100EK
  • MC34151P vs MC33GD3100A3EKR2
  • MC34151P vs MC33GD3100A3EK
  • MC34151P vs MC33883HEGR2
  • MC34151P vs MC33883HEGR2
  • MC34151P vs MC33883HEG
  • MC34151P vs MC33883DWR2
  • MC34151P vs MC33883DW
  • MC34151P vs MC33395TEWR2
  • MC34151P vs MC33395TEW
  • MC34151P vs MC33395TDWBR2
  • MC34151P vs MC33395EWR2
  • MC34151P vs MC33395EW
  • MC34151P vs MC33395DWBR2
  • MC34151P vs MC33395DWB
  • MC34151P vs MC33285D
  • MC34151P vs MC33285D
  • MC34151P vs MC33153PG
  • MC34151P vs MC33153P
  • MC34151P vs MC33153DR2G
  • MC34151P vs MC33153DR2
  • MC34151P vs MC33153DG
  • MC34151P vs MC33153D
  • MC34151P vs MC33152VDR2G
  • MC34151P vs MC33152VDR2
  • MC34151P vs MC33152VDG
  • MC34151P vs MC33152PG
  • MC34151P vs MC33152P
  • MC34151P vs MC33152DR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give