☰
MC34152P
MC34152P
Obsolete
Description:  IC GATE DRVR LOW-SIDE 8DIP
Manufacturer:  onsemi
Datasheet:   MC34152P Datasheet
History Price: Obsolete
In Stock: 880
MC34152P Specification
Specification
Part No
MC34152P
Category
PMIC - Gate Drivers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
6.1V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.6V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
36ns, 32ns
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MC34152P PDF Datasheet
MC34152P Related Parts
MC33151D
MC33151D
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
MC33151DG
MC33151DG
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
MC33151DG
MC33151DG
onsemi
MC33151 - HIGH SPEED DUAL MOSFET
MC33151DR2
MC33151DR2
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
MC33151DR2G
MC33151DR2G
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
MC33151P
MC33151P
onsemi
IC GATE DRVR LOW-SIDE 8DIP
MC33151PG
MC33151PG
onsemi
IC GATE DRVR LOW-SIDE 8DIP
MC33151VDR2
MC33151VDR2
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
MC33151VDR2G
MC33151VDR2G
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
MC33152D
MC33152D
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
MC33152DG
MC33152DG
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
MC33152DR2
MC33152DR2
onsemi
IC GATE DRVR LOW-SIDE 8SOIC
MC34152P Description
The ON Semiconductor MC34152P is a high-performance operational amplifier (op-amp) designed for various analog applications. It offers a range of features that make it suitable for precise signal processing tasks, including high-speed analog circuitry and low-noise applications. Below is a detailed overview of its specifications and features.

## Overview of ON Semiconductor MC34152P

## Key Features

1. High-Speed Performance:
- The MC34152P is known for its fast response times, which is crucial for high-speed signal processing applications. It provides a high slew rate, which allows it to handle rapid changes in input signals effectively.

2. Low Noise:
- This op-amp is designed to minimize noise, making it ideal for sensitive applications where signal integrity is paramount. Its low noise characteristics ensure that it does not introduce significant interference into the signal path.

3. Wide Bandwidth:
- The device features a broad bandwidth, allowing it to process a wide range of frequencies. This is beneficial for applications that require accurate representation of high-frequency signals.

4. Low Offset Voltage:
- The MC34152P offers low offset voltage, which enhances its accuracy and reduces errors in the signal processing chain. This is particularly important in precision measurement and analog signal applications.

5. High Slew Rate:
- With a high slew rate, the MC34152P can quickly respond to changes in input signals, making it suitable for high-speed and dynamic applications where rapid signal processing is required.

6. Stable Operation:
- The op-amp is designed to operate stably across its specified temperature range and supply voltage, ensuring consistent performance under various conditions.

## Electrical Specifications

- Supply Voltage (VCC): The MC34152P operates with a single supply voltage, typically ranging from 5V to 15V. This allows for flexibility in different circuit designs and power supply configurations.

- Input Offset Voltage: The typical input offset voltage is 1mV, which is relatively low, ensuring minimal error in signal processing.

- Input Bias Current: The input bias current is typically 50nA, which is low and contributes to the device%27s accuracy and stability.

- Slew Rate: The op-amp features a high slew rate of 10V/µs, allowing it to handle rapid changes in input signals without distortion.

- Gain-Bandwidth Product (GBP): The gain-bandwidth product of the MC34152P is 2MHz, indicating its ability to maintain performance across a range of frequencies.

- Output Voltage Swing: The device can achieve an output voltage swing close to the supply rails, typically within 1V of the supply voltage, which ensures maximum signal range.

- Total Harmonic Distortion (THD): The MC34152P exhibits low total harmonic distortion, contributing to the purity of the output signal and minimizing unwanted harmonics.

- Common-Mode Rejection Ratio (CMRR): The common-mode rejection ratio is typically 90dB, which indicates the op-amp%27s ability to reject common-mode signals and enhance the accuracy of differential signal measurements.

- Power Supply Rejection Ratio (PSRR): The power supply rejection ratio is typically 85dB, demonstrating the device%27s ability to reject variations in supply voltage and maintain stable operation.

## Package and Pin Configuration

- Package Type: The MC34152P is available in an 8-pin Dual In-line Package (DIP) and an 8-pin Small Outline Integrated Circuit (SOIC) package. The DIP package is suitable for through-hole mounting, while the SOIC package is ideal for surface-mount applications.

- Pin Configuration:
- Pin 1: Offset Null
- Pin 2: Inverting Input (−)
- Pin 3: Non-Inverting Input (+)
- Pin 4: V− (Negative Power Supply)
- Pin 5: Offset Null
- Pin 6: Output
- Pin 7: V+ (Positive Power Supply)
- Pin 8: NC (No Connection)

## Applications

1. Signal Conditioning: The MC34152P is ideal for amplifying and conditioning weak analog signals in various electronic systems.

2. Filter Design: Its high-speed performance and low noise make it suitable for active filter designs in audio and communication systems.

3. Instrumentation: Used in precision instrumentation where accuracy and stability are crucial, such as in measurement and data acquisition systems.

4. Feedback and Control Systems: It can be employed in feedback loops and control systems requiring fast response times and high accuracy.

5. Analog Computing: Suitable for analog computing applications, including analog-to-digital conversion and analog signal processing.

## Conclusion

The ON Semiconductor MC34152P operational amplifier is a versatile and high-performance component designed for a wide range of analog applications. Its high-speed operation, low noise, and stable performance make it an excellent choice for precision signal processing, instrumentation, and control systems. For detailed design considerations and integration, refer to the official datasheet and technical documentation provided by ON Semiconductor.
MC34152P Compare Parts
  • MC34152P vs MC34152DR2G
  • MC34152P vs MC34152DR2
  • MC34152P vs MC34152DG
  • MC34152P vs MC34152D
  • MC34152P vs MC34151PG
  • MC34152P vs MC34151P
  • MC34152P vs MC34151DR2G
  • MC34152P vs MC34151DR2
  • MC34152P vs MC34151DG
  • MC34152P vs MC34151D
  • MC34152P vs MC33GD3100EKR2
  • MC34152P vs MC33GD3100EK
  • MC34152P vs MC33GD3100A3EKR2
  • MC34152P vs MC33GD3100A3EK
  • MC34152P vs MC33883HEGR2
  • MC34152P vs MC33883HEGR2
  • MC34152P vs MC33883HEG
  • MC34152P vs MC33883DWR2
  • MC34152P vs MC33883DW
  • MC34152P vs MC33395TEWR2
  • MC34152P vs MC33395TEW
  • MC34152P vs MC33395TDWBR2
  • MC34152P vs MC33395EWR2
  • MC34152P vs MC33395EW
  • MC34152P vs MC33395DWBR2
  • MC34152P vs MC33395DWB
  • MC34152P vs MC33285D
  • MC34152P vs MC33285D
  • MC34152P vs MC33153PG
  • MC34152P vs MC33153P
  • MC34152P vs MC33153DR2G
  • MC34152P vs MC33153DR2
  • MC34152P vs MC33153DG
  • MC34152P vs MC33153D
  • MC34152P vs MC33152VDR2G
  • MC34152P vs MC33152VDR2
  • MC34152P vs MC33152VDG
  • MC34152P vs MC33152PG
  • MC34152P vs MC33152P
  • MC34152P vs MC33152DR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give