☰
MC34161D
MC34161D
Obsolete
Description:  IC SUPERVISOR 2 CHANNEL 8SOIC
Manufacturer:  onsemi
Datasheet:   MC34161D Datasheet
History Price: Obsolete
In Stock: 37840
MC34161D Specification
Specification
Part No
MC34161D
Category
PMIC - Supervisors
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multi-Voltage Supervisor
Number of Voltages Monitored
2
Voltage - Threshold
Adjustable/Selectable
Output
Open Drain or Open Collector
Reset
-
Reset Timeout
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC34161D PDF Datasheet
MC34161D Related Parts
MC33064D-005
MC33064D-005
onsemi
IC SUPERVISOR 1 CHANNEL 8SOIC
MC33064D-5G
MC33064D-5G
onsemi
IC SUPERVISOR 1 CHANNEL 8SOIC
MC33064D-5R2G
MC33064D-5R2G
onsemi
IC SUPERVISOR 1 CHANNEL 8SOIC
MC33064DM-5R2
MC33064DM-5R2
onsemi
IC SUPERVISOR 1 CHANNEL MICRO8
MC33064DM-5R2G
MC33064DM-5R2G
onsemi
IC SUPERVISOR 1 CHANNEL MICRO8
MC33064DM-TR
MC33064DM-TR
Microsemi Corporation
IC SUPERVISOR 1 CHANNEL 8SOIC
MC33064LP
MC33064LP
Microsemi Corporation
IC SUPERVISOR 1 CHANNEL TO92-3
MC33064P-005
MC33064P-005
onsemi
IC SUPERVISOR 1 CHANNEL TO92-3
MC33064P-5G
MC33064P-5G
onsemi
IC SUPERVISOR 1 CHANNEL TO92-3
MC33064P-5RA
MC33064P-5RA
onsemi
IC SUPERVISOR 1 CHANNEL TO92-3
MC33064P-5RAG
MC33064P-5RAG
onsemi
IC SUPERVISOR 1 CHANNEL TO92-3
MC33064P-5RP
MC33064P-5RP
onsemi
IC SUPERVISOR 1 CHANNEL TO92-3
MC34161D Compare Parts
  • MC34161D vs MC34164SN-5T1
  • MC34161D vs MC34164P-5RPG
  • MC34161D vs MC34164P-5RP
  • MC34161D vs MC34164P-5RAG
  • MC34161D vs MC34164P-5RA
  • MC34161D vs MC34164P-5G
  • MC34161D vs MC34164P-3RPG
  • MC34161D vs MC34164P-3RP
  • MC34161D vs MC34164P-3G
  • MC34161D vs MC34164P-005
  • MC34161D vs MC34164P-003
  • MC34161D vs MC34164LP
  • MC34161D vs MC34164DM-5R2G
  • MC34161D vs MC34164DM-5R2
  • MC34161D vs MC34164DM-3R2G
  • MC34161D vs MC34164DM-3R2
  • MC34161D vs MC34164DM
  • MC34161D vs MC34164D-5R2G
  • MC34161D vs MC34164D-5R2
  • MC34161D vs MC34164D-5G
  • MC34161D vs MC34164D-5G
  • MC34161D vs MC34164D-3R2G
  • MC34161D vs MC34164D-3R2
  • MC34161D vs MC34164D-3G
  • MC34161D vs MC34164D-005
  • MC34161D vs MC34164D-003
  • MC34161D vs MC34164-3LP
  • MC34161D vs MC34164-3DM
  • MC34161D vs MC34161PG
  • MC34161D vs MC34161P
  • MC34161D vs MC34161DR2G
  • MC34161D vs MC34161DR2
  • MC34161D vs MC34161DMR2G
  • MC34161D vs MC34161DMR2
  • MC34161D vs MC34161DG
  • MC34161D vs MC34160PG
  • MC34161D vs MC34160P
  • MC34161D vs MC34160DWR2G
  • MC34161D vs MC34160DWR2
  • MC34161D vs MC34160DWG
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.