☰
MC34268D
MC34268D
Obsolete
Description:  IC REG CONV SCSI-2 1OUT 8SOIC
Manufacturer:  onsemi
Datasheet:   MC34268D Datasheet
History Price: $0.28000
In Stock: 8000
MC34268D Specification
Specification
Part No
MC34268D
Category
PMIC - Special Purpose Regulators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, SCSI-2
Voltage - Input
15V
Number of Outputs
1
Voltage - Output
2.85V
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC34268D PDF Datasheet
MC34268D Related Parts
MC33470DW
MC33470DW
onsemi
IC REG CTRLR INTEL 1OUT 20SOIC
MC33470DWG
MC33470DWG
onsemi
IC REG CTRLR INTEL 1OUT 20SOIC
MC33470DWR2
MC33470DWR2
onsemi
IC REG CTRLR INTEL 1OUT 20SOIC
MC33470DWR2G
MC33470DWR2G
onsemi
IC REG CTRLR INTEL 1OUT 20SOIC
MC33907AE
MC33907AE
NXP Semiconductors
IC REG AUTO APPL 6OUT 48LQFP
MC33907AER2
MC33907AER2
NXP Semiconductors
IC REG AUTO APPL 6OUT 48LQFP
MC33907LAE
MC33907LAE
NXP Semiconductors
IC REG AUTO APPL 6OUT 48LQFP
MC33907LAER2
MC33907LAER2
NXP Semiconductors
IC REG AUTO APPL 6OUT 48LQFP
MC33907NAE
MC33907NAE
NXP Semiconductors
IC REG AUTO APPL 6OUT 48LQFP
MC33907NAER2
MC33907NAER2
NXP Semiconductors
IC REG AUTO APPL 6OUT 48LQFP
MC33908AE
MC33908AE
NXP Semiconductors
IC REG AUTO APPL 6OUT 48LQFP
MC33908AER2
MC33908AER2
NXP Semiconductors
IC REG AUTO APPL 6OUT 48LQFP
MC34268D Compare Parts
  • MC34268D vs MC34713EP
  • MC34268D vs MC34713EP
  • MC34268D vs MC34712EPR2
  • MC34268D vs MC34712EP
  • MC34268D vs MC34712EP
  • MC34268D vs MC34701EKR2
  • MC34268D vs MC34701EK
  • MC34268D vs MC34268DTRKG
  • MC34268D vs MC34268DTRK
  • MC34268D vs MC34268DTG
  • MC34268D vs MC34268DT
  • MC34268D vs MC34268DR2G
  • MC34268D vs MC34268DR2
  • MC34268D vs MC34268DG
  • MC34268D vs MC33AR6000BGT
  • MC34268D vs MC33997DWR2
  • MC34268D vs MC33997DW
  • MC34268D vs MC33997DW
  • MC34268D vs MC33908NAER2
  • MC34268D vs MC33908NAE
  • MC34268D vs MC33908NAE
  • MC34268D vs MC33908LAER2
  • MC34268D vs MC33908LAE
  • MC34268D vs MC33908LAE
  • MC34268D vs MC33908AER2
  • MC34268D vs MC33908AE
  • MC34268D vs MC33907NAER2
  • MC34268D vs MC33907NAE
  • MC34268D vs MC33907LAER2
  • MC34268D vs MC33907LAE
  • MC34268D vs MC33907AER2
  • MC34268D vs MC33907AE
  • MC34268D vs MC33470DWR2G
  • MC34268D vs MC33470DWR2
  • MC34268D vs MC33470DWG
  • MC34268D vs MC33470DW
  • MC34268D vs MC34717EPR2
  • MC34268D vs MC34717EP
  • MC34268D vs MC34716EPR2
  • MC34268D vs MC33AR6000BGWS
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.