☰
MC34280FTB
MC34280FTB
Obsolete
Description:  POWER SUPPLY SUPPORT CIRCUIT, AD
Manufacturer:  onsemi
Datasheet:   MC34280FTB Datasheet
History Price: $4.16000
In Stock: 38160
MC34280FTB Specification
Specification
Part No
MC34280FTB
Category
PMIC - Power Management - Specialized
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Handheld/Mobile Devices
Current - Supply
35μA
Voltage - Supply
1V ~ 7V
Operating Temperature
0℃ ~ 70℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-LQFP (7x7)
MC34280FTB PDF Datasheet
MC34280FTB Related Parts
MC32PF1510A1EP
MC32PF1510A1EP
NXP Semiconductors
POWER MANAGEMENT IC, 3 BUCK REGS
MC32PF1510A1EP
MC32PF1510A1EP
NXP Semiconductors
PF1510
MC32PF1510A1EPR2
MC32PF1510A1EPR2
NXP Semiconductors
PF1510
MC32PF1510A2EP
MC32PF1510A2EP
NXP Semiconductors
PF1510
MC32PF1510A2EPR2
MC32PF1510A2EPR2
NXP Semiconductors
PF1510
MC32PF1510A3EP
MC32PF1510A3EP
NXP Semiconductors
PF1510
MC32PF1510A3EP
MC32PF1510A3EP
NXP Semiconductors
POWER MANAGEMENT IC, 3 BUCK REGS
MC32PF1510A3EPR2
MC32PF1510A3EPR2
NXP Semiconductors
PF1510
MC32PF1510A4EP
MC32PF1510A4EP
NXP Semiconductors
PF1510
MC32PF1510A4EPR2
MC32PF1510A4EPR2
NXP Semiconductors
PF1510
MC32PF1510A5EP
MC32PF1510A5EP
NXP Semiconductors
PF1510
MC32PF1510A5EPR2
MC32PF1510A5EPR2
NXP Semiconductors
PF1510
MC34280FTB Compare Parts
  • MC34280FTB vs MC35FS6513NAE
  • MC34280FTB vs MC35FS6513CAER2
  • MC34280FTB vs MC35FS6513CAE
  • MC34280FTB vs MC35FS6512NAER2
  • MC34280FTB vs MC35FS6512NAE
  • MC34280FTB vs MC35FS6512CAER2
  • MC34280FTB vs MC35FS6512CAE
  • MC34280FTB vs MC35FS6511NAER2
  • MC34280FTB vs MC35FS6511NAE
  • MC34280FTB vs MC35FS6511CAER2
  • MC34280FTB vs MC35FS6511CAE
  • MC34280FTB vs MC35FS6510NAER2
  • MC34280FTB vs MC35FS6510NAE
  • MC34280FTB vs MC35FS6510CAER2
  • MC34280FTB vs MC35FS6510CAE
  • MC34280FTB vs MC35FS6503NAER2
  • MC34280FTB vs MC35FS6503NAE
  • MC34280FTB vs MC35FS6503CAER2
  • MC34280FTB vs MC35FS6503CAE
  • MC34280FTB vs MC35FS6502NAER2
  • MC34280FTB vs MC35FS6502NAE
  • MC34280FTB vs MC35FS6502CAER2
  • MC34280FTB vs MC35FS6502CAE
  • MC34280FTB vs MC35FS6501NAER2
  • MC34280FTB vs MC35FS6501NAE
  • MC34280FTB vs MC35FS6501CAER2
  • MC34280FTB vs MC35FS6501CAE
  • MC34280FTB vs MC35FS6500NAER2
  • MC34280FTB vs MC35FS6500NAE
  • MC34280FTB vs MC35FS6500CAER2
  • MC34280FTB vs MC35FS6500CAE
  • MC34280FTB vs MC35FS4503NAER2
  • MC34280FTB vs MC35FS4503NAE
  • MC34280FTB vs MC35FS4503CAER2
  • MC34280FTB vs MC35FS4503CAE
  • MC34280FTB vs MC35FS4502NAER2
  • MC34280FTB vs MC35FS4502NAE
  • MC34280FTB vs MC35FS4502CAER2
  • MC34280FTB vs MC35FS4502CAE
  • MC34280FTB vs MC35FS4501NAER2
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much