☰
MC3479P
MC3479P
Obsolete
Description:  IC MTR DRV BIPLR 7.2-16.5V 16DIP
Manufacturer:  onsemi
Datasheet:   MC3479P Datasheet
History Price: Obsolete
In Stock: 33200
MC3479P Specification
Specification
Part No
MC3479P
Category
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
CMOS
Step Resolution
1, 1/2
Applications
General Purpose
Current - Output
350mA
Voltage - Supply
7.2V ~ 16.5V
Voltage - Load
7.2V ~ 16.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
MC3479P Related Parts
MC33030DW
MC33030DW
onsemi
IC MOTOR DRIVER 8V-36V 16SOIC
MC33030DWG
MC33030DWG
onsemi
IC MOTOR DRIVER 8V-36V 16SOIC
MC33030DWR2
MC33030DWR2
onsemi
IC MOTOR DRIVER 8V-36V 16SOIC
MC33030DWR2G
MC33030DWR2G
onsemi
IC MOTOR DRIVER 8V-36V 16SOIC
MC33030P
MC33030P
onsemi
IC MOTOR DRIVER 8V-36V 16DIP
MC33030PG
MC33030PG
onsemi
IC MOTOR DRIVER 8V-36V 16DIP
MC33033DW
MC33033DW
onsemi
IC MOTOR DRIVER 10V-30V 20SOIC
MC33033DWG
MC33033DWG
onsemi
IC MOTOR DRIVER 10V-30V 20SOIC
MC33033DWR2
MC33033DWR2
onsemi
IC MOTOR DRIVER 10V-30V 20SOIC
MC33033DWR2G
MC33033DWR2G
onsemi
IC MOTOR DRIVER 10V-30V 20SOIC
MC33033P
MC33033P
onsemi
IC MOTOR DRIVER 10V-30V 20DIP
MC33033PG
MC33033PG
onsemi
IC MOTOR DRIVER 10V-30V 20DIP
MC3479P Compare Parts
  • MC3479P vs MC3PHACVFAE
  • MC3479P vs MC3PHACVDWE
  • MC3479P vs MC3PHACVDW
  • MC3479P vs MC34937APEKR2
  • MC3479P vs MC34937APEK
  • MC3479P vs MC34937APEK
  • MC3479P vs MC34933EPR2
  • MC3479P vs MC34933EP
  • MC3479P vs MC34932EKR2
  • MC3479P vs MC34932EK
  • MC3479P vs MC34931SEK
  • MC3479P vs MC34931EKR2
  • MC3479P vs MC34931EK
  • MC3479P vs MC34931EK
  • MC3479P vs MC34929EPR2
  • MC3479P vs MC34929EP
  • MC3479P vs MC34923EGR2
  • MC3479P vs MC34923EG
  • MC3479P vs MC34921AER2
  • MC3479P vs MC34921AE
  • MC3479P vs MC34920EIR2
  • MC3479P vs MC34920EI
  • MC3479P vs MC3479PG
  • MC3479P vs MC33GD3000EPR2
  • MC3479P vs MC33GD3000EP
  • MC3479P vs MC33991DWR2-FR
  • MC3479P vs MC33991DWR2
  • MC3479P vs MC33937APEKR2
  • MC3479P vs MC33937APEK574
  • MC3479P vs MC33937APEK
  • MC3479P vs MC33937APEK
  • MC3479P vs MC33932VWR2
  • MC3479P vs MC33932VW
  • MC3479P vs MC33932EKR2
  • MC3479P vs MC33931VWR2
  • MC3479P vs MC33931VW
  • MC3479P vs MC33931EK574
  • MC3479P vs MC33926PNBR2
  • MC3479P vs MC33926PNB
  • MC3479P vs MC33926PNB
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right