☰
MC74AC541DTR2
MC74AC541DTR2
Obsolete
Description:  IC BUFFER NON-INVERT 6V 20TSSOP
Manufacturer:  onsemi
History Price: $0.14000
In Stock: 11520
MC74AC541DTR2 Specification
Specification
Part No
MC74AC541DTR2
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
74AC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
24mA, 24mA
Voltage - Supply
2V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
MC74AC541DTR2 PDF Datasheet
MC74AC541DTR2 Related Parts
MC74AC125D
MC74AC125D
onsemi
IC BUFFER NON-INVERT 6V 14SOIC
MC74AC125DG
MC74AC125DG
onsemi
IC BUFFER NON-INVERT 6V 14SOIC
MC74AC125DR2
MC74AC125DR2
onsemi
IC BUFF TRI-ST QD N-INV 14SOIC
MC74AC125DR2G
MC74AC125DR2G
onsemi
IC BUFFER NON-INVERT 6V 14SOIC
MC74AC125DT
MC74AC125DT
onsemi
IC BUFF TRI-ST QD N-INV 14TSSOP
MC74AC125DTR2
MC74AC125DTR2
onsemi
IC BUFFER NON-INVERT 6V 14TSSOP
MC74AC125DTR2G
MC74AC125DTR2G
onsemi
IC BUFFER NON-INVERT 6V 14TSSOP
MC74AC125M
MC74AC125M
onsemi
BUS DRIVER, AC SERIES
MC74AC125MEL
MC74AC125MEL
onsemi
BUS DRIVER, AC SERIES
MC74AC125MELG
MC74AC125MELG
onsemi
IC BUF NON-INVERT 6V SOEIAJ-14
MC74AC125MG
MC74AC125MG
onsemi
IC BUF NON-INVERT 6V SOEIAJ-14
MC74AC125N
MC74AC125N
onsemi
IC BUFFER NON-INVERT 6V 14DIP
MC74AC541DTR2 Compare Parts
  • MC74AC541DTR2 vs MC74VHCT574AM
  • MC74AC541DTR2 vs MC74VHCT541AMELG
  • MC74AC541DTR2 vs MC74VHCT541AMEL
  • MC74AC541DTR2 vs MC74VHCT541ADWRG
  • MC74AC541DTR2 vs MC74VHCT541ADWR2
  • MC74AC541DTR2 vs MC74VHCT541ADWG
  • MC74AC541DTR2 vs MC74VHCT541ADW
  • MC74AC541DTR2 vs MC74VHCT541ADTRG
  • MC74AC541DTR2 vs MC74VHCT541ADTR2
  • MC74AC541DTR2 vs MC74VHCT541ADTG
  • MC74AC541DTR2 vs MC74VHCT541ADT
  • MC74AC541DTR2 vs MC74VHCT540AMG
  • MC74AC541DTR2 vs MC74VHCT540AMELG
  • MC74AC541DTR2 vs MC74VHCT540AMEL
  • MC74AC541DTR2 vs MC74VHCT540AM
  • MC74AC541DTR2 vs MC74VHCT540ADW
  • MC74AC541DTR2 vs MC74VHCT540ADT
  • MC74AC541DTR2 vs MC74VHCT50AMG
  • MC74AC541DTR2 vs MC74VHCT50AMELG
  • MC74AC541DTR2 vs MC74VHCT50AMEL
  • MC74AC541DTR2 vs MC74VHCT50AM
  • MC74AC541DTR2 vs MC74VHCT50ADTR2G
  • MC74AC541DTR2 vs MC74VHCT50ADTR2
  • MC74AC541DTR2 vs MC74VHCT50ADR2G
  • MC74AC541DTR2 vs MC74VHCT50ADR2
  • MC74AC541DTR2 vs MC74VHCT374AM
  • MC74AC541DTR2 vs MC74VHCT374ADT
  • MC74AC541DTR2 vs MC74VHCT245AMELG
  • MC74AC541DTR2 vs MC74VHCT245AM
  • MC74AC541DTR2 vs MC74VHCT245ADWRG
  • MC74AC541DTR2 vs MC74VHCT245ADWR2
  • MC74AC541DTR2 vs MC74VHCT245ADWG
  • MC74AC541DTR2 vs MC74VHCT245ADW
  • MC74AC541DTR2 vs MC74VHCT245ADTRG
  • MC74AC541DTR2 vs MC74VHCT245ADTR2
  • MC74AC541DTR2 vs MC74VHCT245ADTG
  • MC74AC541DTR2 vs MC74VHCT245ADT
  • MC74AC541DTR2 vs MC74VHCT244AMELG
  • MC74AC541DTR2 vs MC74VHCT244AMEL
  • MC74AC541DTR2 vs MC74VHCT244AM
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks