Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ onsemi MC74ACT161D
MC74ACT161D
Obsolete
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 4-BIT 16SOIC
Manufacturer:
onsemi
Datasheet:
MC74ACT161D Datasheet
History Price: Obsolete
In Stock: 7520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC74ACT161D Specification
Specification
Part No
MC74ACT161D
Category
Logic - Counters, Dividers
Manufacturer
onsemi
Series
74ACT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
125 MHz
Trigger Type
Positive Edge
Voltage - Supply
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MC74ACT161D PDF Datasheet
MC74ACT161D Datasheet
Click and Download: MC74ACT161D Datasheet
MC74ACT161D Related Parts
MC74AC160D
onsemi
DECADE COUNTER, AC SERIES, SYNCH
MC74AC160DR2
onsemi
DECADE COUNTER, AC SERIES, SYNCH
MC74AC160N
onsemi
DECADE COUNTER, AC SERIES, SYNCH
MC74AC161D
onsemi
IC BINARY COUNTER 4-BIT 16SOIC
MC74AC161DG
onsemi
IC BINARY COUNTER 4-BIT 16SOIC
MC74AC161DR2
onsemi
IC COUNTER SYNC BINARY 16-SOIC
MC74AC161DR2G
onsemi
IC BINARY COUNTER 4-BIT 16SOIC
MC74AC161M
onsemi
IC BINARY COUNTER 4BIT 16SOEIAJ
MC74AC161MG
onsemi
IC BINARY COUNTER 4BIT 16SOEIAJ
MC74AC161N
onsemi
IC BINARY COUNTER 4-BIT 16DIP
MC74AC161NG
onsemi
IC BINARY COUNTER 4-BIT 16DIP
MC74AC162D
onsemi
DECADE COUNTER, AC SERIES, SYNCH
MC74ACT161D Compare Parts
MC74ACT161D vs MC74HCT163AN
MC74ACT161D vs MC74HCT163ADR2
MC74ACT161D vs MC74HCT163AD
MC74ACT161D vs MC74HCT161ADR2
MC74ACT161D vs MC74HC4060ANG
MC74ACT161D vs MC74HC4060AFL1
MC74ACT161D vs MC74HC4060AFELG
MC74ACT161D vs MC74HC4060AF-ON
MC74ACT161D vs MC74HC4060AF
MC74ACT161D vs MC74HC4060ADTR2G
MC74ACT161D vs MC74HC4060ADTR2
MC74ACT161D vs MC74HC4060ADTG
MC74ACT161D vs MC74HC4060ADT
MC74ACT161D vs MC74HC4060ADR2G
MC74ACT161D vs MC74HC4060ADG
MC74ACT161D vs MC74HC4060AD
MC74ACT161D vs MC74HC4040ANG
MC74ACT161D vs MC74HC4040AFR2
MC74ACT161D vs MC74HC4040AFR1
MC74ACT161D vs MC74HC4040AFL1
MC74ACT161D vs MC74HC4040AFG
MC74ACT161D vs MC74HC4040AFELG
MC74ACT161D vs MC74HC4040ADTR2G
MC74ACT161D vs MC74HC4040ADTR2
MC74ACT161D vs MC74HC4040ADT
MC74ACT161D vs MC74HC4040ADR2G
MC74ACT161D vs MC74HC4040ADR2
MC74ACT161D vs MC74HC4040ADG
MC74ACT161D vs MC74HC4040AD
MC74ACT161D vs MC74HC4020ANG
MC74ACT161D vs MC74HC4020AN
MC74ACT161D vs MC74HC4020AFR1
MC74ACT161D vs MC74HC4020AFL1
MC74ACT161D vs MC74HC4020AFG
MC74ACT161D vs MC74HC4020AFELG
MC74ACT161D vs MC74HC4020AFEL
MC74ACT161D vs MC74HC4020AF
MC74ACT161D vs MC74HC4020ADTR2G
MC74ACT161D vs MC74HC4020ADTR2
MC74ACT161D vs MC74HC4020ADT
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again