☰
MC74F280DR2
MC74F280DR2
Active
Description:  PARITY GENERATOR/CHECKER 9 BIT 1
Manufacturer:  onsemi
Datasheet:   MC74F280DR2 Datasheet
History Price: $0.12000
In Stock: 18400
MC74F280DR2 Specification
Specification
Part No
MC74F280DR2
Category
Logic - Parity Generators and Checkers
Manufacturer
onsemi
Series
74F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Parity Generator/Checker
Number of Circuits
9
Current - Output High, Low
1mA, 20mA
Voltage - Supply
4.5 V ~ 5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
MC74F280DR2 PDF Datasheet
MC74F280DR2 Related Parts
MC74F182N
MC74F182N
onsemi
LOOK-AHEAD CARRY GENERATOR, F/FA
MC74F280D
MC74F280D
onsemi
PARITY GENERATOR/CHECKER 9 BIT 1
MC74F280N
MC74F280N
onsemi
PARITY GENERATOR/CHECKER, F/FAST
MC74HC280D
MC74HC280D
onsemi
74HC280 - 9-BIT ODD/EVEN PARITY
MC74F280MEL
MC74F280MEL
onsemi
PARITY GEN.
MC74HC280F
MC74HC280F
onsemi
74HC280 - 9-BIT ODD/EVEN PARITY
MC74HC280FL1
MC74HC280FL1
onsemi
9BIT PARITY GNRTOR/CHCKER
MC74F280DR2 Compare Parts
  • MC74F280DR2 vs MC74F280N
  • MC74F280DR2 vs MC74F280D
  • MC74F280DR2 vs MC74F182N
  • MC74F280DR2 vs MC74HC280FL1
  • MC74F280DR2 vs MC74HC280F
  • MC74F280DR2 vs MC74F280MEL
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again