MC74F521ML1
MC74F521ML1
Active
Description:  IDENTITY COMPARATOR 8-BIT
Manufacturer:  onsemi
Datasheet:   MC74F521ML1 Datasheet
History Price: Active
In Stock: 26800
MC74F521ML1 Specification
Specification
Part No
MC74F521ML1
Category
Logic - Comparators
Manufacturer
onsemi
Series
74F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Bits
8
Output
Active Low
Output Function
A=B
Voltage - Supply
-
Current - Output High, Low
1mA, 20mA
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
Current - Quiescent (Iq)
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
-
Supplier Device Package
-
Mounting Type
Surface Mount
MC74F521ML1 Related Parts
MC74F148D
MC74F148D
onsemi
ENCODER 8-TO 3 PRIORITY BIPOLAR
MC74F521DWR2
MC74F521DWR2
onsemi
IDENTITY COMPARATOR 8 BIT 20PIN
MC74F521N
MC74F521N
onsemi
IDENTITY COMPARATOR, F/FAST SERI
MC74F521M
MC74F521M
onsemi
IDENTITY COMPARATOR 8-BIT
MC74F85M
MC74F85M
onsemi
4-BIT MAGNITUDE COMP
MC74HC85FL1
MC74HC85FL1
onsemi
4BIT MAGNITUDE COMPARATOR
MC74HC85FR1
MC74HC85FR1
Motorola
4 BIT MAGNITUE MAGNITUDE COMPARA
MC74F521ML1 Compare Parts
  • MC74F521ML1 vs MC74F521DWR2
  • MC74F521ML1 vs MC74F148D
  • MC74F521ML1 vs MC74HC85FR1
  • MC74F521ML1 vs MC74HC85FL1
  • MC74F521ML1 vs MC74F85M
  • MC74F521ML1 vs MC74F521M
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase