MC74VHC4052MG
MC74VHC4052MG
Obsolete
Description:  IC SWITCH SP4TX2 100OHM 16SOEIAJ
Manufacturer:  onsemi
History Price: $0.34000
In Stock: 17600
MC74VHC4052MG Specification
Specification
Part No
MC74VHC4052MG
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SP4T
Multiplexer/Demultiplexer Circuit
4:1
Number of Circuits
2
On-State Resistance (Max)
100Ohm
Channel-to-Channel Matching (ΔRon)
10Ohm
Voltage - Supply, Single (V-)
2V ~ 6V
Voltage - Supply, Dual (V?
?V ~ 6V
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
95MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
80pF
Current - Leakage (IS(off)) (Max)
100nA
Crosstalk
-60dB @ 1MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOEIAJ
MC74VHC4052MG PDF Datasheet
MC74VHC4052MG Related Parts
MC74HC4051AD
MC74HC4051AD
onsemi
IC MUX 8:1 100OHM 16SOIC
MC74HC4051ADG
MC74HC4051ADG
onsemi
IC MUX 8:1 100OHM 16SOIC
MC74HC4051ADR2
MC74HC4051ADR2
onsemi
IC MUX/DEMUX 8X1 16SOIC
MC74HC4051ADR2G
MC74HC4051ADR2G
onsemi
IC MUX 8:1 100OHM 16SOIC
MC74HC4051ADR2G
MC74HC4051ADR2G
Fairchild Semiconductor
SINGLE-ENDED MULTIPLEXER, 8 CHAN
MC74HC4051ADT
MC74HC4051ADT
onsemi
IC MUX 8:1 100OHM 16TSSOP
MC74HC4051ADTG
MC74HC4051ADTG
onsemi
IC MUX 8:1 100OHM 16TSSOP
MC74HC4051ADTR2
MC74HC4051ADTR2
onsemi
IC MUX 8:1 100OHM 16TSSOP
MC74HC4051ADTR2G
MC74HC4051ADTR2G
onsemi
IC MUX 8:1 100OHM 16TSSOP
MC74HC4051ADWG
MC74HC4051ADWG
onsemi
IC MUX 8:1 100OHM 16SOIC
MC74HC4051ADWR2G
MC74HC4051ADWR2G
onsemi
IC MUX 8:1 100OHM 16SOIC
MC74HC4051AFEL
MC74HC4051AFEL
onsemi
IC MUX 8:1 100OHM 16SOEIAJ
MC74VHC4052MG Compare Parts
  • MC74VHC4052MG vs MC74VHC4316DTR2G
  • MC74VHC4052MG vs MC74VHC4316DTG
  • MC74VHC4052MG vs MC74VHC4316DR2G
  • MC74VHC4052MG vs MC74VHC4316DG
  • MC74VHC4052MG vs MC74VHC4066MG
  • MC74VHC4052MG vs MC74VHC4066MELG
  • MC74VHC4052MG vs MC74VHC4066MEL
  • MC74VHC4052MG vs MC74VHC4066M
  • MC74VHC4052MG vs MC74VHC4066DTR2G
  • MC74VHC4052MG vs MC74VHC4066DTR2
  • MC74VHC4052MG vs MC74VHC4066DR2G
  • MC74VHC4052MG vs MC74VHC4066DR2
  • MC74VHC4052MG vs MC74VHC4053MG
  • MC74VHC4052MG vs MC74VHC4053MELG
  • MC74VHC4052MG vs MC74VHC4053MEL
  • MC74VHC4052MG vs MC74VHC4053M
  • MC74VHC4052MG vs MC74VHC4053DTR2G
  • MC74VHC4052MG vs MC74VHC4053DTR2
  • MC74VHC4052MG vs MC74VHC4053DT
  • MC74VHC4052MG vs MC74VHC4053DR2G
  • MC74VHC4052MG vs MC74VHC4053DR2
  • MC74VHC4052MG vs MC74VHC4052MELG
  • MC74VHC4052MG vs MC74VHC4052MEL
  • MC74VHC4052MG vs MC74VHC4052M
  • MC74VHC4052MG vs MC74VHC4052DTR2G
  • MC74VHC4052MG vs MC74VHC4052DTR2
  • MC74VHC4052MG vs MC74VHC4052DR2G
  • MC74VHC4052MG vs MC74VHC4052DR2
  • MC74VHC4052MG vs MC74VHC4052D
  • MC74VHC4052MG vs MC74VHC4051MG
  • MC74VHC4052MG vs MC74VHC4051MELG
  • MC74VHC4052MG vs MC74VHC4051MEL
  • MC74VHC4052MG vs MC74VHC4051M
  • MC74VHC4052MG vs MC74VHC4051DTR2G
  • MC74VHC4052MG vs MC74VHC4051DTR2
  • MC74VHC4052MG vs MC74VHC4051DT
  • MC74VHC4052MG vs MC74VHC4051DR2G
  • MC74VHC4052MG vs MC74VHC4051D
  • MC74VHC4052MG vs MC74VHC1GT66DTT1
  • MC74VHC4052MG vs MC74VHC1GT66DT1G
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent