Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ onsemi MC74VHCT374ADWR2
MC74VHCT374ADWR2
Obsolete
Logic - Flip Flops
Description:
IC FF D-TYPE SNGL 8BIT 20SOIC
Manufacturer:
onsemi
Datasheet:
MC74VHCT374ADWR2 Datasheet
History Price: Obsolete
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC74VHCT374ADWR2 Specification
Specification
Part No
MC74VHCT374ADWR2
Category
Logic - Flip Flops
Manufacturer
onsemi
Series
74VHCT
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Standard
Type
D-Type
Output Type
Tri-State, Non-Inverted
Number of Elements
1
Number of Bits per Element
8
Clock Frequency
130 MHz
Max Propagation Delay @ V, Max CL
10.4ns @ 5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
8mA, 8mA
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
4 μA
Input Capacitance
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
20-SOIC
Package / Case
20-SOIC (0.295", 7.50mm Width)
MC74VHCT374ADWR2 PDF Datasheet
MC74VHCT374ADWR2 Datasheet
Click and Download: MC74VHCT374ADWR2 Datasheet
MC74VHCT374ADWR2 Related Parts
MC74AC174D
onsemi
FLIP FLOP D-TYPE BUS INTERFACE
MC74AC174DR2
onsemi
D FLIP-FLOP, AC SERIES
MC74AC174DT
onsemi
FLIP FLOP D-TYPE BUS INTERFACE
MC74AC174M
Motorola
D FLIP-FLOP, AC SERIES
MC74AC174MEL
onsemi
FLIP FLOP D-TYPE BUS INTERFACE
MC74AC174ML1
onsemi
D FLIP-FLOP, 6-FUNC
MC74AC174N
onsemi
FLIP FLOP D-TYPE BUS INTERFACE
MC74AC175DR2
onsemi
FLIP FLOP D-TYPE BUS INTERFACE
MC74AC175M
onsemi
D FLIP-FLOP, AC SERIES
MC74AC175ML1
onsemi
D FLIP-FLOP
MC74AC175N
onsemi
D FLIP-FLOP, AC SERIES
MC74AC273DT
onsemi
IC D-TYPE POS TRG SNGL 20TSSOP
MC74VHCT374ADWR2 Compare Parts
MC74VHCT374ADWR2 vs MC74VHCT74ADTR2G
MC74VHCT374ADWR2 vs MC74VHCT74ADTR2
MC74VHCT374ADWR2 vs MC74VHCT74ADT
MC74VHCT374ADWR2 vs MC74VHCT74ADR2G
MC74VHCT374ADWR2 vs MC74VHCT74ADR2
MC74VHCT374ADWR2 vs MC74VHCT74AD
MC74VHCT374ADWR2 vs MC74VHCT574ADWRG
MC74VHCT374ADWR2 vs MC74VHCT574ADWR2
MC74VHCT374ADWR2 vs MC74VHCT574ADWG
MC74VHCT374ADWR2 vs MC74VHCT574ADW
MC74VHCT374ADWR2 vs MC74VHCT574ADTRG
MC74VHCT374ADWR2 vs MC74VHCT574ADTR2
MC74VHCT374ADWR2 vs MC74VHCT574ADTG
MC74VHCT374ADWR2 vs MC74VHCT574ADT
MC74VHCT374ADWR2 vs MC74VHCT374AMELG
MC74VHCT374ADWR2 vs MC74VHCT374AMEL
MC74VHCT374ADWR2 vs MC74VHCT374ADWRG
MC74VHCT374ADWR2 vs MC74VHCT374ADW
MC74VHCT374ADWR2 vs MC74VHCT374ADTRG
MC74VHCT374ADWR2 vs MC74VHCT374ADTR2
MC74VHCT374ADWR2 vs MC74VHC74ML1
MC74VHCT374ADWR2 vs MC74VHC74MELG
MC74VHCT374ADWR2 vs MC74VHC74DTR2G
MC74VHCT374ADWR2 vs MC74VHC74DTR2
MC74VHCT374ADWR2 vs MC74VHC74DTG
MC74VHCT374ADWR2 vs MC74VHC74DT
MC74VHCT374ADWR2 vs MC74VHC74DR2G
MC74VHCT374ADWR2 vs MC74VHC74DR2
MC74VHCT374ADWR2 vs MC74VHC74D
MC74VHCT374ADWR2 vs MC74VHC574DWR2G
MC74VHCT374ADWR2 vs MC74VHC574DWR2
MC74VHCT374ADWR2 vs MC74VHC574DWG
MC74VHCT374ADWR2 vs MC74VHC574DW
MC74VHCT374ADWR2 vs MC74VHC574DTR2G
MC74VHCT374ADWR2 vs MC74VHC574DTR2
MC74VHCT374ADWR2 vs MC74VHC574DTG
MC74VHCT374ADWR2 vs MC74VHC574DT
MC74VHCT374ADWR2 vs MC74VHC374MELG
MC74VHCT374ADWR2 vs MC74VHC374DWR2G
MC74VHCT374ADWR2 vs MC74VHC374DWR2
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad