☰
MC75172BDW
MC75172BDW
Obsolete
Description:  IC LINEDRIVER QUAD 3ST 20SOIC
Manufacturer:  onsemi
Datasheet:   MC75172BDW Datasheet
History Price: $0.84000
In Stock: 38720
MC75172BDW Specification
Specification
Part No
MC75172BDW
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
4/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
MC75172BDW PDF Datasheet
MC75172BDW Related Parts
MC74F126D
MC74F126D
onsemi
BUFFER/LINE DRIVER 4-CH NON-INVE
MC74F139N
MC74F139N
onsemi
DECODER/DRIVER, F/FAST SERIES, I
MC74F365D
MC74F365D
onsemi
BUFFER/LINE DRIVER 6-CH NON-INVE
MC74F365DR2
MC74F365DR2
onsemi
BUFFER/LINE DRIVER 6-CH NON-INVE
MC74F367N
MC74F367N
onsemi
BUFFER/LINE DRIVER 6-CH NON-INVE
MC74F538N
MC74F538N
onsemi
DECODER/DRIVER, F/FAST SERIES, C
MC74HC540AH
MC74HC540AH
onsemi
BUFFER/LINE DRIVER 8-CH INVERTIN
MC74LVX4245DW
MC74LVX4245DW
onsemi
IC TXRX OCT TRANSLATING 24-SOIC
MC74LVX4245DWR2
MC74LVX4245DWR2
onsemi
IC TXRX OCT TRANSLATING 24-SOIC
MC75172BDWG
MC75172BDWG
onsemi
IC DRIVER 4/0 20SOIC
MC75172BDWR2G
MC75172BDWR2G
onsemi
IC DRIVER 4/0 20SOIC
MC75174BDWG
MC75174BDWG
onsemi
IC DRIVER 4/0 20SOIC
MC75172BDW Compare Parts
  • MC75172BDW vs MC75174BP
  • MC75172BDW vs MC75174BDWR2G
  • MC75172BDW vs MC75174BDWG
  • MC75172BDW vs MC75172BDWR2G
  • MC75172BDW vs MC75172BDWG
  • MC75172BDW vs MC74LVX4245DWR2
  • MC75172BDW vs MC74LVX4245DW
  • MC75172BDW vs MC74HC540AH
  • MC75172BDW vs MC74F538N
  • MC75172BDW vs MC74F367N
  • MC75172BDW vs MC74F365DR2
  • MC75172BDW vs MC74F365D
  • MC75172BDW vs MC74F139N
  • MC75172BDW vs MC74F126D
  • MC75172BDW vs MC74F245ML1
  • MC75172BDW vs MC74F245M
  • MC75172BDW vs MC74F243ML1
  • MC75172BDW vs MC74F243M
  • MC75172BDW vs MC74AC241M
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend