☰
MC7805CT
MC7805CT
Obsolete
Description:  IC REG LINEAR 5V 1A TO220AB
Manufacturer:  onsemi
Datasheet:   MC7805CT Datasheet
History Price: Obsolete
In Stock: 35920
MC7805CT Specification
Specification
Part No
MC7805CT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1A
Current - Quiescent (Iq)
6.5 mA
Current - Supply (Max)
-
PSRR
83dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
MC7805CT PDF Datasheet
MC7805CT Related Parts
MC7805.2CT
MC7805.2CT
onsemi
IC REG LINEAR FIXED STNDRD REG
MC7805ABD2T
MC7805ABD2T
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TG
MC7805ABD2TG
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4
MC7805ABD2TR4
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4G
MC7805ABD2TR4G
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4G
MC7805ABD2TR4G
onsemi
LINEAR VOLTAGE REGULATOR, 1 A, 5
MC7805ABT
MC7805ABT
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805ABTG
MC7805ABTG
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805ACD2T
MC7805ACD2T
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TG
MC7805ACD2TG
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TR4
MC7805ACD2TR4
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TR4G
MC7805ACD2TR4G
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805CT Description
onsemi MC7805CT Detailed Overview

The MC7805CT is a widely used positive linear voltage regulator from onsemi’s MC78xx series, designed to provide a fixed +5 V output voltage. This device is engineered for stable and reliable voltage regulation in various electronic circuits requiring a regulated 5 V power supply. Its robust construction and protection features make it suitable for a broad range of applications, including consumer electronics, industrial control systems, and embedded devices.

Functional Description

The MC7805CT is a three-terminal linear regulator that delivers a constant +5 V output voltage with a high level of load and line regulation. The device maintains a steady voltage output despite fluctuations in the input voltage or output load conditions, ensuring reliable power delivery to sensitive components.

It incorporates internal circuitry for thermal overload protection, short-circuit current limiting, and safe operating area protection. These features safeguard the device against damage under fault conditions such as overheating or output shorts, improving overall system robustness.

Typically used with a higher unregulated input voltage (usually at least 7 V), the MC7805CT efficiently converts this to a regulated 5 V output, powering microcontrollers, digital logic, sensors, and other devices requiring stable power.

Key Features

* Fixed output voltage: +5 V nominal
* Output current capability: up to 1.5 A continuous
* Wide input voltage range: up to 35 V maximum
* Low dropout voltage, typically around 2 V at full load
* Internal thermal shutdown and current limiting protection
* Safe operating area (SOA) protection for reliable operation
* Low quiescent current for efficiency
* Standard 3-terminal pin configuration for ease of use
* Available in standard TO-220 package with metal tab for heatsinking
* Operating temperature range: −40°C to +125°C
* Lead-free, RoHS-compliant manufacturing process

Electrical Specifications

* Output Voltage (VOUT): 5.0 V ±4%
* Input Voltage (VIN): 7 V minimum recommended; maximum 35 V
* Output Current (IO): Up to 1.5 A continuous
* Dropout Voltage: Typically 2.0 V at 1.5 A load
* Line Regulation: Typically 50 mV over the input voltage range
* Load Regulation: Typically 70 mV from no load to full load
* Quiescent Current (IQ): Approximately 5 mA typical
* Thermal Shutdown Threshold: Approximately 150°C junction temperature
* Operating Temperature Range: −40°C to +125°C
* Package: TO-220 three-lead package

Package and Mechanical Details

* Package Type: TO-220-3L through-hole package
* Package Dimensions: Typical footprint about 10 mm × 15 mm
* Mounting: Designed for screw-mount heatsink attachment to optimize thermal dissipation
* Thermal Resistance: Junction-to-ambient approximately 65°C/W (free air), reduced significantly with heatsink
* Insulated Mounting Tab: Usually connected to output voltage internally, thus requiring isolation or insulated mounting hardware if needed
* Marking: Device code and date code printed on the device body

Typical Applications

* 5 V regulated power supplies for microcontrollers and digital ICs
* Consumer electronics such as audio/video equipment and household appliances
* Industrial control and automation systems
* Power supply regulation for embedded sensors and actuators
* Communication and networking equipment requiring regulated 5 V rails
* Automotive electronics with standard 5 V logic interfaces
* Battery-powered and portable devices (with appropriate input voltage sources)
* Prototyping and general-purpose voltage regulation in test setups

Performance Advantages

The MC7805CT offers reliable and stable 5 V output voltage regulation with minimal external components, typically only input and output capacitors needed for stability and noise reduction. Its internal protection mechanisms enhance device longevity and system reliability, even in adverse operating conditions.

The device’s standard TO-220 package enables effective heat dissipation when mounted with a proper heatsink, facilitating continuous operation at high output currents. The wide input voltage tolerance allows flexibility in power supply design, accommodating various unregulated input sources.

While the device is a linear regulator and thus less efficient than switching regulators, its simplicity, low noise, and predictable behavior make it a preferred choice in noise-sensitive analog and digital systems.

Conclusion

The onsemi MC7805CT is a classic, robust, and easy-to-use 5 V linear voltage regulator capable of delivering up to 1.5 A of output current. Its internal protection features, broad input voltage range, and industry-standard TO-220 package make it a dependable solution for powering a wide array of electronic devices. It remains a staple component in power supply design for consumer, industrial, automotive, and embedded applications where stable and noise-free 5 V power is essential.
MC7805CT Compare Parts
  • MC7805CT vs MC79M15CT
  • MC7805CT vs MC79M15CDTRKG
  • MC7805CT vs MC79M15CDTRK
  • MC7805CT vs MC79M15CDTG
  • MC7805CT vs MC79M15CDT
  • MC7805CT vs MC79M15BTG
  • MC7805CT vs MC79M15BT
  • MC7805CT vs MC79M15BDTRKG
  • MC7805CT vs MC79M15BDTRK
  • MC7805CT vs MC79M15BDTG
  • MC7805CT vs MC79M15BDT
  • MC7805CT vs MC79M12CTG
  • MC7805CT vs MC79M12CT
  • MC7805CT vs MC79M12CDTRKG
  • MC7805CT vs MC79M12CDTRK
  • MC7805CT vs MC79M12CDTG
  • MC7805CT vs MC79M12CDT
  • MC7805CT vs MC79M12BTG
  • MC7805CT vs MC79M12BT
  • MC7805CT vs MC79M12BDTRKG
  • MC7805CT vs MC79M12BDTRK
  • MC7805CT vs MC79M12BDTG
  • MC7805CT vs MC79M12BDT
  • MC7805CT vs MC79M08CTG
  • MC7805CT vs MC79M08CT
  • MC7805CT vs MC79M08CDTRKG
  • MC7805CT vs MC79M08CDTRK
  • MC7805CT vs MC79M08CDTG
  • MC7805CT vs MC79M08CDT
  • MC7805CT vs MC79M08BTG
  • MC7805CT vs MC79M08BT
  • MC7805CT vs MC79M08BDTRKG
  • MC7805CT vs MC79M08BDTRK
  • MC7805CT vs MC79M08BDTG
  • MC7805CT vs MC79M08BDT
  • MC7805CT vs MC79M05CTG
  • MC7805CT vs MC79M05CT
  • MC7805CT vs MC79M05CDTRKG
  • MC7805CT vs MC79M05CDTRK
  • MC7805CT vs MC79M05CDTG
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller