Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi MC7818AECT
MC7818AECT
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 18V 1A TO220-3
Manufacturer:
onsemi
Datasheet:
MC7818AECT Datasheet
History Price: Obsolete
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC7818AECT Specification
Specification
Part No
MC7818AECT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
18V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1A
Current - Quiescent (Iq)
6 mA
Current - Supply (Max)
-
PSRR
57dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
MC7818AECT PDF Datasheet
MC7818AECT Datasheet
Click and Download: MC7818AECT Datasheet
MC7818AECT Related Parts
MC7805.2CT
onsemi
IC REG LINEAR FIXED STNDRD REG
MC7805ABD2T
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TG
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4G
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4G
onsemi
LINEAR VOLTAGE REGULATOR, 1 A, 5
MC7805ABT
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805ABTG
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805ACD2T
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TG
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TR4
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TR4G
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7818AECT Compare Parts
MC7818AECT vs MC79M15CT
MC7818AECT vs MC79M15CDTRKG
MC7818AECT vs MC79M15CDTRK
MC7818AECT vs MC79M15CDTG
MC7818AECT vs MC79M15CDT
MC7818AECT vs MC79M15BTG
MC7818AECT vs MC79M15BT
MC7818AECT vs MC79M15BDTRKG
MC7818AECT vs MC79M15BDTRK
MC7818AECT vs MC79M15BDTG
MC7818AECT vs MC79M15BDT
MC7818AECT vs MC79M12CTG
MC7818AECT vs MC79M12CT
MC7818AECT vs MC79M12CDTRKG
MC7818AECT vs MC79M12CDTRK
MC7818AECT vs MC79M12CDTG
MC7818AECT vs MC79M12CDT
MC7818AECT vs MC79M12BTG
MC7818AECT vs MC79M12BT
MC7818AECT vs MC79M12BDTRKG
MC7818AECT vs MC79M12BDTRK
MC7818AECT vs MC79M12BDTG
MC7818AECT vs MC79M12BDT
MC7818AECT vs MC79M08CTG
MC7818AECT vs MC79M08CT
MC7818AECT vs MC79M08CDTRKG
MC7818AECT vs MC79M08CDTRK
MC7818AECT vs MC79M08CDTG
MC7818AECT vs MC79M08CDT
MC7818AECT vs MC79M08BTG
MC7818AECT vs MC79M08BT
MC7818AECT vs MC79M08BDTRKG
MC7818AECT vs MC79M08BDTRK
MC7818AECT vs MC79M08BDTG
MC7818AECT vs MC79M08BDT
MC7818AECT vs MC79M05CTG
MC7818AECT vs MC79M05CT
MC7818AECT vs MC79M05CDTRKG
MC7818AECT vs MC79M05CDTRK
MC7818AECT vs MC79M05CDTG
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller