☰
MC7906CD2TG
MC7906CD2TG
Obsolete
Description:  IC REG LINEAR -6V 1A D2PAK
Manufacturer:  onsemi
Datasheet:   MC7906CD2TG Datasheet
History Price: Obsolete
In Stock: 2880
MC7906CD2TG Specification
Specification
Part No
MC7906CD2TG
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-35V
Voltage - Output (Min/Fixed)
-6V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.3V @ 1A (Typ)
Current - Output
1A
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
65dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
D2PAK-3
MC7906CD2TG PDF Datasheet
MC7906CD2TG Related Parts
MC7805.2CT
MC7805.2CT
onsemi
IC REG LINEAR FIXED STNDRD REG
MC7805ABD2T
MC7805ABD2T
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TG
MC7805ABD2TG
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4
MC7805ABD2TR4
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4G
MC7805ABD2TR4G
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4G
MC7805ABD2TR4G
onsemi
LINEAR VOLTAGE REGULATOR, 1 A, 5
MC7805ABT
MC7805ABT
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805ABTG
MC7805ABTG
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805ACD2T
MC7805ACD2T
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TG
MC7805ACD2TG
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TR4
MC7805ACD2TR4
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TR4G
MC7805ACD2TR4G
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7906CD2TG Description
Product Overview

The onsemi MC7906CD2TG is a fixed-output negative linear voltage regulator that delivers a constant −6 V output voltage. Designed as part of the MC79xx series of three-terminal regulators, the MC7906CD2TG offers excellent performance in providing negative voltage rails for analog, digital, or mixed-signal systems. It is widely used in industrial control, instrumentation, operational amplifier biasing, and audio applications requiring regulated negative voltages.

This device features robust thermal shutdown, current limiting, and safe-area compensation, ensuring high reliability under harsh electrical and thermal conditions. It is encapsulated in a D2PAK-3 (TO-263) surface-mount package, suitable for space-constrained or thermally demanding systems.

Key Features

* Fixed −6 V output voltage
* Output current capability up to 1.5 A
* Internal thermal overload protection
* Short-circuit current limiting
* Output transistor safe-area compensation
* Low output noise
* Compatible with external bypass capacitors for improved performance
* Surface-mount package (D2PAK-3) with excellent thermal conductivity
* Industry-standard pinout for three-terminal regulators

Electrical Specifications

* Output Voltage (VOUT): −6 V (fixed)
* Output Voltage Tolerance: ±2% (typical), ±4% (maximum over temperature and load)
* Input Voltage Range: Typically −8.5 V to −35 V
* Dropout Voltage: Approximately 2 V at 1 A load
* Output Current (IOUT): Up to 1.5 A continuous (with adequate heat sinking)
* Quiescent Current: Typically 3 mA
* Peak Output Current (Short Circuit): Internally limited to protect the device
* Ripple Rejection: Typically 60 dB
* Thermal Shutdown Threshold: ~150°C (typical junction temperature)
* Operating Temperature Range: −40°C to +125°C (junction)

Package and Mechanical Details

* Package Type: D2PAK-3 (TO-263, surface mount)
* Pin Count: 3 pins
* Mounting Style: Surface-mount
* Package Dimensions:

* Height: ~4.6 mm
* Length: ~10.1 mm
* Width: ~9.0 mm
* Thermal Resistance (Junction-to-Case, RθJC): ~2°C/W
* Thermal Resistance (Junction-to-Ambient, RθJA): ~40°C/W (with minimal copper area)

Pin Configuration (TO-263 / D2PAK-3)

1. Input (IN) – Connects to the negative input supply (e.g., −10 V to −35 V)
2. Ground (GND) – Common reference pin
3. Output (OUT) – Regulated −6 V output

The metal tab (back of the package) is connected internally to the ground pin and should be soldered to a large copper pad or heat sink for optimal thermal performance.

Functional Description

The MC7906CD2TG operates as a negative voltage regulator using a series pass transistor and a feedback control loop to maintain a fixed output of −6 V. It does not require external components for regulation, though the addition of bypass capacitors on the input and output terminals is recommended for optimal transient response and stability.

Internal thermal overload protection shuts down the regulator if the junction temperature exceeds a safe limit, preventing permanent damage. Current limiting ensures the output current remains within a safe range during fault conditions such as output short circuits.

Typical Application Circuit

```
Vin (−10 V to −35 V)
|
=== C_IN (1 µF)
|
| |
| | MC7906CD2TG
| |
| |
|
--- GND
|
|
=== C_OUT (1 µF to 10 µF)
|
Vout (−6 V)
```

Recommended Capacitors

* Input Capacitor (C\_IN): Minimum 1 µF aluminum or ceramic capacitor recommended, especially when the regulator is located far from the power source or used in a high-ripple environment.
* Output Capacitor (C\_OUT): 1 µF to 10 µF aluminum electrolytic or tantalum capacitor is advised to ensure output stability and reduce transient response time.

Performance Characteristics

* Load Regulation: Typically 40 mV for 5 mA to 1.5 A load change
* Line Regulation: Typically 20 mV for −8.5 V to −25 V input change
* Temperature Stability: Excellent regulation performance over the full temperature range
* Output Noise Voltage: Typically 200 µVrms over 10 Hz–100 kHz bandwidth

Applications

* Negative voltage power supply rails in analog systems
* Operational amplifier biasing
* Audio signal chains
* Instrumentation systems
* Data acquisition equipment
* Industrial control panels
* Communications hardware requiring negative voltage references

Design Considerations

To ensure optimal thermal performance, the D2PAK-3 package should be soldered to a PCB area with sufficient copper to serve as a heat sink. Additional thermal vias can be used to connect to internal or bottom copper layers to further reduce thermal resistance.

When designing with the MC7906CD2TG, consider transient loading and the dropout voltage in low-headroom scenarios. Output capacitors should be selected with appropriate ESR to prevent instability or oscillations, although the MC7906 is generally stable with standard electrolytic or tantalum capacitors.

Conclusion

The onsemi MC7906CD2TG is a rugged, dependable, and easy-to-use negative linear regulator delivering −6 V at up to 1.5 A output current. With built-in protection features, standard pinout, and robust thermal handling, it is a well-suited solution for many analog and mixed-signal systems that require stable and clean negative voltage rails. Its combination of simplicity, reliability, and cost-efficiency continues to make it a preferred choice in a broad range of industrial and commercial applications.
MC7906CD2TG Compare Parts
  • MC7906CD2TG vs MC79M15CT
  • MC7906CD2TG vs MC79M15CDTRKG
  • MC7906CD2TG vs MC79M15CDTRK
  • MC7906CD2TG vs MC79M15CDTG
  • MC7906CD2TG vs MC79M15CDT
  • MC7906CD2TG vs MC79M15BTG
  • MC7906CD2TG vs MC79M15BT
  • MC7906CD2TG vs MC79M15BDTRKG
  • MC7906CD2TG vs MC79M15BDTRK
  • MC7906CD2TG vs MC79M15BDTG
  • MC7906CD2TG vs MC79M15BDT
  • MC7906CD2TG vs MC79M12CTG
  • MC7906CD2TG vs MC79M12CT
  • MC7906CD2TG vs MC79M12CDTRKG
  • MC7906CD2TG vs MC79M12CDTRK
  • MC7906CD2TG vs MC79M12CDTG
  • MC7906CD2TG vs MC79M12CDT
  • MC7906CD2TG vs MC79M12BTG
  • MC7906CD2TG vs MC79M12BT
  • MC7906CD2TG vs MC79M12BDTRKG
  • MC7906CD2TG vs MC79M12BDTRK
  • MC7906CD2TG vs MC79M12BDTG
  • MC7906CD2TG vs MC79M12BDT
  • MC7906CD2TG vs MC79M08CTG
  • MC7906CD2TG vs MC79M08CT
  • MC7906CD2TG vs MC79M08CDTRKG
  • MC7906CD2TG vs MC79M08CDTRK
  • MC7906CD2TG vs MC79M08CDTG
  • MC7906CD2TG vs MC79M08CDT
  • MC7906CD2TG vs MC79M08BTG
  • MC7906CD2TG vs MC79M08BT
  • MC7906CD2TG vs MC79M08BDTRKG
  • MC7906CD2TG vs MC79M08BDTRK
  • MC7906CD2TG vs MC79M08BDTG
  • MC7906CD2TG vs MC79M08BDT
  • MC7906CD2TG vs MC79M05CTG
  • MC7906CD2TG vs MC79M05CT
  • MC7906CD2TG vs MC79M05CDTRKG
  • MC7906CD2TG vs MC79M05CDTRK
  • MC7906CD2TG vs MC79M05CDTG
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller