☰
NB2304AC2D
NB2304AC2D
Obsolete
Description:  IC ZD BUFFER 8SOIC
Manufacturer:  onsemi
Datasheet:   NB2304AC2D Datasheet
History Price: Obsolete
In Stock: 28240
NB2304AC2D Specification
Specification
Part No
NB2304AC2D
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zero Delay Buffer
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
No/No
Frequency - Max
133.3MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
NB2304AC2D PDF Datasheet
NB2304AC2D Related Parts
NB2304AC1D
NB2304AC1D
onsemi
IC ZD BUFFER 8SOIC
NB2304AC1DG
NB2304AC1DG
onsemi
IC ZD BUFFER 8SOIC
NB2304AC1DR2G
NB2304AC1DR2G
onsemi
IC ZD BUFFER 8SOIC
NB2304AC1HD
NB2304AC1HD
onsemi
IC ZD BUFFER 8SOIC
NB2304AC1HDG
NB2304AC1HDG
onsemi
IC ZD BUFFER 8SOIC
NB2304AC2DG
NB2304AC2DG
onsemi
IC ZD BUFFER 8SOIC
NB2304AC2DR2G
NB2304AC2DR2G
onsemi
IC ZD BUFFER 8SOIC
NB2304AI1D
NB2304AI1D
onsemi
IC ZD BUFFER 8SOIC
NB2304AI1DG
NB2304AI1DG
onsemi
IC ZD BUFFER 8SOIC
NB2304AI1DR2G
NB2304AI1DR2G
onsemi
IC ZD BUFFER 8SOIC
NB2304AI1HD
NB2304AI1HD
onsemi
IC ZD BUFFER 8SOIC
NB2304AI1HDG
NB2304AI1HDG
onsemi
IC ZD BUFFER 8SOIC
NB2304AC2D Compare Parts
  • NB2304AC2D vs NB2969ASNR2
  • NB2304AC2D vs NB2879ASNR2G
  • NB2304AC2D vs NB2879ASNR2
  • NB2304AC2D vs NB2872ASNR2G
  • NB2304AC2D vs NB2872ASNR2
  • NB2304AC2D vs NB2870ASNR2G
  • NB2304AC2D vs NB2870ASNR2
  • NB2304AC2D vs NB2869ASNR2G
  • NB2304AC2D vs NB2869ASNR2
  • NB2304AC2D vs NB2780ASNR2G
  • NB2304AC2D vs NB2780ASNR2
  • NB2304AC2D vs NB2779ASNR2G
  • NB2304AC2D vs NB2779ASNR2
  • NB2304AC2D vs NB2769ASNR2G
  • NB2304AC2D vs NB2769ASNR2
  • NB2304AC2D vs NB2762ASNR2G
  • NB2304AC2D vs NB2762ASNR2
  • NB2304AC2D vs NB2760ASNR2G
  • NB2304AC2D vs NB2760ASNR2
  • NB2304AC2D vs NB2669ASNR2G
  • NB2304AC2D vs NB2669ASNR2
  • NB2304AC2D vs NB2579ASNR2G
  • NB2304AC2D vs NB2579ASNR2
  • NB2304AC2D vs NB2309AI1HDTR2G
  • NB2304AC2D vs NB2309AI1HDTG
  • NB2304AC2D vs NB2309AI1HDT
  • NB2304AC2D vs NB2309AI1HDR2G
  • NB2304AC2D vs NB2309AI1HDG
  • NB2304AC2D vs NB2309AI1HD
  • NB2304AC2D vs NB2309AI1DTR2G
  • NB2304AC2D vs NB2309AI1DTG
  • NB2304AC2D vs NB2309AI1DR2G
  • NB2304AC2D vs NB2309AI1DG
  • NB2304AC2D vs NB2309AI1D
  • NB2304AC2D vs NB2309AC1HDTR2G
  • NB2304AC2D vs NB2309AC1HDTG
  • NB2304AC2D vs NB2309AC1HDT
  • NB2304AC2D vs NB2309AC1HDR2G
  • NB2304AC2D vs NB2309AC1HDG
  • NB2304AC2D vs NB2309AC1HD
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.