Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ onsemi NBC12439FAR2
NBC12439FAR2
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL CLOCK GENERATOR 32LQFP
Manufacturer:
onsemi
Datasheet:
NBC12439FAR2 Datasheet
History Price: Obsolete
In Stock: 5040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NBC12439FAR2 Specification
Specification
Part No
NBC12439FAR2
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PLL Clock Generator
PLL
Yes
Input
Crystal
Output
PECL
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/Yes
Frequency - Max
800MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-LQFP (7x7)
NBC12439FAR2 PDF Datasheet
NBC12439FAR2 Datasheet
Click and Download: NBC12439FAR2 Datasheet
NBC12439FAR2 Related Parts
NBC12429AFA
onsemi
IC PLL CLOCK GENERATOR 32LQFP
NBC12429AFAG
onsemi
IC PLL CLOCK GENERATOR 32LQFP
NBC12429AFAR2
onsemi
IC PLL CLOCK GENERATOR 32LQFP
NBC12429AFAR2G
onsemi
IC PLL CLOCK GENERATOR 32LQFP
NBC12429AFN
onsemi
IC PLL CLOCK GENERATOR 28PLCC
NBC12429AFNG
onsemi
IC PLL CLOCK GENERATOR 28PLCC
NBC12429AFNR2
onsemi
IC PLL CLOCK GENERATOR 28PLCC
NBC12429AFNR2G
onsemi
IC PLL CLOCK GENERATOR 28PLCC
NBC12429AMNG
onsemi
IC PLL CLOCK GENERATOR 32QFN
NBC12429AMNR4G
onsemi
IC PLL CLOCK GENERATOR 32QFN
NBC12429FA
onsemi
IC PLL CLOCK GENERATOR 32LQFP
NBC12429FAG
onsemi
IC PLL CLOCK GENERATOR 32LQFP
NBC12439FAR2 Compare Parts
NBC12439FAR2 vs NBC12439FNR2
NBC12439FAR2 vs NBC12439FNG
NBC12439FAR2 vs NBC12439FN
NBC12439FAR2 vs NBC12439FAR2G
NBC12439FAR2 vs NBC12439FAG
NBC12439FAR2 vs NBC12439FA
NBC12439FAR2 vs NBC12439AMNR4G
NBC12439FAR2 vs NBC12439AMNG
NBC12439FAR2 vs NBC12439AFNR2G
NBC12439FAR2 vs NBC12439AFNR2
NBC12439FAR2 vs NBC12439AFNG
NBC12439FAR2 vs NBC12439AFN
NBC12439FAR2 vs NBC12439AFAR2G
NBC12439FAR2 vs NBC12439AFAR2
NBC12439FAR2 vs NBC12439AFAG
NBC12439FAR2 vs NBC12439AFA
NBC12439FAR2 vs NBC12430FNR2G
NBC12439FAR2 vs NBC12430FNR2
NBC12439FAR2 vs NBC12430FNG
NBC12439FAR2 vs NBC12430FN
NBC12439FAR2 vs NBC12430FAR2G
NBC12439FAR2 vs NBC12430FAR2
NBC12439FAR2 vs NBC12430FAG
NBC12439FAR2 vs NBC12430FA
NBC12439FAR2 vs NBC12430AMNR4G
NBC12439FAR2 vs NBC12430AMNG
NBC12439FAR2 vs NBC12430AFNR2G
NBC12439FAR2 vs NBC12430AFNR2
NBC12439FAR2 vs NBC12430AFNG
NBC12439FAR2 vs NBC12430AFN
NBC12439FAR2 vs NBC12430AFAR2G
NBC12439FAR2 vs NBC12430AFAR2
NBC12439FAR2 vs NBC12430AFAG
NBC12439FAR2 vs NBC12430AFA
NBC12439FAR2 vs NBC12429FNR2G
NBC12439FAR2 vs NBC12429FNR2
NBC12439FAR2 vs NBC12429FNG
NBC12439FAR2 vs NBC12429FN
NBC12439FAR2 vs NBC12429FAR2G
NBC12439FAR2 vs NBC12429FAR2
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B