☰
NBSG53AMN
NBSG53AMN
Obsolete
Description:  IC FF D-TYPE SNGL 2BIT 16QFN
Manufacturer:  onsemi
Datasheet:   NBSG53AMN Datasheet
History Price: Obsolete
In Stock: 47680
NBSG53AMN Specification
Specification
Part No
NBSG53AMN
Category
Logic - Flip Flops
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Reset
Type
D-Type
Output Type
Complementary
Number of Elements
1
Number of Bits per Element
2
Clock Frequency
8 GHz
Max Propagation Delay @ V, Max CL
-
Trigger Type
Positive, Negative
Current - Output High, Low
-
Voltage - Supply
-2.375V ~ -3.465V
Current - Quiescent (Iq)
59 mA
Input Capacitance
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
16-QFN (3x3)
Package / Case
16-VFQFN Exposed Pad
NBSG53AMN PDF Datasheet
NBSG53AMN Related Parts
NBSG53ABA
NBSG53ABA
onsemi
IC FF D-TYPE SNGL 2BIT 16FCBGA
NBSG53ABAHTBG
NBSG53ABAHTBG
onsemi
IC FF D-TYPE SNGL 2BIT 16FCBGA
NBSG53ABAR2
NBSG53ABAR2
onsemi
IC FF D-TYPE SNGL 2BIT 16FCBGA
NBSG53AMNG
NBSG53AMNG
onsemi
IC FF D-TYPE SNGL 2BIT 16QFN
NBSG53AMNHTBG
NBSG53AMNHTBG
onsemi
IC FF D-TYPE SNGL 2BIT 16QFN
NBSG53AMNR2
NBSG53AMNR2
onsemi
IC FF D-TYPE SNGL 2BIT 16QFN
NBSG53AMNR2G
NBSG53AMNR2G
onsemi
IC FF D-TYPE SNGL 2BIT 16QFN
NBSG53AMAG
NBSG53AMAG
onsemi
IC FF D-TYPE SNGL 2BIT 16LGA
NBSG53AMNG
NBSG53AMNG
Rochester Electronics
IC FF D-TYPE SNGL 1BIT 16QFN
NBSG53AMN Compare Parts
  • NBSG53AMN vs NBSG53AMNR2
  • NBSG53AMN vs NBSG53AMNHTBG
  • NBSG53AMN vs NBSG53AMNG
  • NBSG53AMN vs NBSG53ABAR2
  • NBSG53AMN vs NBSG53ABAHTBG
  • NBSG53AMN vs NBSG53ABA
  • NBSG53AMN vs NBSG53AMNG
  • NBSG53AMN vs NBSG53AMAG
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much