Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ onsemi NBSG86AMNHTBG
NBSG86AMNHTBG
Obsolete
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
IC SMART GATE SIGE DIFF 16QFN
Manufacturer:
onsemi
Datasheet:
NBSG86AMNHTBG Datasheet
History Price: Obsolete
In Stock: 37520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NBSG86AMNHTBG Specification
Specification
Part No
NBSG86AMNHTBG
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Configurable Multiple Function
Number of Circuits
2
Number of Inputs
2
Schmitt Trigger Input
No
Output Type
Differential
Current - Output High, Low
-
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-QFN (3x3)
NBSG86AMNHTBG PDF Datasheet
NBSG86AMNHTBG Datasheet
Click and Download: NBSG86AMNHTBG Datasheet
NBSG86AMNHTBG Related Parts
NBSG86ABA
onsemi
IC SMART GATE SIGE DIFF 16FCBGA
NBSG86ABAHTBG
onsemi
IC CLOCK/DATA DIFF DIV/2 16FCBGA
NBSG86ABAR2
onsemi
IC SMART GATE SIGE DIFF 16FCBGA
NBSG86AMN
onsemi
IC SMART GATE SIGE DIFF 16QFN
NBSG86AMNG
onsemi
IC SMART GATE SIGE DIFF 16QFN
NBSG86AMNR2
onsemi
IC SMART GATE SIGE DIFF 16QFN
NBSG86AMNR2G
onsemi
IC SMART GATE SIGE DIFF 16QFN
NBSG86AMAG
onsemi
IC SMART GATE SIGE DIFF 16-FCLGA
NBSG86AMNHTBG Compare Parts
NBSG86AMNHTBG vs NBSG86AMNR2
NBSG86AMNHTBG vs NBSG86AMNG
NBSG86AMNHTBG vs NBSG86AMN
NBSG86AMNHTBG vs NBSG86ABAR2
NBSG86AMNHTBG vs NBSG86ABAHTBG
NBSG86AMNHTBG vs NBSG86ABA
NBSG86AMNHTBG vs NBSG86AMAG
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.