☰
NBXDBA019LNHTAG
NBXDBA019LNHTAG
Obsolete
Description:  IC OSC XTAL DUAL FREQ 6-CLCC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 38720
NBXDBA019LNHTAG Specification
Specification
Part No
NBXDBA019LNHTAG
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
onsemi
Series
PureEdge
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Oscillator, Crystal
Count
-
Frequency
125MHz, 250MHz
Voltage - Supply
2.97V ~ 3.63V
Current - Supply
78 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
6-CLCC
Supplier Device Package
6-CLCC (7x5)
Mounting Type
Surface Mount
NBXDBA019LNHTAG PDF Datasheet
NBXDBA019LNHTAG Related Parts
NBXDBA009LN1TAG
NBXDBA009LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA009LNHTAG
NBXDBA009LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6CLCC
NBXDBA012LN1TAG
NBXDBA012LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6CLCC
NBXDBA012LNHTAG
NBXDBA012LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA014LN1TAG
NBXDBA014LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA014LNHTAG
NBXDBA014LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA015LN1TAG
NBXDBA015LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA015LNHTAG
NBXDBA015LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA017LN1TAG
NBXDBA017LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA017LNHTAG
NBXDBA017LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA018LN1TAG
NBXDBA018LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA018LNHTAG
NBXDBA018LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA019LNHTAG Compare Parts
  • NBXDBA019LNHTAG vs NBXSPA022LN1TAG
  • NBXDBA019LNHTAG vs NBXSPA008LNHTAG
  • NBXDBA019LNHTAG vs NBXSPA008LN1TAG
  • NBXDBA019LNHTAG vs NBXSGA008LNHTAG
  • NBXDBA019LNHTAG vs NBXSGA008LN1TAG
  • NBXDBA019LNHTAG vs NBXSBB024LNHTAG
  • NBXDBA019LNHTAG vs NBXSBB024LN1TAG
  • NBXDBA019LNHTAG vs NBXSBA051LNHTAG
  • NBXDBA019LNHTAG vs NBXSBA051LN1TAG
  • NBXDBA019LNHTAG vs NBXSBA046LNHTAG
  • NBXDBA019LNHTAG vs NBXSBA046LN1TAG
  • NBXDBA019LNHTAG vs NBXSBA045LNHTAG
  • NBXDBA019LNHTAG vs NBXSBA045LN1TAG
  • NBXDBA019LNHTAG vs NBXSBA031LNHTAG
  • NBXDBA019LNHTAG vs NBXSBA031LN1TAG
  • NBXDBA019LNHTAG vs NBXSBA030LNHTAG
  • NBXDBA019LNHTAG vs NBXSBA030LN1TAG
  • NBXDBA019LNHTAG vs NBXSBA025LNHTAG
  • NBXDBA019LNHTAG vs NBXSBA025LN1TAG
  • NBXDBA019LNHTAG vs NBXSBA024LNHTAG
  • NBXDBA019LNHTAG vs NBXSBA024LN1TAG
  • NBXDBA019LNHTAG vs NBXSBA023LNHTAG
  • NBXDBA019LNHTAG vs NBXSBA023LN1TAG
  • NBXDBA019LNHTAG vs NBXSBA022LNHTAG
  • NBXDBA019LNHTAG vs NBXSBA022LN1TAG
  • NBXDBA019LNHTAG vs NBXSBA021LNHTAG
  • NBXDBA019LNHTAG vs NBXSBA021LN1TAG
  • NBXDBA019LNHTAG vs NBXSBA020LNHTAG
  • NBXDBA019LNHTAG vs NBXSBA020LN1TAG
  • NBXDBA019LNHTAG vs NBXSBA019LNHTAG
  • NBXDBA019LNHTAG vs NBXSBA019LN1TAG
  • NBXDBA019LNHTAG vs NBXSBA017LNHTAG
  • NBXDBA019LNHTAG vs NBXSBA017LN1TAG
  • NBXDBA019LNHTAG vs NBXSBA010LNHTAG
  • NBXDBA019LNHTAG vs NBXSBA010LN1TAG
  • NBXDBA019LNHTAG vs NBXSBA008LNHTAG
  • NBXDBA019LNHTAG vs NBXSBA008LN1TAG
  • NBXDBA019LNHTAG vs NBXSBA007LNHTAG
  • NBXDBA019LNHTAG vs NBXSBA007LN1TAG
  • NBXDBA019LNHTAG vs NBXMBB024LNHTAG
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.