Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ onsemi NBXSPA008LNHTAG
NBXSPA008LNHTAG
Obsolete
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC XTAL 161.1328MHZ 6-CLCC
Manufacturer:
onsemi
Datasheet:
NBXSPA008LNHTAG Datasheet
History Price: Obsolete
In Stock: 34640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NBXSPA008LNHTAG Specification
Specification
Part No
NBXSPA008LNHTAG
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
onsemi
Series
PureEdge
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Oscillator, Crystal
Count
-
Frequency
161.1328MHz
Voltage - Supply
2.375V ~ 3.63V
Current - Supply
85 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
6-CLCC
Supplier Device Package
6-CLCC (7x5)
Mounting Type
Surface Mount
NBXSPA008LNHTAG PDF Datasheet
NBXSPA008LNHTAG Datasheet
Click and Download: NBXSPA008LNHTAG Datasheet
NBXSPA008LNHTAG Related Parts
NBXDBA009LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA009LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6CLCC
NBXDBA012LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6CLCC
NBXDBA012LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA014LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA014LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA015LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA015LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA017LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA017LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA018LN1TAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXDBA018LNHTAG
onsemi
IC OSC XTAL DUAL FREQ 6-CLCC
NBXSPA008LNHTAG Compare Parts
NBXSPA008LNHTAG vs NBXSPA022LN1TAG
NBXSPA008LNHTAG vs NBXSPA008LN1TAG
NBXSPA008LNHTAG vs NBXSGA008LNHTAG
NBXSPA008LNHTAG vs NBXSGA008LN1TAG
NBXSPA008LNHTAG vs NBXSBB024LNHTAG
NBXSPA008LNHTAG vs NBXSBB024LN1TAG
NBXSPA008LNHTAG vs NBXSBA051LNHTAG
NBXSPA008LNHTAG vs NBXSBA051LN1TAG
NBXSPA008LNHTAG vs NBXSBA046LNHTAG
NBXSPA008LNHTAG vs NBXSBA046LN1TAG
NBXSPA008LNHTAG vs NBXSBA045LNHTAG
NBXSPA008LNHTAG vs NBXSBA045LN1TAG
NBXSPA008LNHTAG vs NBXSBA031LNHTAG
NBXSPA008LNHTAG vs NBXSBA031LN1TAG
NBXSPA008LNHTAG vs NBXSBA030LNHTAG
NBXSPA008LNHTAG vs NBXSBA030LN1TAG
NBXSPA008LNHTAG vs NBXSBA025LNHTAG
NBXSPA008LNHTAG vs NBXSBA025LN1TAG
NBXSPA008LNHTAG vs NBXSBA024LNHTAG
NBXSPA008LNHTAG vs NBXSBA024LN1TAG
NBXSPA008LNHTAG vs NBXSBA023LNHTAG
NBXSPA008LNHTAG vs NBXSBA023LN1TAG
NBXSPA008LNHTAG vs NBXSBA022LNHTAG
NBXSPA008LNHTAG vs NBXSBA022LN1TAG
NBXSPA008LNHTAG vs NBXSBA021LNHTAG
NBXSPA008LNHTAG vs NBXSBA021LN1TAG
NBXSPA008LNHTAG vs NBXSBA020LNHTAG
NBXSPA008LNHTAG vs NBXSBA020LN1TAG
NBXSPA008LNHTAG vs NBXSBA019LNHTAG
NBXSPA008LNHTAG vs NBXSBA019LN1TAG
NBXSPA008LNHTAG vs NBXSBA017LNHTAG
NBXSPA008LNHTAG vs NBXSBA017LN1TAG
NBXSPA008LNHTAG vs NBXSBA010LNHTAG
NBXSPA008LNHTAG vs NBXSBA010LN1TAG
NBXSPA008LNHTAG vs NBXSBA008LNHTAG
NBXSPA008LNHTAG vs NBXSBA008LN1TAG
NBXSPA008LNHTAG vs NBXSBA007LNHTAG
NBXSPA008LNHTAG vs NBXSBA007LN1TAG
NBXSPA008LNHTAG vs NBXMBB024LNHTAG
NBXSPA008LNHTAG vs NBXMBB024LN1TAG
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.