☰
NC7WP86K8X
NC7WP86K8X
Obsolete
Description:  IC GATE XOR 2CH 2-INP US8
Manufacturer:  onsemi
Datasheet:   NC7WP86K8X Datasheet
History Price: Obsolete
In Stock: 16960
NC7WP86K8X Specification
Specification
Part No
NC7WP86K8X
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
7WP
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
XOR (Exclusive OR)
Number of Circuits
2
Number of Inputs
2
Features
-
Voltage - Supply
0.9V ~ 3.6V
Current - Quiescent (Max)
900 nA
Current - Output High, Low
2.6mA, 2.6mA
Input Logic Level - Low
0.7V ~ 0.9V
Input Logic Level - High
1.6V ~ 2.1V
Max Propagation Delay @ V, Max CL
8ns @ 3.3V, 30pF
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
US8
Package / Case
8-VFSOP (0.091", 2.30mm Width)
NC7WP86K8X Related Parts
NC7NP04K8X
NC7NP04K8X
onsemi
IC INVERTER 3CH 3-INP US8
NC7NP04L8X
NC7NP04L8X
Fairchild Semiconductor
IC INVERTER 3CH 3-INP 8MICROPAK
NC7NP04L8X
NC7NP04L8X
onsemi
IC INVERTER 3CH 3-INP 8MICROPAK
NC7NP14K8X
NC7NP14K8X
onsemi
IC INVERTER SCHMITT 3CH 3-IN US8
NC7NP14L8X
NC7NP14L8X
Fairchild Semiconductor
IC INVERTER 3CH 3-INP 8MICROPAK
NC7NP14L8X
NC7NP14L8X
onsemi
IC INVERTER 3CH 3-INP 8MICROPAK
NC7NZ04K8X
NC7NZ04K8X
onsemi
IC INVERTER 3CH 3-INP US8
NC7NZ04L8X
NC7NZ04L8X
onsemi
IC INVERTER 3CH 3-INP 8MICROPAK
NC7NZ04L8X-L22185
NC7NZ04L8X-L22185
onsemi
IC INVERTER 3CH 3-INP 8MICROPAK
NC7NZ14K8X
NC7NZ14K8X
onsemi
IC INVERTER SCHMITT 3CH 3-IN US8
NC7NZ14K8X
NC7NZ14K8X
Fairchild Semiconductor
INVERTER, LVC/LCX/Z SERIES, 3-FU
NC7NZ14L8X
NC7NZ14L8X
onsemi
IC INVERTER 3CH 3-INP 8MICROPAK
NC7WP86K8X Compare Parts
  • NC7WP86K8X vs NC7WZU04P6X-L22347
  • NC7WP86K8X vs NC7WZU04P6X
  • NC7WP86K8X vs NC7WZU04P6
  • NC7WP86K8X vs NC7WZU04L6X
  • NC7WP86K8X vs NC7WZ86L8X-L22185
  • NC7WP86K8X vs NC7WZ86L8X
  • NC7WP86K8X vs NC7WZ86K8X
  • NC7WP86K8X vs NC7WZ38L8X-L22185
  • NC7WP86K8X vs NC7WZ38L8X
  • NC7WP86K8X vs NC7WZ38L8X
  • NC7WP86K8X vs NC7WZ38K8X-L22236
  • NC7WP86K8X vs NC7WZ38K8X
  • NC7WP86K8X vs NC7WZ32L8X-L22185
  • NC7WP86K8X vs NC7WZ32L8X
  • NC7WP86K8X vs NC7WZ32L8X
  • NC7WP86K8X vs NC7WZ32K8X
  • NC7WP86K8X vs NC7WZ32K87
  • NC7WP86K8X vs NC7WZ14P6X-L22347
  • NC7WP86K8X vs NC7WZ14P6X-F40
  • NC7WP86K8X vs NC7WZ14P6X
  • NC7WP86K8X vs NC7WZ14P6X
  • NC7WP86K8X vs NC7WZ14P6X
  • NC7WP86K8X vs NC7WZ14P6
  • NC7WP86K8X vs NC7WZ14P6
  • NC7WP86K8X vs NC7WZ14P6
  • NC7WP86K8X vs NC7WZ14L6X-L22175
  • NC7WP86K8X vs NC7WZ14L6X
  • NC7WP86K8X vs NC7WZ14FHX-L22175
  • NC7WP86K8X vs NC7WZ14FHX
  • NC7WP86K8X vs NC7WZ14EP6X
  • NC7WP86K8X vs NC7WZ132L8X-L22185
  • NC7WP86K8X vs NC7WZ132L8X
  • NC7WP86K8X vs NC7WZ132L8X
  • NC7WP86K8X vs NC7WZ132K8X-L22236
  • NC7WP86K8X vs NC7WZ132K8X
  • NC7WP86K8X vs NC7WZ08L8X-L22185
  • NC7WP86K8X vs NC7WZ08L8X
  • NC7WP86K8X vs NC7WZ08L8X
  • NC7WP86K8X vs NC7WZ08K8X-L22236
  • NC7WP86K8X vs NC7WZ08K8X
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay