☰
NCP1417DMR2
NCP1417DMR2
Obsolete
Description:  IC REG BOOST ADJ 1A MICRO8
Manufacturer:  onsemi
Datasheet:   NCP1417DMR2 Datasheet
History Price: $0.59000
In Stock: 39920
NCP1417DMR2 Specification
Specification
Part No
NCP1417DMR2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
1V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.5V
Voltage - Output (Max)
5.5V
Current - Output
1A (Switch)
Frequency - Switching
600kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
NCP1417DMR2 Related Parts
NCP1032AMNTXG
NCP1032AMNTXG
onsemi
IC REG FLYBCK FWRD 8WDFN
NCP1032BMNTXG
NCP1032BMNTXG
onsemi
IC REG FLYBCK FWRD 8WDFN
NCP1400ASN19T1
NCP1400ASN19T1
onsemi
IC REG BOOST 1.9V 80MA 5TSOP
NCP1400ASN19T1G
NCP1400ASN19T1G
onsemi
IC REG BOOST 1.9V 80MA 5TSOP
NCP1400ASN22T1
NCP1400ASN22T1
onsemi
IC REG BOOST 2.2V 80MA 5TSOP
NCP1400ASN22T1G
NCP1400ASN22T1G
onsemi
IC REG BOOST 2.2V 80MA 5TSOP
NCP1400ASN25T1
NCP1400ASN25T1
onsemi
IC REG BOOST 2.5V 80MA 5TSOP
NCP1400ASN25T1G
NCP1400ASN25T1G
onsemi
IC REG BOOST 2.5V 80MA 5TSOP
NCP1400ASN27T1
NCP1400ASN27T1
onsemi
IC REG BOOST 2.7V 100MA 5TSOP
NCP1400ASN27T1G
NCP1400ASN27T1G
Fairchild Semiconductor
SWITCHING REGULATOR, VOLT-MODE
NCP1400ASN27T1G
NCP1400ASN27T1G
onsemi
IC REG BOOST 2.7V 100MA SOT23-5
NCP1400ASN30T1
NCP1400ASN30T1
onsemi
IC REG BOOST 3V 100MA 5TSOP
NCP1417DMR2 Compare Parts
  • NCP1417DMR2 vs NCP6354BMTAATBG
  • NCP1417DMR2 vs NCP6343XFCCT1G
  • NCP1417DMR2 vs NCP6343SFCCT1G
  • NCP1417DMR2 vs NCP6343MFCCT1G
  • NCP1417DMR2 vs NCP6343DFCCT1G
  • NCP1417DMR2 vs NCP6343BFCCT1G
  • NCP1417DMR2 vs NCP6343AVFCCT1G
  • NCP1417DMR2 vs NCP6343AFCCT1G
  • NCP1417DMR2 vs NCP6336FCCT1G
  • NCP1417DMR2 vs NCP6336BFCCT1G
  • NCP1417DMR2 vs NCP6335GFCCT1G
  • NCP1417DMR2 vs NCP6335FFCT2G
  • NCP1417DMR2 vs NCP6335FFCT1G
  • NCP1417DMR2 vs NCP6335FFCCT1G
  • NCP1417DMR2 vs NCP6335EMT30TBG
  • NCP1417DMR2 vs NCP6335DFCT1G
  • NCP1417DMR2 vs NCP6335DFCCT1G
  • NCP1417DMR2 vs NCP6335BFCCT1G
  • NCP1417DMR2 vs NCP6334CMTAATBG
  • NCP1417DMR2 vs NCP6334BMTBBTBG
  • NCP1417DMR2 vs NCP6334BMTAATBG
  • NCP1417DMR2 vs NCP6334BMT26TBG
  • NCP1417DMR2 vs NCP6332CMTAATBG
  • NCP1417DMR2 vs NCP6332BMTAATBG
  • NCP1417DMR2 vs NCP6332BMTAATBG
  • NCP1417DMR2 vs NCP6324CMTAATBG
  • NCP1417DMR2 vs NCP6324BMTAATBG
  • NCP1417DMR2 vs NCP5252MNTXG
  • NCP1417DMR2 vs NCP5173MNR2
  • NCP1417DMR2 vs NCP3284MNTXG
  • NCP1417DMR2 vs NCP3284DMNTXG
  • NCP1417DMR2 vs NCP3284AMNTXG
  • NCP1417DMR2 vs NCP3237MNTXG
  • NCP1417DMR2 vs NCP3235MNTXG
  • NCP1417DMR2 vs NCP3233MNTXG
  • NCP1417DMR2 vs NCP3232NMNTXG
  • NCP1417DMR2 vs NCP3232LMNTXG
  • NCP1417DMR2 vs NCP3231NMNTXG
  • NCP1417DMR2 vs NCP3231MNTXG
  • NCP1417DMR2 vs NCP3231BMNTXG
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!