☰
NCP186BMX300TAG
NCP186BMX300TAG
Obsolete
Description:  IC REG LINEAR 3V 1A 8XDFN
Manufacturer:  onsemi
History Price: $0.20000
In Stock: 17440
NCP186BMX300TAG Specification
Specification
Part No
NCP186BMX300TAG
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.16V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
140 μA
Current - Supply (Max)
-
PSRR
75dB (1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-XFDFN Exposed Pad
Supplier Device Package
8-XDFN (1.6x1.2)
NCP186BMX300TAG PDF Datasheet
NCP186BMX300TAG Related Parts
NCP103AMX090TCG
NCP103AMX090TCG
onsemi
IC REG LINEAR 0.9V 150MA 4UDFN
NCP103AMX100TCG
NCP103AMX100TCG
onsemi
IC REG LINEAR 1V 150MA 4UDFN
NCP103AMX105TCG
NCP103AMX105TCG
onsemi
IC REG LINEAR 1.05V 150MA 4UDFN
NCP103AMX110TCG
NCP103AMX110TCG
onsemi
IC REG LINEAR 1.1V 150MA 4UDFN
NCP103AMX120TCG
NCP103AMX120TCG
onsemi
IC REG LINEAR 1.2V 150MA 4UDFN
NCP103AMX125TCG
NCP103AMX125TCG
onsemi
IC REG LINEAR 1.25V 150MA 4UDFN
NCP103AMX130TCG
NCP103AMX130TCG
onsemi
IC REG LINEAR 1.3V 150MA 4UDFN
NCP103AMX150TCG
NCP103AMX150TCG
onsemi
IC REG LINEAR 1.5V 150MA 4UDFN
NCP103AMX160TCG
NCP103AMX160TCG
onsemi
IC REG LINEAR 1.6V 150MA 4UDFN
NCP103AMX180TCG
NCP103AMX180TCG
onsemi
IC REG LINEAR 1.8V 150MA 4UDFN
NCP103AMX185TCG
NCP103AMX185TCG
onsemi
IC REG LINEAR 1.85V 150MA 4UDFN
NCP103AMX210TCG
NCP103AMX210TCG
onsemi
IC REG LINEAR 2.1V 150MA 4UDFN
NCP186BMX300TAG Compare Parts
  • NCP186BMX300TAG vs NCP7912CTG
  • NCP186BMX300TAG vs NCP7906CTG
  • NCP186BMX300TAG vs NCP7905CTG
  • NCP186BMX300TAG vs NCP7905ACTG
  • NCP186BMX300TAG vs NCP78M12CTG
  • NCP186BMX300TAG vs NCP78M09CTG
  • NCP186BMX300TAG vs NCP78M06CTG
  • NCP186BMX300TAG vs NCP78LC50NTRG
  • NCP186BMX300TAG vs NCP78LC40NTRG
  • NCP186BMX300TAG vs NCP78LC33NTRG
  • NCP186BMX300TAG vs NCP78LC30NTRG
  • NCP186BMX300TAG vs NCP78LC28NTRG
  • NCP186BMX300TAG vs NCP78LC27NTRG
  • NCP186BMX300TAG vs NCP78LC25NTRG
  • NCP186BMX300TAG vs NCP786LSTADJT3G
  • NCP186BMX300TAG vs NCP786AMNADJTBG
  • NCP186BMX300TAG vs NCP785AH50T1G
  • NCP186BMX300TAG vs NCP785AH33T1G
  • NCP186BMX300TAG vs NCP785AH150T1G
  • NCP186BMX300TAG vs NCP785AH120T1G
  • NCP186BMX300TAG vs NCP7824CTG
  • NCP186BMX300TAG vs NCP781BMNADJTAG
  • NCP186BMX300TAG vs NCP781BMN150TAG
  • NCP186BMX300TAG vs NCP781BMN050TAG
  • NCP186BMX300TAG vs NCP781BMN033TAG
  • NCP186BMX300TAG vs NCP7815TG
  • NCP186BMX300TAG vs NCP7815CTG
  • NCP186BMX300TAG vs NCP7812TG
  • NCP186BMX300TAG vs NCP7812ETG
  • NCP186BMX300TAG vs NCP7812CTG
  • NCP186BMX300TAG vs NCP7812BTG
  • NCP186BMX300TAG vs NCP7809CTG
  • NCP186BMX300TAG vs NCP7808TG
  • NCP186BMX300TAG vs NCP7806CTG
  • NCP186BMX300TAG vs NCP7805TG
  • NCP186BMX300TAG vs NCP7805TG
  • NCP186BMX300TAG vs NCP7805ETG
  • NCP186BMX300TAG vs NCP7805CTG
  • NCP186BMX300TAG vs NCP7805ACTG
  • NCP186BMX300TAG vs NCP752BSN33T1G
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store