☰
NCP3064PG
NCP3064PG
Obsolete
Description:  IC REG BUCK BST ADJ 1.5A 8DIP
Manufacturer:  onsemi
Datasheet:   NCP3064PG Datasheet
History Price: $0.48000
In Stock: 17040
NCP3064PG Specification
Specification
Part No
NCP3064PG
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up, Step-Down
Output Configuration
Positive or Negative
Topology
Buck, Boost
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3V
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
40V
Current - Output
1.5A (Switch)
Frequency - Switching
150kHz
Synchronous Rectifier
No
Operating Temperature
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
NCP3064PG PDF Datasheet
NCP3064PG Related Parts
NCP1032AMNTXG
NCP1032AMNTXG
onsemi
IC REG FLYBCK FWRD 8WDFN
NCP1032BMNTXG
NCP1032BMNTXG
onsemi
IC REG FLYBCK FWRD 8WDFN
NCP1400ASN19T1
NCP1400ASN19T1
onsemi
IC REG BOOST 1.9V 80MA 5TSOP
NCP1400ASN19T1G
NCP1400ASN19T1G
onsemi
IC REG BOOST 1.9V 80MA 5TSOP
NCP1400ASN22T1
NCP1400ASN22T1
onsemi
IC REG BOOST 2.2V 80MA 5TSOP
NCP1400ASN22T1G
NCP1400ASN22T1G
onsemi
IC REG BOOST 2.2V 80MA 5TSOP
NCP1400ASN25T1
NCP1400ASN25T1
onsemi
IC REG BOOST 2.5V 80MA 5TSOP
NCP1400ASN25T1G
NCP1400ASN25T1G
onsemi
IC REG BOOST 2.5V 80MA 5TSOP
NCP1400ASN27T1
NCP1400ASN27T1
onsemi
IC REG BOOST 2.7V 100MA 5TSOP
NCP1400ASN27T1G
NCP1400ASN27T1G
Fairchild Semiconductor
SWITCHING REGULATOR, VOLT-MODE
NCP1400ASN27T1G
NCP1400ASN27T1G
onsemi
IC REG BOOST 2.7V 100MA SOT23-5
NCP1400ASN30T1
NCP1400ASN30T1
onsemi
IC REG BOOST 3V 100MA 5TSOP
NCP3064PG Compare Parts
  • NCP3064PG vs NCP6354BMTAATBG
  • NCP3064PG vs NCP6343XFCCT1G
  • NCP3064PG vs NCP6343SFCCT1G
  • NCP3064PG vs NCP6343MFCCT1G
  • NCP3064PG vs NCP6343DFCCT1G
  • NCP3064PG vs NCP6343BFCCT1G
  • NCP3064PG vs NCP6343AVFCCT1G
  • NCP3064PG vs NCP6343AFCCT1G
  • NCP3064PG vs NCP6336FCCT1G
  • NCP3064PG vs NCP6336BFCCT1G
  • NCP3064PG vs NCP6335GFCCT1G
  • NCP3064PG vs NCP6335FFCT2G
  • NCP3064PG vs NCP6335FFCT1G
  • NCP3064PG vs NCP6335FFCCT1G
  • NCP3064PG vs NCP6335EMT30TBG
  • NCP3064PG vs NCP6335DFCT1G
  • NCP3064PG vs NCP6335DFCCT1G
  • NCP3064PG vs NCP6335BFCCT1G
  • NCP3064PG vs NCP6334CMTAATBG
  • NCP3064PG vs NCP6334BMTBBTBG
  • NCP3064PG vs NCP6334BMTAATBG
  • NCP3064PG vs NCP6334BMT26TBG
  • NCP3064PG vs NCP6332CMTAATBG
  • NCP3064PG vs NCP6332BMTAATBG
  • NCP3064PG vs NCP6332BMTAATBG
  • NCP3064PG vs NCP6324CMTAATBG
  • NCP3064PG vs NCP6324BMTAATBG
  • NCP3064PG vs NCP5252MNTXG
  • NCP3064PG vs NCP5173MNR2
  • NCP3064PG vs NCP3284MNTXG
  • NCP3064PG vs NCP3284DMNTXG
  • NCP3064PG vs NCP3284AMNTXG
  • NCP3064PG vs NCP3237MNTXG
  • NCP3064PG vs NCP3235MNTXG
  • NCP3064PG vs NCP3233MNTXG
  • NCP3064PG vs NCP3232NMNTXG
  • NCP3064PG vs NCP3232LMNTXG
  • NCP3064PG vs NCP3231NMNTXG
  • NCP3064PG vs NCP3231MNTXG
  • NCP3064PG vs NCP3231BMNTXG
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!