☰
NCP3066PG
NCP3066PG
Obsolete
Description:  IC LED DRVR RGLTR PWM 1.5A 8DIP
Manufacturer:  onsemi
Datasheet:   NCP3066PG Datasheet
History Price: $0.63000
In Stock: 30560
NCP3066PG Specification
Specification
Part No
NCP3066PG
Category
PMIC - LED Drivers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
3V
Voltage - Supply (Max)
40V
Voltage - Output
-
Current - Output / Channel
1.5A (Switch)
Frequency
150kHz
Dimming
Analog, PWM
Applications
Lighting
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
NCP3066PG PDF Datasheet
NCP3066PG Related Parts
NCP1370ADR2G
NCP1370ADR2G
onsemi
IC LED DRIVER CTRLR PWM 8SOIC
NCP1370BDR2G
NCP1370BDR2G
onsemi
IC LED DRIVER CTRLR PWM 8SOIC
NCP1840Q8A6MNG
NCP1840Q8A6MNG
onsemi
IC LED DRVR RGLTR PWM 30MA 20QFN
NCP1840Q8A6MNTWG
NCP1840Q8A6MNTWG
onsemi
IC LED DRVR RGLTR PWM 30MA 20QFN
NCP3065DR2G
NCP3065DR2G
onsemi
IC LED DRVR RGLTR PWM 1.5A 8SOIC
NCP3065MNTXG
NCP3065MNTXG
onsemi
IC LED DRVR RGLTR PWM 1.5A 8DFN
NCP3065PG
NCP3065PG
onsemi
IC LED DRVR RGLTR PWM 1.5A 8DIP
NCP3066DR2G
NCP3066DR2G
onsemi
IC LED DRVR RGLTR PWM 1.5A 8SOIC
NCP3066MNTXG
NCP3066MNTXG
onsemi
IC LED DRVR RGLTR PWM 1.5A 8DFN
NCP5005SNT1G
NCP5005SNT1G
onsemi
IC LED DRVR RGLTR PWM 50MA 5TSOP
NCP5006SNT1
NCP5006SNT1
onsemi
IC LED DRVR RGLTR PWM 50MA 5TSOP
NCP5006SNT1G
NCP5006SNT1G
onsemi
IC LED DRVR RGLTR PWM 50MA 5TSOP
NCP3066PG Compare Parts
  • NCP3066PG vs NCP5680MUTXG
  • NCP3066PG vs NCP5623MUTBG
  • NCP3066PG vs NCP5623DTBR2G
  • NCP3066PG vs NCP5623CMUTBG
  • NCP3066PG vs NCP5623BMUTBG
  • NCP3066PG vs NCP5623AMUTBG
  • NCP3066PG vs NCP5612MUTBG
  • NCP3066PG vs NCP5608MTR2G
  • NCP3066PG vs NCP5604BMTR2G
  • NCP3066PG vs NCP5604AMTR2G
  • NCP3066PG vs NCP5603MNR2G
  • NCP3066PG vs NCP5603MNR2
  • NCP3066PG vs NCP5602MUTBG
  • NCP3066PG vs NCP5050MTTXG
  • NCP3066PG vs NCP5030MTTXG
  • NCP3066PG vs NCP5021MUTXG
  • NCP3066PG vs NCP5009DMR2
  • NCP3066PG vs NCP5008DMR2G
  • NCP3066PG vs NCP5008DMR2
  • NCP3066PG vs NCP5007SNT1G
  • NCP3066PG vs NCP5007SNT1
  • NCP3066PG vs NCP5006SNT1G
  • NCP3066PG vs NCP5006SNT1
  • NCP3066PG vs NCP5005SNT1G
  • NCP3066PG vs NCP3066MNTXG
  • NCP3066PG vs NCP3066DR2G
  • NCP3066PG vs NCP3065PG
  • NCP3066PG vs NCP3065MNTXG
  • NCP3066PG vs NCP3065DR2G
  • NCP3066PG vs NCP1840Q8A6MNTWG
  • NCP3066PG vs NCP1840Q8A6MNG
  • NCP3066PG vs NCP1370BDR2G
  • NCP3066PG vs NCP1370ADR2G
  • NCP3066PG vs NCP5010FCT1G
  • NCP3066PG vs NCP33LSN10T1
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.