Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ onsemi NCP367DPMUECTBG
NCP367DPMUECTBG
Active
PMIC - Power Supply Controllers, Monitors
Description:
IC VOLT PROTECTRION OCP OVP 8DFN
Manufacturer:
onsemi
Datasheet:
NCP367DPMUECTBG Datasheet
History Price: $0.95000
In Stock: 18320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NCP367DPMUECTBG Specification
Specification
Part No
NCP367DPMUECTBG
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Overvoltage Protection Controller, Current Limit
Voltage - Input
1.2V ~ 28V
Voltage - Supply
1.2V ~ 28V
Current - Supply
42 μA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-VFDFN Exposed Pad
Supplier Device Package
8-DFN (2x2.2)
NCP367DPMUECTBG PDF Datasheet
NCP367DPMUECTBG Datasheet
Click and Download: NCP367DPMUECTBG Datasheet
NCP367DPMUECTBG Related Parts
NCP349MNAETBG
onsemi
IC CTLR OVP 28V W/NMOS 6-DFN
NCP349MNBGTBG
onsemi
IC VOLTAGE DETECTOR OVP 6DFN
NCP349MNBKTBG
onsemi
IC VOLTAGE DETECTOR OVP 6DFN
NCP349MNTBG
onsemi
IC VOLTAGE DETECTOR OVP 6DFN
NCP362CMUTBG
onsemi
IC OCP TVS ESD USB POS 10-UDFN
NCP367DPMUEBTBG
onsemi
IC VOLT PROTECTRION OCP OVP 8DFN
NCP367DPMUEETBG
onsemi
IC VOLT PROTECTRION OCP OVP 8DFN
NCP367DPMUELTBG
onsemi
IC VOLT PROTECTRION OCP OVP 8DFN
NCP367OPMUEATBG
onsemi
IC VOLT PROTECTRION OCP OVP 8DFN
NCP367OPMUEOTBG
onsemi
IC VOLT PROTECTION OCP OVP 8DFN
NCP372MUAITXG
onsemi
IC CTLR OVP POS & NEG 12-LLGA
NCP373MU04TXG
onsemi
IC CTLR OVP POS & NEG 12-LLGA
NCP367DPMUECTBG Compare Parts
NCP367DPMUECTBG vs NCP45495XMNTWG
NCP367DPMUECTBG vs NCP45492XMNTWG
NCP367DPMUECTBG vs NCP45491XMNTWG
NCP367DPMUECTBG vs NCP4390DR2G
NCP367DPMUECTBG vs NCP4355CDR2G
NCP367DPMUECTBG vs NCP4355BDR2G
NCP367DPMUECTBG vs NCP4355ADR2G
NCP367DPMUECTBG vs NCP4354BDR2G
NCP367DPMUECTBG vs NCP4354ADR2G
NCP367DPMUECTBG vs NCP4353BSNT1G
NCP367DPMUECTBG vs NCP4353ASNT1G
NCP367DPMUECTBG vs NCP4352SNT1G
NCP367DPMUECTBG vs NCP4330DR2G
NCP367DPMUECTBG vs NCP4318ALSDR2G
NCP367DPMUECTBG vs NCP4318ALCDR2G
NCP367DPMUECTBG vs NCP4308QDR2G
NCP367DPMUECTBG vs NCP4308DMTTWG
NCP367DPMUECTBG vs NCP4308DMNTWG
NCP367DPMUECTBG vs NCP4308DDR2G
NCP367DPMUECTBG vs NCP4308AMTTWG
NCP367DPMUECTBG vs NCP4308ADR2G
NCP367DPMUECTBG vs NCP43080DMTTWG
NCP367DPMUECTBG vs NCP43080DMNTWG
NCP367DPMUECTBG vs NCP43080DDR2G
NCP367DPMUECTBG vs NCP43080AMTTWG
NCP367DPMUECTBG vs NCP43080ADR2G
NCP367DPMUECTBG vs NCP4307FBSNT1G
NCP367DPMUECTBG vs NCP4306DAHZZAASNT1G
NCP367DPMUECTBG vs NCP4306DADZZDASNT1G
NCP367DPMUECTBG vs NCP4306DADZZBASNT1G
NCP367DPMUECTBG vs NCP4306AAHZZZADR2G
NCP367DPMUECTBG vs NCP4306AADZZZAMNTWG
NCP367DPMUECTBG vs NCP4306AADZZZAMN1TBG
NCP367DPMUECTBG vs NCP4306AADZZZADR2G
NCP367DPMUECTBG vs NCP4306AAAZZZAMNTWG
NCP367DPMUECTBG vs NCP4306AAAZZZAMN1TBG
NCP367DPMUECTBG vs NCP4306AAAZZZADR2G
NCP367DPMUECTBG vs NCP4305QDR2G
NCP367DPMUECTBG vs NCP4305DMTTWG
NCP367DPMUECTBG vs NCP4305DMNTWG
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.