Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ onsemi NCP398FCCT1G
NCP398FCCT1G
Active
PMIC - Power Management - Specialized
Description:
IC USB TYPE C VCONN OVP 4WLCSP
Manufacturer:
onsemi
Datasheet:
NCP398FCCT1G Datasheet
History Price: $0.46000
In Stock: 34160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NCP398FCCT1G Specification
Specification
Part No
NCP398FCCT1G
Category
PMIC - Power Management - Specialized
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
USB Type C
Current - Supply
40μA
Voltage - Supply
28V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
4-UFBGA, WLCSP
Supplier Device Package
4-WLCSP (0.84x0.84)
NCP398FCCT1G PDF Datasheet
NCP398FCCT1G Datasheet
Click and Download: NCP398FCCT1G Datasheet
NCP398FCCT1G Related Parts
NCP10970A1DR2G
onsemi
DUAL OUTPUT HV BUCK SWITCHER 3.3
NCP10970B1DR2G
onsemi
DUAL OUTPUT HV BUCK SWITCHER 5.0
NCP304LSQ15T1
onsemi
POWER SUPPLY SUPPORT CIRCUIT, FI
NCP367OPMUECTBG
onsemi
POWER SUPPLY SUPPORT CIRCUIT, AD
NCP391FCALT2G
onsemi
IC OVP VOLTAGE CTLR 28V 2A 6CSP
NCP391FCCADT2G
onsemi
IC OVP VOLTAGE CTLR 28V 2A 6CSP
NCP392ARFCCT1G
onsemi
IC OVP FRONT END CTLR 100V 12CSP
NCP392BRFCCT1G
onsemi
IC OVP FRONT END CTLR 100V 12CSP
NCP392CRFCCT1G
onsemi
IC OVP FRONT END CTLR 100V 12CSP
NCP392CSFCCT1G
onsemi
IC FRONT END OVP CTLR 12WLCSP
NCP392DRFCCT1G
onsemi
IC OVP FRONTEND PROTECTION 12CSP
NCP398MUTBG
onsemi
IC USB TYPE C VCONN OVP 6UDFN
NCP398FCCT1G Compare Parts
NCP398FCCT1G vs NCP81022NMNTXG
NCP398FCCT1G vs NCP81022MNTXG
NCP398FCCT1G vs NCP81022MNTXG
NCP398FCCT1G vs NCP81022MNTXG
NCP398FCCT1G vs NCP6133MNTWG
NCP398FCCT1G vs NCP6121S52MNR2G
NCP398FCCT1G vs NCP5393MNR2G
NCP398FCCT1G vs NCP5393AMNR2G
NCP398FCCT1G vs NCP5371MNR2G
NCP398FCCT1G vs NCP5222MNR2G
NCP398FCCT1G vs NCP5080MUTXG
NCP398FCCT1G vs NCP398MUTBG
NCP398FCCT1G vs NCP392DRFCCT1G
NCP398FCCT1G vs NCP392CSFCCT1G
NCP398FCCT1G vs NCP392CRFCCT1G
NCP398FCCT1G vs NCP392BRFCCT1G
NCP398FCCT1G vs NCP392ARFCCT1G
NCP398FCCT1G vs NCP391FCCADT2G
NCP398FCCT1G vs NCP391FCALT2G
NCP398FCCT1G vs NCP367OPMUECTBG
NCP398FCCT1G vs NCP304LSQ15T1
NCP398FCCT1G vs NCP10970B1DR2G
NCP398FCCT1G vs NCP10970A1DR2G
NCP398FCCT1G vs NCP81022MNTXG-ON
NCP398FCCT1G vs NCP81018BMNR2G
NCP398FCCT1G vs NCP81018AMNR2G
NCP398FCCT1G vs NCP81012BMNR2G
NCP398FCCT1G vs NCP81012AMNR2G
NCP398FCCT1G vs NCP6951BFCCT1G
NCP398FCCT1G vs NCP4115AVKR2
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok