Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ onsemi NCP4429DR2
NCP4429DR2
Active
PMIC - Gate Drivers
Description:
BUFFER/INVERTER MOSFET DRIVER
Manufacturer:
onsemi
Datasheet:
NCP4429DR2 Datasheet
History Price: $0.48000
In Stock: 16920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NCP4429DR2 Specification
Specification
Part No
NCP4429DR2
Category
PMIC - Gate Drivers
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
-
Channel Type
-
Number of Drivers
-
Gate Type
-
Voltage - Supply
-
Logic Voltage - VIL, VIH
-
Current - Peak Output (Source, Sink)
-
Input Type
-
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
NCP4429DR2 PDF Datasheet
NCP4429DR2 Datasheet
Click and Download: NCP4429DR2 Datasheet
NCP4429DR2 Related Parts
NCP1053XP136
onsemi
POWER SWITCHING REGULATOR
NCP1392BDR2G
onsemi
IC GATE DRVR HALF-BRIDGE 8SOIC
NCP1392DDR2G
onsemi
IC GATE DRVR HALF-BRIDGE 8SOIC
NCP302055MNTWG
onsemi
IC GATE DRVR HALF BRD/LOW PQFN31
NCP302150MNTWG
onsemi
IC GATE DRVR HI/LOW SIDE PQFN31
NCP302155AMNTWG
onsemi
INT DRIVER AND MOSFET
NCP302155MNTWG
onsemi
IC GATE DRVR HI/LOW SIDE PQFN31
NCP303150DMNTWG
onsemi
IC DRIVER/MOSFET 39PQFN
NCP303150MNTWG
onsemi
IC GATE DRVR HALF BRD/LOW PQFN39
NCP303151AMNTWG
onsemi
50A IMON POWER STAGE DRMOS
NCP303151MNTWG
onsemi
IC GATE DRVR HI/LOW SIDE PQFN39
NCP303152MNTWG
onsemi
INTEGRATED DRIVER & MOSFET
NCP4429DR2 Compare Parts
NCP4429DR2 vs NCP81382MNTXG
NCP4429DR2 vs NCP81381MNTXG
NCP4429DR2 vs NCP81258MNTBG
NCP4429DR2 vs NCP81253MNTBG
NCP4429DR2 vs NCP81253BMNTBG
NCP4429DR2 vs NCP81168MNTBG
NCP4429DR2 vs NCP81161MNTWG
NCP4429DR2 vs NCP81161MNTBG
NCP4429DR2 vs NCP81158MNTXG
NCP4429DR2 vs NCP81158DMNTXG
NCP4429DR2 vs NCP81156MNTBG
NCP4429DR2 vs NCP81155MNTXG
NCP4429DR2 vs NCP81152MNTWG
NCP4429DR2 vs NCP81152MNTWG
NCP4429DR2 vs NCP81151MNTBG
NCP4429DR2 vs NCP81151MNTAG
NCP4429DR2 vs NCP81151BMNTBG
NCP4429DR2 vs NCP81146MNTBG
NCP4429DR2 vs NCP81145MNTBG
NCP4429DR2 vs NCP81080MNTBG
NCP4429DR2 vs NCP81080DR2G
NCP4429DR2 vs NCP81075MTTXG
NCP4429DR2 vs NCP81075MTTXG
NCP4429DR2 vs NCP81075MNTXG
NCP4429DR2 vs NCP81075MNTXG
NCP4429DR2 vs NCP81075DR2G
NCP4429DR2 vs NCP81074BMNTBG
NCP4429DR2 vs NCP81074BDR2G
NCP4429DR2 vs NCP81074AMNTBG
NCP4429DR2 vs NCP81074ADR2G
NCP4429DR2 vs NCP81071CZR2G
NCP4429DR2 vs NCP81071CMNTXG
NCP4429DR2 vs NCP81071CDR2G
NCP4429DR2 vs NCP81071BZR2G
NCP4429DR2 vs NCP81071BMNTXG
NCP4429DR2 vs NCP81071BDR2G
NCP4429DR2 vs NCP81071AZR2G
NCP4429DR2 vs NCP81071AMNTXG
NCP4429DR2 vs NCP81071ADR2G
NCP4429DR2 vs NCP81063MNTXG
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.